- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Operating Temperature
- Internal Switch(s)
- Analog IC - Other Type
- Frequency - Switching
- Pin Count
Attribute column
Manufacturer
Rochester Electronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1250BSN100T1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6-TSOP | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8V~28V | - | - | Flyback | - | - | 100kHz | - | - | - | No | Over Power, Over Voltage, Short Circuit | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() NCP1201P100G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~150°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDIP-T8 | - | 11V | SWITCHING CONTROLLER | 16V Max | - | - | Flyback | CURRENT-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 83% | Isolated | 500V | - | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1249DD65R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | 9-SOIC | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | Flyback | - | - | 65kHz | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() FAN302HLMY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~105°C TA | Tape & Reel (TR) | mWSaver™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~25V | - | - | Flyback | - | - | 85kHz | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | 67% | Isolated | - | 16V | - | - | - | ROHS3 Compliant | ||
![]() NCP1249AD65R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | 9-SOIC | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | Flyback | - | - | 65kHz | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() FSDH321 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -25°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | 17W | - | DUAL | - | NOT APPLICABLE | 1 | 2.54mm | unknown | NOT APPLICABLE | 8 | R-PDIP-T8 | - | 14V | SWITCHING REGULATOR | 8V~20V | - | 9V | Flyback | CURRENT-MODE | 1.5A | 100kHz | 20V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 67% | Isolated | 650V | 12V | 5.08mm | 9.415mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1218AD65R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 7 | - | MATTE TIN | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | 7 | R-PDSO-G7 | COMMERCIAL | 11.3V | SWITCHING CONTROLLER | 9.9V~20V | - | 10.8V | Flyback | CURRENT-MODE | - | 65kHz | 500V | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Over Voltage | 80% | Isolated | - | 12.7V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP1253ASN100T1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6-TSOP | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8V~28V | - | - | Flyback | - | - | 100kHz | - | - | - | No | Over Voltage, Short Circuit | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() UCC2808APWTR-1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | 8 | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65mm | - | - | - | R-PDSO-G8 | - | 10V | SWITCHING CONTROLLER | 8.3V~15V | Frequency Control | 9V | Full-Bridge, Half-Bridge, Push-Pull | CURRENT-MODE | 1A | 1MHz | 13V | PULSE WIDTH MODULATION | - | No | - | 49% | Isolated | - | 12.5V | 1.2mm | 4.4mm | 3mm | Non-RoHS Compliant | ||
![]() UCC38083PW Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V~15V | Frequency Control | - | Push-Pull | - | - | 50kHz~1MHz | - | - | - | No | Current Limiting | 49% | Isolated | - | 12.5V | - | - | - | ROHS3 Compliant | ||
![]() UCC3580N-2G4 Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | -55°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~15V | Soft Start | - | Flyback, Forward | - | - | - | - | - | - | No | - | 66% | Isolated | - | 15V | - | - | - | ROHS3 Compliant | ||
![]() UCC3580N-4 Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | -55°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~15V | Soft Start | - | Flyback, Forward | - | - | - | - | - | - | No | - | 66% | Isolated | - | 15V | - | - | - | ROHS3 Compliant | ||
![]() ICE2A0565GXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | PG-DSO-12 | -40°C~150°C TJ | Tape & Reel (TR) | CoolSET®F2 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 23W | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~21V | Soft Start | - | Flyback | - | - | 100kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 13.5V | - | - | - | ROHS3 Compliant | ||
![]() UCC2580N-4 Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | -55°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~15V | Soft Start | - | Flyback, Forward | - | - | - | - | - | - | No | - | 66% | Isolated | - | 15V | - | - | - | ROHS3 Compliant | ||
![]() UCC3580N-2 Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | -55°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~15V | Soft Start | - | Flyback, Forward | - | - | - | - | - | - | No | - | 66% | Isolated | - | 15V | - | - | - | ROHS3 Compliant | ||
![]() UCC3809PW-1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | -55°C~150°C TJ | Tube | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~19V | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | - | 1MHz | - | - | - | No | - | 70% | Isolated | - | 15V | - | - | - | ROHS3 Compliant | ||
![]() UCC3580N-4G4 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UCC2813PWTR-2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V~12V | Frequency Control | - | Boost, Flyback, Forward | - | - | 1MHz | - | - | - | Yes | - | 99% | Non-Isolated | - | 12.5V | - | - | - | ROHS3 Compliant | ||
![]() UCC3809PWTR-1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~19V | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | - | 1MHz | - | - | - | No | - | 70% | Isolated | - | 15V | - | - | - | ROHS3 Compliant | ||
![]() UCC38085PW Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V~15V | Frequency Control | - | Push-Pull | - | - | 50kHz~1MHz | - | - | - | No | Current Limiting | 49% | Isolated | - | 12.5V | - | - | - | ROHS3 Compliant |