- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Operating Temperature
- Internal Switch(s)
- Analog IC - Other Type
- Frequency - Switching
- Pin Count
Attribute column
Manufacturer
Rochester Electronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1212PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | - | - | 16V | - | SWITCHING CONTROLLER | 10V~28V | Frequency Control, Soft Start | 10V | Flyback, Forward | CURRENT-MODE | 1A | Up to 200kHz | 25V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Load, Over Voltage | 48%, 82% | Isolated | - | 15V | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() MIC38C44BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~150°C TJ | Bulk | - | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | 8 | - | - | - | - | - | SWITCHING CONTROLLER | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | 500kHz | - | - | - | Yes | - | 50% | Isolated | - | 14.5V | - | - | - | Non-RoHS Compliant | ||
![]() NCP1054P100G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | 40W | - | - | DUAL | - | 260 | 1 | 2.54mm | unknown | 40 | 8 | R-PDIP-T8 | - | - | 8V | - | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 100kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() MIC38HC42-1BM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~150°C TJ | Bulk | - | e0 | yes | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | unknown | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | 15V | - | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 30V | PULSE WIDTH MODULATION | - | Yes | - | 96% | Isolated | - | 14.5V | 1.6mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() KA5Q0765RTHYDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-5 Full Pack (Formed Leads) | NO | - | - | - | -25°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 5 | - | MATTE TIN | - | - | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 3 | R-PZFM-T5 | - | - | 14V | - | SWITCHING REGULATOR | 9V~40V | Sync | 10V | - | CURRENT-MODE | 28A | 18kHz~22kHz | 28V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 95% | - | 650V | 15V | - | - | - | ROHS3 Compliant | ||
![]() MC34025P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | - | CAN BE OPERATED IN CURRENT MODE | - | DUAL | - | - | 1 | 2.54mm | - | - | 16 | R-PDIP-T16 | - | - | 15V | - | SWITCHING CONTROLLER | 8.4V~30V | Frequency Control, Soft Start | 8.8V | Half-Bridge | VOLTAGE-MODE | 2A | 1MHz | 30V | PULSE WIDTH MODULATION | PUSH-PULL | No | Current Limiting | 45% | Isolated | - | 9.2V | 4.44mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() MC33363BDWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 13 Leads | YES | - | - | - | -25°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | MATTE TIN | - | - | - | DUAL | GULL WING | 250 | 1 | 1.27mm | - | 40 | 16 | R-PDSO-G16 | - | 6.5V | 20V | - | SWITCHING REGULATOR | 9.5V~40V | Frequency Control | 11.5V | Flyback, Forward | VOLTAGE-MODE | 1A | 67.5kHz~285kHz | 40V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 50% | Isolated | 700V | 15.2V | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() NCP1053P136 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | 125°C | -40°C | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | 8V | AUTOMOTIVE | SWITCHING REGULATOR | - | - | 7.5V | Flyback | - | 2A | 136kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | - | - | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1001PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | - | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDIP-T8 | - | - | 8.6V | - | SWITCHING REGULATOR | 7.5V~10V | - | 7.9V | Flyback, Forward | - | 2A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature | 72% | Isolated | 700V | 8.5V | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() FS6X0720RJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | FPS™ | - | yes | Obsolete | 1 (Unlimited) | 6 | - | NOT SPECIFIED | 26W | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 1.75mm | - | NOT SPECIFIED | 6 | R-PSSO-G6 | - | - | 12V | - | SWITCHING REGULATOR | 9V~35V | - | 10V | Flyback, Forward | CURRENT-MODE | 16.2A | 300kHz | 23V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 200V | 15V | 4.95mm | 10mm | 9.2mm | ROHS3 Compliant | ||
![]() NCP1207ADR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | RESONANT CONTROL TECHNIQUE IS ALSO AVAILABLE | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 11V | - | SWITCHING CONTROLLER | 10.6V~20V | - | 10.6V | Flyback | CURRENT-MODE | 0.5A | Up to 200kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC38C42BM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~150°C TJ | Bulk | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | unknown | 30 | 8 | R-PDSO-G8 | - | - | 15V | - | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 0.5A | 500kHz | 30V | PULSE WIDTH MODULATION | - | Yes | - | 96% | Isolated | - | 14.5V | 1.879mm | 4.93mm | 3.94mm | Non-RoHS Compliant | ||
![]() ISL6842IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~105°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | - | 8 | R-PDSO-G8 | - | - | 15V | - | SWITCHING CONTROLLER | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | 1A | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 96% | Isolated | - | 14.3V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC38C42BMM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~150°C TJ | Bulk | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65mm | - | 30 | 8 | S-PDSO-G8 | - | - | 15V | - | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 0.5A | 500kHz | 30V | PULSE WIDTH MODULATION | - | Yes | - | 96% | Isolated | - | 14.5V | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() FAN7621SSJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | - | - | -40°C~130°C TJ | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | - | RESONANT CONTROL TECHNIQUE ALSO POSSIBLE | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 30 | 16 | R-PDSO-G16 | - | - | 17V | - | SWITCHING CONTROLLER | 10V~25V | Frequency Control | 11.1V | Half-Bridge | - | - | Up to 300kHz | - | PULSE FREQUENCY MODULATION | PUSH-PULL | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 50% | Isolated | - | 12.5V | 2.1mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() NCP1051P44G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7-DIP | - | - | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 40W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V~10V | - | - | Flyback | - | - | 44kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | - | - | - | ROHS3 Compliant | ||
![]() NCP1205PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -25°C~125°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDIP-T8 | - | - | 12V | - | SWITCHING CONTROLLER | 8V~30V | - | 8V | Flyback | CURRENT-MODE | - | 90kHz~125kHz | 30V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Voltage, Short Circuit | - | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() ISL6844IUZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~105°C TA | Tube | - | e3 | yes | Obsolete | 2 (1 Year) | 8 | - | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 30 | 8 | S-PDSO-G8 | - | - | 15V | - | SWITCHING CONTROLLER | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | 1A | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 48% | Isolated | - | 14.3V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MIC38C44BMM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~150°C TJ | Bulk | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65mm | unknown | 30 | 8 | S-PDSO-G8 | - | - | 15V | - | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 0.5A | 500kHz | 30V | PULSE WIDTH MODULATION | - | Yes | - | 50% | Isolated | - | 14.5V | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() NCP1200AP60G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~125°C TJ | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | - | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDIP-T8 | - | - | 11V | - | SWITCHING CONTROLLER | 16V Max | - | - | Flyback | CURRENT-MODE | 0.25A | 60kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Load, Short Circuit | 83% | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant |