- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Operating Temperature
- Internal Switch(s)
- Analog IC - Other Type
- Frequency - Switching
- Pin Count
Attribute column
Manufacturer
Rochester Electronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1014APL065R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 7 | MATTE TIN | 19W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G7 | - | 8V | SWITCHING REGULATOR | 8.5V~10V | - | - | Flyback | CURRENT-MODE | 1A | 65kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 67% | Isolated | 700V | - | 4.1148mm | 9.525mm | 6.35mm | ROHS3 Compliant | ||
![]() NCP1010AP130 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | -40°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | 19W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T7 | COMMERCIAL | 8V | SWITCHING REGULATOR | 8.5V~10V | - | - | Flyback | CURRENT-MODE | 0.55A | 130kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 67% | Isolated | 700V | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() FAN7601GX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-SOP (0.154, 3.90mm Width) | YES | -25°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 1mm | - | 30 | 10 | R-PDSO-G10 | - | 14V | SWITCHING CONTROLLER | 8V~20V | Frequency Control, Soft Start | 10V | Flyback | CURRENT-MODE | 0.25A | Up to 300kHz | 18V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Over Temperature, Over Voltage | 95% | - | - | 12V | 1.8mm | 4.92mm | - | ROHS3 Compliant | ||
![]() NCP1054P136G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | -40°C~150°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 40W | - | DUAL | - | 260 | 1 | 2.54mm | unknown | 40 | 8 | R-PDIP-T8 | - | 8V | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 136kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() MC44608P75 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -25°C~150°C TJ | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | - | DUAL | - | 240 | 1 | 2.54mm | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | 12V | SWITCHING CONTROLLER | 6.6V~16V | - | 6.6V | Flyback | VOLTAGE-MODE | - | 80kHz | 13V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage | 82% | Isolated | - | 13.1V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() FS6X0420RJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | -25°C~85°C TA | Tape & Reel (TR) | FPS™ | - | - | Obsolete | 3 (168 Hours) | 6 | - | 14W | - | SINGLE | GULL WING | - | 1 | 1.75mm | - | - | 6 | R-PSSO-G6 | - | 12V | SWITCHING REGULATOR | 9V~35V | - | 10V | Flyback, Forward | CURRENT-MODE | 10.2A | 300kHz | 23V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 200V | 15V | 4.95mm | 10mm | 9.2mm | ROHS3 Compliant | ||
![]() NCP1203P60 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~125°C TJ | Tube | SMARTMOS™ | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | - | DUAL | - | 240 | 1 | 2.54mm | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | 11V | SWITCHING CONTROLLER | 7.8V~16V | - | - | Flyback | CURRENT-MODE | 0.25A | 60kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 80% | Isolated | - | 12.8V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1230P65 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | -40°C~125°C TJ | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | PULSE FREQUENCY MODULATION TECHNIQUE IS ALSO POSSIBLE | DUAL | - | 240 | 1 | 2.54mm | - | 30 | 7 | R-PDIP-T7 | COMMERCIAL | 13V | SWITCHING CONTROLLER | 7.7V~18V | - | 8.4V | Flyback | CURRENT-MODE | 0.5A | 65kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80% | Isolated | - | 12.6V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1000PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~125°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | - | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDIP-T8 | - | 8.6V | SWITCHING REGULATOR | 7.5V~10V | - | 7.9V | Flyback, Forward | - | 2A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature | 72% | Isolated | 700V | 8.5V | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() FSFM261N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -25°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 35W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | SWITCHING CONTROLLER | 8V~21V | - | - | Flyback | CURRENT-MODE | 1.68A | 67kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 77% | Isolated | 700V | 12V | 5.08mm | 9.415mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1011APL130R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 7 | MATTE TIN | 19W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G7 | - | 8V | SWITCHING REGULATOR | 8.5V~10V | - | - | Flyback | CURRENT-MODE | 0.55A | 130kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 67% | Isolated | 700V | - | 4.1148mm | 9.525mm | 6.35mm | ROHS3 Compliant | ||
![]() NCP1055P44G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | -40°C~150°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 40W | - | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDIP-T8 | - | 8V | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 44kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() MIC38C42ABM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~150°C TJ | Bulk | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | 15V | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 0.5A | 500kHz | 18V | PULSE WIDTH MODULATION | SINGLE | - | Yes | - | 96% | Isolated | - | 14.5V | 1.879mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1212P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~150°C TJ | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | COMMERCIAL | 16V | SWITCHING CONTROLLER | 10V~28V | Frequency Control, Soft Start | 10V | Flyback, Forward | CURRENT-MODE | 1A | Up to 200kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Load, Over Voltage | 48%, 82% | Isolated | - | 15V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() ISL6842IU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~105°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 0.65mm | - | - | 8 | S-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | 1A | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 96% | Isolated | - | 14.3V | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() FSQ0265RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | YES | -40°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | 20W | - | DUAL | - | 250 | 1 | 2.54mm | - | 30 | 8 | R-PDSO-G8 | - | 15V | SWITCHING REGULATOR | 8V~20V | Sync | 9V | Flyback | CURRENT-MODE | 1.34A | 55kHz~67kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | 650V | 12V | 3.7mm | 9.2mm | 6.4mm | ROHS3 Compliant | ||
![]() NCP1382DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 0°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | - | RESONANT CONTROL TECHNIQUE IS ALSO AVAILABLE | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 14 | R-PDSO-G14 | - | 12V | SWITCHING CONTROLLER | 10V~20V | - | 11V | Flyback | CURRENT-MODE | 1A | - | 20V | PULSE WIDTH MODULATION | SINGLE | 125kHz | No | Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | 15V | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP1205DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -25°C~125°C TJ | Tape & Reel (TR) | - | e3 | no | Obsolete | 3 (168 Hours) | 16 | TIN | - | ALSO HAS RESONANT CONTROL TECHNIQUE | DUAL | GULL WING | 260 | 1 | 1.27mm | - | - | 16 | R-PDSO-G16 | - | 12V | SWITCHING CONTROLLER | 8V~30V | - | 8V | Flyback | CURRENT-MODE | - | 90kHz~125kHz | 30V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Voltage, Short Circuit | - | Isolated | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MIC38HC44BM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~150°C TJ | Bulk | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | 15V | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 30V | PULSE WIDTH MODULATION | - | - | Yes | - | 50% | Isolated | - | 14.5V | 1.879mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1280DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~125°C TJ | Tape & Reel (TR) | - | e0 | yes | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | 16 | R-PDSO-G16 | COMMERCIAL | 12V | SWITCHING CONTROLLER | 7V~25V | Frequency Control, Soft Start | 7.5V | Forward, Secondary Side SR | CURRENT-MODE | 0.01A | 150kHz~300kHz | 16V | PULSE WIDTH MODULATION | PUSH-PULL | - | No | Current Limiting, Over Voltage | 62%, 80% | Isolated | 700V | 11V | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant |