- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Operating Temperature
- Internal Switch(s)
- Analog IC - Other Type
- Frequency - Switching
- Pin Count
Attribute column
Manufacturer
Rochester Electronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1216D133R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | 11V | SWITCHING CONTROLLER | 10V~16V | - | 11V | Flyback | CURRENT-MODE | 0.5A | 133kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 75% | Isolated | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() KA3882CDTF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | 15V | SWITCHING CONTROLLER | 10V~30V | Frequency Control | 12V | Flyback | - | 1A | Up to 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 96% | - | - | 16V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP1217P65 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | 0°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | DUAL | - | 240 | 1 | 2.54mm | - | 30 | 8 | R-PDIP-T7 | - | 11V | SWITCHING CONTROLLER | 7.6V~16V | - | 8.3V | Flyback | CURRENT-MODE | 0.5A | 65kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 74% | Isolated | - | 12.8V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1217D65R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | 11V | SWITCHING CONTROLLER | 7.6V~16V | - | 8.3V | Flyback | CURRENT-MODE | 0.5A | 65kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 74% | Isolated | - | 12.8V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1271P65G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7-PDIP | -40°C~125°C TJ | Tube | Soft-Skip™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~20V | - | - | Flyback | - | - | 65kHz | - | - | - | - | No | Current Limiting, Over Load, Over Voltage, Short Circuit | 80% | Isolated | - | 12.6V | - | - | - | ROHS3 Compliant | ||
![]() NCP1201D100R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | R-PDSO-G8 | - | 11V | SWITCHING CONTROLLER | 16V Max | - | - | Flyback | CURRENT-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 83% | Isolated | 500V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP1051ST44T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-261-4, TO-261AA | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | TIN LEAD | 40W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.3mm | - | NOT SPECIFIED | 4 | R-PDSO-G4 | - | 8V | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 44kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 1.75mm | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() NCP1217P133 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | 0°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T7 | - | 11V | SWITCHING CONTROLLER | 7.6V~16V | - | 8.3V | Flyback | CURRENT-MODE | 0.5A | 133kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 74% | Isolated | - | 12.8V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1217AP100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | 0°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T7 | - | 11V | SWITCHING CONTROLLER | 7.6V~16V | - | 8.3V | Flyback | CURRENT-MODE | 0.5A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 46.5% | Isolated | - | 12.8V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1200AP60 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~125°C TJ | Tube | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | 240 | 1 | 2.54mm | - | 30 | 8 | R-PDIP-T8 | - | 11V | SWITCHING CONTROLLER | 16V Max | - | - | Flyback | CURRENT-MODE | 0.25A | 60kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Load, Short Circuit | 83% | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1377DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | 11V | SWITCHING CONTROLLER | 7.5V~18V | - | 8.2V | Flyback | CURRENT-MODE | 0.5A | Up to 100kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage | - | Isolated | - | 12.5V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() FSQ311 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 12W | DUAL | - | NOT APPLICABLE | 1 | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | - | 15V | SWITCHING REGULATOR | 8V~20V | Sync | 9V | Flyback | CURRENT-MODE | 1.5A | - | - | PULSE WIDTH MODULATION | SINGLE | 67kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | 650V | 12V | 5.08mm | 9.2mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1377BDR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | 11V | SWITCHING CONTROLLER | 7.5V~18V | - | 8.2V | Flyback | CURRENT-MODE | 0.5A | Up to 300kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage | - | Isolated | - | 12.5V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1050P136 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | 40W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | - | 8V | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 136kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1203P100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C TJ | Tube | SMARTMOS™ | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | COMMERCIAL | 11V | SWITCHING CONTROLLER | 7.8V~16V | - | - | Flyback | CURRENT-MODE | 0.25A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 80% | Isolated | - | 12.8V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1050ST100T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-261-4, TO-261AA | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | TIN LEAD | 40W | DUAL | GULL WING | 240 | 1 | 2.3mm | - | 30 | 4 | R-PDSO-G4 | - | 8V | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 100kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 1.75mm | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() NCP1215DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 150°C TJ | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 6 | R-PDSO-G6 | COMMERCIAL | 12V | SWITCHING CONTROLLER | 9V~18V | - | 8V | Flyback | CURRENT-MODE | - | - | - | - | SINGLE | - | No | - | - | Isolated | - | 12.5V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FSQ311L Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | YES | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | 12W | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDSO-G8 | - | 15V | SWITCHING REGULATOR | 8V~20V | Sync | 9V | Flyback | CURRENT-MODE | 1.5A | - | - | PULSE WIDTH MODULATION | SINGLE | 67kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | 650V | 12V | 3.7mm | 9.2mm | 6.4mm | ROHS3 Compliant | ||
![]() NCP1216AP133 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | 0°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T7 | COMMERCIAL | 11V | SWITCHING CONTROLLER | 10V~16V | - | 11V | Flyback | CURRENT-MODE | 0.5A | 133kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 46.5% | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() FAN7601N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -25°C~125°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | DUAL | - | 260 | 1 | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | 14V | SWITCHING CONTROLLER | 8V~20V | Frequency Control, Soft Start | 10V | Flyback | CURRENT-MODE | 0.25A | Up to 300kHz | 18V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Over Temperature, Over Voltage | 95% | - | - | 12V | 5.08mm | 9.415mm | 7.62mm | ROHS3 Compliant |