- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Operating Temperature
- Internal Switch(s)
- Analog IC - Other Type
- Frequency - Switching
- Pin Count
Attribute column
Manufacturer
Rochester Electronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1217AD65R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | 11V | - | SWITCHING CONTROLLER | 7.6V~16V | - | 8.3V | Flyback | CURRENT-MODE | 0.5A | 65kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 46.5% | Isolated | - | 12.8V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1216AP100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | 0°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T7 | COMMERCIAL | 11V | - | SWITCHING CONTROLLER | 10V~16V | - | 11V | Flyback | CURRENT-MODE | 0.5A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 46.5% | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1217AP133 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | 0°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T7 | - | 11V | - | SWITCHING CONTROLLER | 7.6V~16V | - | 8.3V | Flyback | CURRENT-MODE | 0.5A | 133kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 46.5% | Isolated | - | 12.8V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1200AP40G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~125°C TJ | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | - | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDIP-T8 | - | 11V | - | SWITCHING CONTROLLER | 16V Max | - | - | Flyback | CURRENT-MODE | 0.25A | 40kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Load, Short Circuit | 83% | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1215SNT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | 150°C TJ | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | - | - | DUAL | GULL WING | 225 | 1 | 0.95mm | - | - | 6 | R-PDSO-G6 | COMMERCIAL | 12V | - | SWITCHING CONTROLLER | 9V~18V | - | 8V | Flyback | CURRENT-MODE | - | - | - | - | SINGLE | No | - | - | Isolated | - | 12.5V | 1.1mm | 3mm | 1.5mm | Non-RoHS Compliant | ||
![]() SG6860TY Rochester Electronics, LLC | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 105°C | -40°C | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 6 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 0.95mm | - | 30 | 6 | R-PDSO-G6 | - | 15V | INDUSTRIAL | SWITCHING CONTROLLER | 9.5V~22V | - | 13.5V | - | CURRENT-MODE | - | 22kHz~70kHz | 22V | PULSE WIDTH MODULATION | SINGLE | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | Non-RoHS Compliant | ||
![]() NCP1050P100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | 40W | - | DUAL | - | 240 | 1 | 2.54mm | - | 30 | 8 | R-PDIP-T8 | - | 8V | - | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 100kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() MC33364D2R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -25°C~125°C TA | Tape & Reel (TR) | GreenLine™ | e0 | yes | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | 15.5V | - | SWITCHING CONTROLLER | 7.6V~16V | - | 10V | Flyback | CURRENT-MODE | - | 126kHz | 20V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Temperature | - | Isolated | 700V | 15V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() FAN7602CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -25°C~125°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | 48W | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | - | 14V | - | SWITCHING CONTROLLER | 8V~25V | - | - | Flyback | CURRENT-MODE | 0.45A | 65kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Over Voltage | 75% | Isolated | - | 12V | 5.33mm | 9.805mm | 7.62mm | ROHS3 Compliant | ||
![]() KA3882ED Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | - | 8 | R-PDSO-G8 | COMMERCIAL | 15V | - | SWITCHING CONTROLLER | 10V~30V | Frequency Control | 12V | - | - | 1A | Up to 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 96% | - | - | 16V | 1.8mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP1216P65 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | 0°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T7 | COMMERCIAL | 11V | - | SWITCHING CONTROLLER | 10V~16V | - | 11V | Flyback | CURRENT-MODE | 0.5A | 65kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 75% | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() FSQ211L Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | YES | - | - | -25°C~85°C TA | Tube | FPS™ | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDSO-G8 | - | - | - | SWITCHING CONTROLLER | 7V~20V | - | - | Flyback | VOLTAGE-MODE | 0.44A | 67kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature | 67% | Isolated | 650V | 9V | 3.7mm | 9.2mm | 6.4mm | Non-RoHS Compliant | ||
![]() NCP1217AP65 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | 0°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T7 | - | 11V | - | SWITCHING CONTROLLER | 7.6V~16V | - | 8.3V | Flyback | CURRENT-MODE | 0.5A | 65kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 46.5% | Isolated | - | 12.8V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() MIC38HC44-1BM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Bulk | - | e0 | yes | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | unknown | 30 | 14 | R-PDSO-G14 | COMMERCIAL | 15V | - | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 30V | PULSE WIDTH MODULATION | - | Yes | - | 50% | Isolated | - | 14.5V | 1.6mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC44603ADWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | -25°C~150°C TJ | Tube | GreenLine™ | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | - | ALSO CONFIGURABLE IN CURRENT MODE | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 16 | R-PDSO-G16 | COMMERCIAL | 12V | - | SWITCHING CONTROLLER | 9V~18V | Soft Start, Sync | 10V | Flyback | VOLTAGE-MODE | 0.75A | Up to 250kHz | 18.5V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Voltage | 80% | Isolated | - | 14.5V | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() ICE3BS02 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -25°C~130°C TJ | Tube | CoolSET®F3 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | - | 15V | - | SWITCHING CONTROLLER | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | 0.7A | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | - | 15V | 4.37mm | 9.52mm | 7.62mm | ROHS3 Compliant | ||
![]() MIC38C44-1BM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Bulk | - | e0 | yes | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | unknown | 30 | 14 | R-PDSO-G14 | - | 15V | - | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 0.5A | 500kHz | 30V | PULSE WIDTH MODULATION | - | Yes | - | 50% | Isolated | - | 14.5V | 1.6mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1053P44G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 40W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | - | 8V | - | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 44kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() FSGM0465RBLDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | - | - | -40°C~125°C TJ | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 6 | MATTE TIN | 70W | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 3 | R-XZFM-T6 | - | 14V | - | SWITCHING CONTROLLER | 7.5V~26V | - | 13V | Flyback | CURRENT-MODE | 2.95A | 66kHz | 23V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 70% | Isolated | 650V | 12V | - | - | - | ROHS3 Compliant | ||
![]() FS6X0420RJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | -25°C~85°C TA | Tape & Reel (TR) | FPS™ | - | yes | Obsolete | 1 (Unlimited) | 6 | NOT SPECIFIED | 14W | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 1.75mm | unknown | NOT SPECIFIED | 6 | R-PSSO-G6 | - | 12V | - | SWITCHING REGULATOR | 9V~35V | - | 10V | Flyback, Forward | CURRENT-MODE | 10.2A | 300kHz | 23V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 200V | 15V | 4.95mm | 10mm | 9.2mm | ROHS3 Compliant |