- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Operating Temperature
- Voltage - Supply (Max)
- Moisture Sensitivity Level (MSL)
- Battery Chemistry
- Package / Case
- Battery Pack Voltage
- Current - Charging
- Number of Cells
Attribute column
Manufacturer
Rochester Electronics PMIC - Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Output Voltage | Input Voltage-Nom | Number of Channels | Interface | Analog IC - Other Type | Adjustable Threshold | Input Voltage (Min) | Control Mode | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Switching Frequency-Max | Fault Protection | Battery Chemistry | Number of Cells | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2714E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | -20°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Metal Hydride | 1 ~ 4 | 5.5V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BQ24151YFFT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-UFBGA, DSBGA | - | 20-DSBGA (2.1x2) | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | Over Temperature, Over Voltage | Lithium Ion/Polymer | 1 | 6V | Current, Timer, Voltage | Constant | 1.25A | 4.44V Max | - | - | - | ROHS3 Compliant | ||
![]() UC3909Q Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | 0°C~70°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | NICKEL PALLADIUM GOLD | QUAD | J BEND | 220 | 1 | - | 1.27mm | unknown | NOT SPECIFIED | 28 | S-PQCC-J28 | - | 15V | - | - | BATTERY CHARGE CONTROLLER | - | 8.8V | CURRENT-MODE | 0.1A | 35V | PULSE WIDTH MODULATION | SINGLE | 242kHz | - | Lead Acid | - | 40V | - | Constant - Programmable | - | - | 4.57mm | 11.505mm | 11.505mm | Non-RoHS Compliant | ||
![]() MAX8900CEWV T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 30-WFBGA, WLBGA | - | 30-WLP | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Voltage | Lithium Ion/Polymer | 1 | 6.3V | Current, Voltage | Constant - Programmable | 1.2A | 4.2V | - | - | - | ROHS3 Compliant | ||
![]() BQ2058CSN-C5 Rochester Electronics, LLC | 15268 |
| - | Surface Mount | - | - | - | -30°C~70°C | Bulk | BQ2058 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Voltage | Lithium-Ion | 1 ~ 4 | 18V | - | Constant | 40μA | 4.325V | - | - | - | ROHS3 Compliant | ||
![]() BQ2058RSN-C5 Rochester Electronics, LLC | 941 |
| - | Surface Mount | - | - | - | -30°C~70°C | Bulk | BQ2058 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Voltage | Lithium-Ion | 1 ~ 4 | 18V | - | Constant | 40μA | 4.35V | - | - | - | ROHS3 Compliant | ||
![]() BQ24721RHBT Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 3 (168 Hours) | 32 | NICKEL PALLADIUM GOLD | QUAD | NO LEAD | 260 | 1 | 8V | 0.5mm | - | NOT SPECIFIED | 32 | S-PQCC-N32 | - | - | 1 | I2C | POWER SUPPLY MANAGEMENT CIRCUIT | NO | - | - | - | - | - | - | - | Over Current | Multi-Chemistry | 3 ~ 4 | 24V | Current | - | - | 19.2V Max | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() UC3906Q Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-LCC (J-Lead) | YES | - | 0°C~70°C TA | Tube | - | e3 | no | Obsolete | 2 (1 Year) | 20 | TIN | QUAD | J BEND | 260 | 1 | 10V | 1.27mm | - | NOT SPECIFIED | 20 | S-PQCC-J20 | - | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | Lead Acid | - | 40V | Current | - | - | - | 4.57mm | 8.965mm | 8.965mm | ROHS3 Compliant | ||
![]() BQ24901PW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -20°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Circuit | Lithium Ion/Polymer | 1 | 10V | Current, Timer | Constant - Programmable | 30mA | 4.2V | - | - | - | ROHS3 Compliant | ||
![]() MAX712CSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 1 ~ 16 | 5.5V | - | Constant | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX8730ETI T Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | QUAD | NO LEAD | 260 | 1 | 18V | 0.5mm | unknown | NOT SPECIFIED | 28 | S-XQCC-N28 | - | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | Over Current, Short Circuit | Multi-Chemistry | - | 28V | - | Constant - Programmable | 4.5A | 17.6V Max | 0.8mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() BQ24721RHBR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 3 (168 Hours) | 32 | NICKEL PALLADIUM GOLD | QUAD | NO LEAD | 260 | 1 | 8V | 0.5mm | - | NOT SPECIFIED | 32 | S-PQCC-N32 | - | - | 1 | I2C | POWER SUPPLY MANAGEMENT CIRCUIT | NO | - | - | - | - | - | - | - | Over Current | Multi-Chemistry | 3 ~ 4 | 24V | Current | - | - | 19.2V Max | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MAX17005AETP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-WFQFN Exposed Pad | YES | - | -40°C~85°C TA | Tube | - | - | yes | Obsolete | 3 (168 Hours) | 20 | NOT SPECIFIED | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | unknown | NOT SPECIFIED | 20 | S-XQCC-N20 | 5.35V | 19V | - | - | BATTERY CHARGE CONTROLLER | - | 8V | CURRENT-MODE | - | 26V | PULSE WIDTH MODULATION | PUSH-PULL | 1200kHz | Over Current, Short Circuit | Multi-Chemistry | 3 ~ 4 | 26V | - | Constant - Programmable | 5A | 16.8V | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() MAX17005ETP T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x4) | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Short Circuit | Multi-Chemistry | 3 ~ 4 | 26V | - | Constant - Programmable | 5A | 16.8V | - | - | - | ROHS3 Compliant | ||
![]() BQ2004ESNG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -20°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | - | 5.5V | Voltage | Constant Pulsed | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6292DCRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (4x4) | -20°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | Lithium Ion/Polymer | 1 | 6.5V | Timer | Constant - Programmable | 2A | 4.2V | - | - | - | ROHS3 Compliant | ||
![]() NCP1850FCCT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 25-UFBGA, WLCSP | - | 25-WLCSP (2.06x2.06) | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, USB | - | - | - | - | - | - | - | - | - | Over Voltage | Lithium-Ion | 1 | 7.3V | - | - | - | 4.5V Max | - | - | - | ROHS3 Compliant | ||
![]() BQ24740RHDT Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-VFQFN Exposed Pad | - | 28-VQFN (5x5) | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Voltage | Multi-Chemistry | 2 ~ 4 | 24V | - | Constant - Programmable | 10A | 18V Max | - | - | - | ROHS3 Compliant | ||
![]() BQ2054SN Rochester Electronics, LLC | 1145 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -20°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Over Voltage | Lithium-Ion | - | 5.5V | - | Constant | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX8903NETI Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (4x4) | -40°C~85°C TA | Tube | Smart Power Selector™ | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | Over Voltage | Lithium-Ion | 1 | 16V | Current, Timer | Constant - Programmable | 2A | 4.15V | - | - | - | ROHS3 Compliant |