- Packaging
- RoHS Status
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Function
- Mounting Type
- Operating Temperature
- Battery Chemistry
- Number of Cells
- Supplier Device Package
- Number of Terminations
Attribute column
Manufacturer
Rochester Electronics PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Material housing | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS | Suitable for safety functions | Type of control element | Type of electric connection | Watchdog Timers | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Output Current | Current - Output | Adjustable Threshold | Voltage - Output | Battery Chemistry | Number of Cells | Max Junction Temperature (Tj) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6846KASD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | 260 | - | 3.6V | 0.65mm | NOT SPECIFIED | R-PDSO-G8 | Battery Monitor | - | COMMERCIAL | 5.5V | - | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | Multi-Chemistry | 1 | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() LM3420AM5X-8.4 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 8.4V | - | - | - | - | - | - | 8.484V | INDUSTRIAL | 8.316V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() DS2770BE Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | - | 4.1V | 0.65mm | 30 | R-PDSO-G16 | Multi-Function Controller | - | - | 5.5V | - | 2.7V | 1 | 1-Wire | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | Multi-Chemistry | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() LM3420M5X-8.2 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 8.2V | - | - | - | - | - | - | 8.364V | INDUSTRIAL | 8.036V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 15mA | YES | 8.2V | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() LM3420AM5X-4.2 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 4.2V | - | - | - | - | - | - | 4.242V | INDUSTRIAL | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() LM3420M5-12.6 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 12.6V | - | - | - | - | - | - | - | INDUSTRIAL | 12.348V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Contains Lead | ||
![]() LM3420AM5-12.6 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 12.6V | - | - | - | - | - | - | 12.726V | INDUSTRIAL | 12.474V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Contains Lead | ||
![]() LM3420M5X-4.2 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 4.2V | - | - | - | - | - | - | 4.284V | INDUSTRIAL | 4.116V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() LM3420M5X-12.6 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 12.6V | - | - | - | - | - | - | - | INDUSTRIAL | 12.348V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() LM3420M5-8.4 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 8.4V | - | - | - | - | - | - | - | INDUSTRIAL | 8.232V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Contains Lead | ||
![]() LM3420AM5X-16.8 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 16.8V | - | - | - | - | - | - | 16.968V | INDUSTRIAL | 16.632V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() LM3420M5X-16.8 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 16.8V | - | - | - | - | - | - | 17.136V | INDUSTRIAL | 16.464V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() LM3420AM5X-12.6 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 12.6V | - | - | - | - | - | - | 12.726V | INDUSTRIAL | 12.474V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() LM3420AM5X-8.2 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 8.2V | - | - | - | - | - | - | 8.282V | INDUSTRIAL | 8.118V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() LM3420M5-4.2 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 4.2V | - | - | - | - | - | - | 4.284V | INDUSTRIAL | 4.116V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Contains Lead | ||
![]() MAX6781LTB T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFDFN | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | GOLD | - | - | - | DUAL | NO LEAD | 260 | - | 1.6V | 0.5mm | NOT SPECIFIED | R-PDSO-N6 | Battery Monitor | - | COMMERCIAL | 5.5V | - | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | Multi-Chemistry | 2 | - | - | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6784TCA Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6776LTA Rochester Electronics | In Stock | - | - | Production (Last Updated: 8 months ago) | Surface Mount | - | - | - | 6 | IP67 | Other | None | None | Plastic | 0 | 1 | 1 | Compliant | Yes | Plunger | Connector M12 | No | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 168 mW | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5.5 V | 1 V | - | 20 mA | - | - | - | - | 1 | 150 °C | 800 µm | - | - | - | - | - | - | ||
![]() MAX716CAI Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3420AM5-4.2 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | SOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 4.2V | - | - | - | - | - | - | 4.242V | INDUSTRIAL | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | 1.22mm | 2.92mm | 1.6mm | - | RoHS Compliant | Contains Lead |