- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Operating Temperature
- Output Configuration
- Mounting Type
- Package / Case
- Interface
- Voltage - Load
- Applications
Attribute column
Manufacturer
Rochester Electronics PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Interface | Output Configuration | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Current - Peak Output | Load Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STK621-041A-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 22-SIP, 18 Leads, Formed Leads | 22-SIP | -20°C~150°C TJ | Tube | - | Obsolete | 3 (168 Hours) | AC Motors | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 20A | Current Limiting, Over Temperature, UVLO | - | 25A | Inductive | Bootstrap Circuit, Status Flag | ROHS3 Compliant | ||
![]() STK611-721-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 19-SSIP Formed Leads | 19-SIP | -20°C~150°C TJ | Tube | - | Obsolete | 3 (168 Hours) | AC Motors | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 2A | UVLO | - | 4A | Inductive | - | ROHS3 Compliant | ||
![]() STK625-728-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 29-SSIP Module, 21 Leads, Formed Leads | 21-SIP | -20°C~150°C TJ | Tube | - | Obsolete | 3 (168 Hours) | AC Motors | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 10A | Current Limiting, UVLO | - | 20A | Inductive | Bootstrap Circuit | ROHS3 Compliant | ||
![]() BTS7811KDTMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-263-18 (15 Leads + 3 Tabs) | P-TO263-15-1 | -40°C~150°C TJ | Tape & Reel (TR) | TrilithIC™ | Obsolete | 1 (Unlimited) | DC Motors, General Purpose | 1.8V~42V | Logic | Half Bridge (2) | 1.8V~42V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | 14mOhm LS, 26mOhm HS | 42A | Inductive | Status Flag | Non-RoHS Compliant | ||
![]() STK5F1U3E0D-E Rochester Electronics, LLC | In Stock | - | - | Through Hole | Module | Module | -20°C~100°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 50A | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PIP213-12M,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | 56-HVQFN (8x8) | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Synchronous Buck Converters | 3.3V~16V | PWM | Half Bridge | 24V Max | 25A | Over Temperature, UVLO | 3.8mOhm LS, 6.5mOhm HS | 40A | Inductive | Bootstrap Circuit, 5V Regulated Output | ROHS3 Compliant | ||
![]() STK621-015B-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | -20°C~100°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 10A | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STK621-015B1-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | -20°C~100°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 10A | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STK544UC61K-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | -40°C~100°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | 12.5V~17.5V | Logic | Half Bridge (3) | - | 10A | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STK681-050-E Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-SIP Formed Leads | 16-SIP | 150°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | DC Motors, General Purpose | 4.75V~7V | Logic | Half Bridge (2) | 18V~42V | 5A | - | - | - | Inductive | - | Non-RoHS Compliant |