- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Number of Drivers
- Mounting Type
- Channel Type
- Driver Configuration
- Voltage - Supply
- Input Type
- Gate Type
Attribute column
Manufacturer
Rochester Electronics PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature (Max.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6207HRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VQFN Exposed Pad | YES | - | Half-Bridge | 1V 2V | - | -10°C~125°C TJ | Tube | e3 | yes | Obsolete | 2 (1 Year) | 8 | - | MATTE TIN | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | 30 | 8 | S-PQCC-N8 | COMMERCIAL | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | 0.03 µs | 4A | - | N-Channel MOSFET | 2A 2A | YES | - | - | 36V | - | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MIC4424CWM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | 4.5V~18V | DUAL | GULL WING | 240 | 2 | - | - | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | Non-Inverting | 28ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.1 µs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.1 µs | - | - | - | - | 10.338mm | 7.5945mm | Non-RoHS Compliant | ||
![]() ISL6700IR-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 12-VQFN Exposed Pad | YES | - | Half-Bridge | 0.8V 2.2V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | no | Obsolete | 1 (Unlimited) | 12 | - | NOT SPECIFIED | 9V~15V | QUAD | NO LEAD | 240 | 1 | 12V | 0.8mm | unknown | NOT SPECIFIED | 12 | - | COMMERCIAL | - | Non-Inverting | 5ns 5ns | - | Independent | 2 | 0.095 μs | 1.4A | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.09 μs | - | 80V | - | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() ISL6612ACR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | TIN LEAD | 10.8V~13.2V | DUAL | NO LEAD | 240 | 1 | 12V | 0.5mm | unknown | NOT SPECIFIED | 10 | S-PDSO-N10 | COMMERCIAL | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | - | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() FAN7361M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | 1V 3.6V | - | -40°C~150°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 70ns 30ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | 0.2 µs | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | SOURCE SINK | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FAN5009MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.5V | - | 0°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | 10V~13.5V | DUAL | GULL WING | 260 | 1 | 12V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | Inverting, Non-Inverting | 40ns 20ns | - | Synchronous | 2 | 0.065 µs | - | 12V | N-Channel MOSFET | - | YES | 0.04 µs | - | 15V | - | 1.75mm | 4.9mm | 3.91mm | ROHS3 Compliant | ||
![]() MIC4428BMM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 4.5V~18V | DUAL | GULL WING | 240 | 2 | - | 0.65mm | unknown | 30 | 8 | R-PDSO-G8 | Not Qualified | - | Inverting, Non-Inverting | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | 1.09mm | 3mm | - | Non-RoHS Compliant | ||
![]() NCP3418DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | 0°C~150°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | 4.6V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 18ns 10ns | - | Synchronous | 2 | 0.06 μs | - | - | N-Channel MOSFET | - | YES | 0.06 μs | - | 30V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ADP3412JR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 70°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | 4.15V~7.5V | DUAL | GULL WING | 220 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | COMMERCIAL | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | 0.03 µs | - | - | - | - | YES | - | - | 30V | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6613ACB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | - | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IRS2124STRPBF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | High-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | 80ns 80ns | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 500mA 500mA | - | - | - | 600V | - | - | - | - | ROHS3 Compliant | ||
![]() LM9061M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | 1.5V 3.5V | - | -40°C~150°C TJ | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 7V~26V | DUAL | GULL WING | 235 | 1 | 14V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | N-Channel MOSFET | - | YES | - | - | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6612CB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() IRS21856SPBF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | Half-Bridge | 0.8V 3.5V | - | -55°C~150°C TJ | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 30ns 20ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 500mA 500mA | - | - | - | 600V | - | - | - | - | ROHS3 Compliant | ||
![]() MIC4467BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 4.5V~18V | - | - | - | - | - | - | unknown | - | 14 | - | - | - | Inverting | 14ns 13ns | NAND GATE BASED MOSFET DRIVER | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6700IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.2V | - | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 9V~15V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 5ns 5ns | - | Independent | 2 | 0.095 μs | 1.4A | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.09 μs | - | 80V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() LM2724AM/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | e3 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN | 4.3V~6.8V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 17ns 12ns | - | Synchronous | 2 | - | 3.2A | - | N-Channel MOSFET | 3A 3.2A | YES | - | - | 28V | - | - | 4.9mm | 3.9116mm | ROHS3 Compliant | ||
![]() MIC4468BWM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | 4.5V~18V | DUAL | GULL WING | 240 | 4 | - | 1.27mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | Non-Inverting | 14ns 13ns | AND GATE BASED MOSFET DRIVER | Independent | 4 | 0.1 µs | 1.2A | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | 0.1 µs | - | - | - | 2.616mm | 10.35mm | - | Non-RoHS Compliant | ||
![]() FAN7390M1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 1.2V 2.5V | - | -40°C~150°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | MATTE TIN | 10V~22V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | Non-Inverting | 25ns 20ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 4.5A 4.5A | - | - | TRANSIENT; UNDER VOLTAGE | 600V | SOURCE SINK | 1.8mm | 8.56mm | 3.95mm | ROHS3 Compliant | ||
![]() ISL6594ACB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | 3A | - | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant |