- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Number of Drivers
- Mounting Type
- Channel Type
- Driver Configuration
- Voltage - Supply
- Input Type
- Gate Type
Attribute column
Manufacturer
Rochester Electronics PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6207CBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 1V 2V | -10°C~125°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | 0.03 μs | 4A | - | N-Channel MOSFET | 2A 2A | YES | - | 36V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6614ACB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 2 | 12V | 1.27mm | - | 30 | 14 | - | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6614CB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 2 | 12V | 1.27mm | - | 30 | 14 | - | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 4 | - | 3A | - | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6614ACR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | 10.8V~13.2V | QUAD | NO LEAD | 240 | 2 | 12V | 0.65mm | - | 30 | 16 | S-PQCC-N16 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1mm | - | - | Non-RoHS Compliant | ||
![]() HIP6602BCB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 2 | 12V | 1.27mm | - | 30 | 14 | - | COMMERCIAL | Non-Inverting | 20ns 20ns | - | Synchronous | 4 | - | 0.73A | - | N-Channel MOSFET | - | YES | - | 15V | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6610AIBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tube | e3 | yes | Obsolete | 2 (1 Year) | 14 | - | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | 14 | - | COMMERCIAL | Non-Inverting | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | 4A | - | N-Channel MOSFET | - 4A | YES | - | 36V | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6612ECB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | - | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6610AIRZ-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | 40 | 16 | S-PQCC-N16 | COMMERCIAL | Non-Inverting | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | 4A | - | N-Channel MOSFET | - 4A | YES | - | 36V | 1mm | - | - | ROHS3 Compliant | ||
![]() ISL6610IRZ-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | 40 | 16 | S-PQCC-N16 | COMMERCIAL | Non-Inverting | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | 4A | - | N-Channel MOSFET | - 4A | YES | - | 36V | 1mm | - | - | ROHS3 Compliant | ||
![]() ISL89410IPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Low-Side | 0.8V 2.4V | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 7.5ns 10ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6612IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | - | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() HIP6601BCB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 20ns 20ns | - | Synchronous | 2 | - | 0.73A | - | N-Channel MOSFET | - | YES | - | 15V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX4420EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Low-Side | 0.8V 2.4V | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 25ns 25ns | - | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6610ACRZ-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | 40 | 16 | S-PQCC-N16 | COMMERCIAL | Non-Inverting | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | 4A | - | N-Channel MOSFET | - 4A | YES | - | 36V | 1mm | - | - | ROHS3 Compliant | ||
![]() ISL6594ACBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | 3A | - | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6210CRZ-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | YES | - | Half-Bridge | - | -10°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | 40 | 16 | S-PQCC-N16 | COMMERCIAL | Non-Inverting | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | 4A | - | N-Channel MOSFET | 2A 2A | YES | - | 36V | 1mm | - | - | ROHS3 Compliant | ||
![]() ISL6612IBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | - | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX4429ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 4.5V~18V | DUAL | GULL WING | - | 1 | 18V | - | - | - | - | R-PDSO-G8 | - | Inverting | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC4467CWM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Low-Side | 0.8V 2.4V | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | 4.5V~18V | DUAL | GULL WING | 240 | 4 | - | 1.27mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | Inverting | 14ns 13ns | NAND GATE BASED MOSFET DRIVER | Independent | 4 | 0.1 µs | 1.2A | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | 0.1 µs | - | 2.616mm | 10.35mm | - | Non-RoHS Compliant | ||
![]() ISL6613IRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | MATTE TIN | 10.8V~13.2V | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | unknown | 30 | 10 | S-PDSO-N10 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1mm | 3mm | 3mm | ROHS3 Compliant |