- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Number of Drivers
- Mounting Type
- Channel Type
- Driver Configuration
- Voltage - Supply
- Input Type
- Gate Type
Attribute column
Manufacturer
Rochester Electronics PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Input Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP81151MNTAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad | 8-DFN (2x2) | Half-Bridge | 0.6V 3.3V | -40°C~150°C TJ | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 4.5V~5.5V | Non-Inverting | 16ns 11ns | Synchronous | 2 | N-Channel MOSFET | - | 40V | ROHS3 Compliant | ||
![]() FAN73833M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Half-Bridge | 1.2V 2.5V | -40°C~150°C TJ | Tube | Obsolete | 1 (Unlimited) | 11V~20V | Non-Inverting | 50ns 30ns | Independent | 2 | IGBT, N-Channel MOSFET | 350mA 650mA | 600V | ROHS3 Compliant | ||
![]() FAN7190M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | Half-Bridge | 1.2V 2.5V | -40°C~150°C TJ | Tube | Obsolete | 1 (Unlimited) | 10V~22V | Non-Inverting | 25ns 20ns | Independent | 2 | IGBT, N-Channel MOSFET | 4.5A 4.5A | 600V | ROHS3 Compliant | ||
![]() FAN7190MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | Half-Bridge | 1.2V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 10V~22V | Non-Inverting | 25ns 20ns | Independent | 2 | IGBT, N-Channel MOSFET | 4.5A 4.5A | 600V | ROHS3 Compliant | ||
![]() ISL6208CB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Half-Bridge | 0.5V 2V | -10°C~125°C TJ | Tube | Obsolete | 1 (Unlimited) | 4.5V~5.5V | Non-Inverting | 8ns 8ns | Synchronous | 2 | N-Channel MOSFET | 2A 2A | 33V | Non-RoHS Compliant | ||
![]() FAN7888M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | Half-Bridge | 1V 2.5V | -40°C~150°C TJ | Tube | Obsolete | 3 (168 Hours) | 10V~20V | Non-Inverting | 50ns 30ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 350mA 650mA | 200V | ROHS3 Compliant | ||
![]() IRS21171SPBF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | High-Side | 0.8V 2.5V | -40°C~150°C TJ | Tube | Obsolete | 2 (1 Year) | 10V~20V | Non-Inverting | 75ns 35ns | Single | 1 | IGBT, N-Channel MOSFET | 290mA 600mA | 600V | ROHS3 Compliant | ||
![]() MIC4102BM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Half-Bridge | 0.8V 2.2V | -40°C~125°C TJ | Tube | Obsolete | 1 (Unlimited) | 9V~16V | Non-Inverting | 330ns 200ns | Synchronous | 2 | N-Channel MOSFET | 2A 3A | 118V | Non-RoHS Compliant | ||
![]() TPS2835PWPR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | 14-HTSSOP | Half-Bridge | 1V 2V | -40°C~125°C TJ | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 4.5V~15V | Inverting | 50ns 40ns | Synchronous | 2 | N-Channel MOSFET | 2.7A 2.4A | 28V | ROHS3 Compliant | ||
![]() TPS2831PWPR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | 14-HTSSOP | High-Side | - | -40°C~125°C TJ | Tape & Reel (TR) | Obsolete | 2 (1 Year) | 4.5V~15V | Inverting | 50ns 50ns | Synchronous | 2 | N-Channel MOSFET | 2.7A 2.4A | 28V | ROHS3 Compliant | ||
![]() LM2726MX/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Half-Bridge | 0.25V 2.4V | 0°C~125°C TJ | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 4V~7V | Non-Inverting | 17ns 12ns | Synchronous | 2 | N-Channel MOSFET | 3A 3.2A | 42V | ROHS3 Compliant | ||
![]() UC3714DTR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 2V | 0°C~150°C TJ | Tape & Reel (TR) | Obsolete | 2 (1 Year) | 7V~20V | Non-Inverting | 30ns 25ns | Synchronous | 2 | N-Channel, P-Channel MOSFET | 500mA 1A | - | ROHS3 Compliant | ||
![]() TPS2835DR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | Half-Bridge | 1V 2V | -40°C~125°C TJ | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 4.5V~15V | Inverting | 50ns 40ns | Synchronous | 2 | N-Channel MOSFET | 2.7A 2.4A | 28V | ROHS3 Compliant | ||
![]() FAN7389MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOP | Half-Bridge | 0.8V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | 10V~20V | Non-Inverting | 50ns 30ns | 3-Phase | 6 | IGBT, N-Channel MOSFET | 350mA 650mA | 600V | ROHS3 Compliant | ||
![]() UC3714N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Low-Side | 0.8V 2V | 0°C~150°C TJ | Tube | Obsolete | 1 (Unlimited) | 7V~20V | Non-Inverting | 30ns 25ns | Synchronous | 2 | N-Channel, P-Channel MOSFET | 500mA 1A | - | ROHS3 Compliant | ||
![]() UC3715NG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Low-Side | 0.8V 2V | 0°C~150°C TJ | Tube | Obsolete | 1 (Unlimited) | 7V~20V | Non-Inverting | 30ns 25ns | Synchronous | 2 | N-Channel, P-Channel MOSFET | 500mA 1A | - | ROHS3 Compliant | ||
![]() TPS2831PWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | 14-HTSSOP | High-Side | - | -40°C~125°C TJ | Tube | Obsolete | 1 (Unlimited) | 4.5V~15V | Inverting | 50ns 50ns | Synchronous | 2 | N-Channel MOSFET | 2.7A 2.4A | 28V | ROHS3 Compliant | ||
![]() ISL89412IPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Low-Side | 0.8V 2.4V | -40°C~125°C TJ | Tube | Obsolete | 1 (Unlimited) | 4.5V~18V | Inverting, Non-Inverting | 7.5ns 10ns | Independent | 2 | N-Channel, P-Channel MOSFET | 2A 2A | - | ROHS3 Compliant | ||
![]() ISL6612AIRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | 10-DFN (3x3) | Half-Bridge | - | -40°C~125°C TJ | Tube | Obsolete | 3 (168 Hours) | 10.8V~13.2V | Non-Inverting | 26ns 18ns | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | 36V | ROHS3 Compliant | ||
![]() UC3714DP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | Low-Side | 0.8V 2V | 0°C~150°C TJ | Tube | Obsolete | 1 (Unlimited) | 7V~20V | Non-Inverting | 30ns 25ns | Synchronous | 2 | N-Channel, P-Channel MOSFET | 500mA 1A | - | ROHS3 Compliant |