- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Number of Drivers
- Mounting Type
- Channel Type
- Driver Configuration
- Voltage - Supply
- Input Type
- Gate Type
Attribute column
Manufacturer
Rochester Electronics PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL89160FBEBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | Low-Side | 1.85V 3.15V | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~16V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 20ns 20ns | - | Independent | 2 | - | - | N-Channel MOSFET | 6A 6A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIP4086AB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | Half-Bridge | 1V 2.5V | -40°C~150°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7V~15V | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | 20ns 10ns | - | 3-Phase | 6 | - | - | N-Channel MOSFET | 500mA 500mA | - | - | 95V | - | - | - | Non-RoHS Compliant | ||
![]() MC34151P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.6V | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 6.5V~18V | DUAL | - | NOT SPECIFIED | 2 | 12V | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | Inverting | 31ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.1 μs | 1.5A | N-Channel MOSFET | 1.5A 1.5A | NO | 0.1 μs | - | 4.45mm | 9.78mm | - | Non-RoHS Compliant | ||
![]() ISL6594ACR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | TIN LEAD | 10.8V~13.2V | DUAL | NO LEAD | 240 | 1 | 12V | 0.5mm | unknown | NOT SPECIFIED | 10 | S-PDSO-N10 | COMMERCIAL | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | - | 3A | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() NCP3488DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Half-Bridge | 0.8V 2V | 0°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.6V~13.2V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 16ns 11ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | 30V | - | - | - | ROHS3 Compliant | ||
![]() ISL6207CRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VQFN Exposed Pad | YES | - | Half-Bridge | 1V 2V | -10°C~125°C TJ | Tube | e3 | yes | Obsolete | 2 (1 Year) | 8 | - | MATTE TIN | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | unknown | 30 | 8 | S-PQCC-N8 | COMMERCIAL | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | 0.03 μs | 4A | N-Channel MOSFET | 2A 2A | YES | - | 36V | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() NCP5359ADR2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL89167FBEAZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | Low-Side | 1.22V 2.08V | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~16V | - | - | - | - | - | - | - | - | - | - | - | Inverting | 20ns 20ns | - | Independent | 2 | - | - | N-Channel MOSFET | 6A 6A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX627CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Low-Side | 0.8V 2.4V | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 25ns 20ns | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FAN73933M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOP | Half-Bridge | 0.8V 2.5V | -40°C~150°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 40ns 20ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | - | 600V | - | - | - | ROHS3 Compliant | ||
![]() FAN73932M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP | Half-Bridge | 0.8V 2.5V | -40°C~150°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 25ns 20ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | - | 600V | - | - | - | ROHS3 Compliant | ||
![]() MAX628CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | Low-Side | 0.8V 2.4V | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | 25ns 20ns | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NCP5911MNTBG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad | - | 8-DFN (2x2) | Half-Bridge | 0.6V 3.3V | 0°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 16ns 11ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCP5359MNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | - | 10-DFN (3x3) | Half-Bridge | 1V 2V | 0°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10V~13.2V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 16ns 11ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | 35V | - | - | - | ROHS3 Compliant | ||
![]() MIC4427CM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 4.5V~18V | DUAL | GULL WING | 240 | 2 | - | - | unknown | 30 | 8 | R-PDSO-G8 | Not Qualified | Non-Inverting | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | 1.879mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP5355DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Half-Bridge | 0.8V 2V | 0°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 8V~14V | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | 15ns 15ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2A | - | - | 26V | - | - | - | ROHS3 Compliant | ||
![]() NCP5359AMNTBG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad | - | 8-DFN (2x2) | Half-Bridge | 1V 2V | 0°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10V~13.2V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 16ns 15ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | 30V | - | - | - | ROHS3 Compliant | ||
![]() ISL6208CB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Half-Bridge | 0.5V 2V | -10°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2A | - | - | 33V | - | - | - | Non-RoHS Compliant | ||
![]() NCP5901BEMNTBG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad | - | 8-DFN (2x2) | Half-Bridge | 1V 2V | 0°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~13.2V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 16ns 11ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | 35V | - | - | - | ROHS3 Compliant | ||
![]() ADP3121JRZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Half-Bridge | 0.8V 2V | 0°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.15V~13.2V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 20ns 20ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | 35V | - | - | - | ROHS3 Compliant |