- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Number of Drivers
- Mounting Type
- Channel Type
- Driver Configuration
- Voltage - Supply
- Input Type
- Gate Type
Attribute column
Manufacturer
Rochester Electronics PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature (Max.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Supply Voltage1-Min | Supply Voltage1-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4427CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 4.5V~18V | DUAL | - | 240 | 2 | - | - | unknown | 30 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | Non-Inverting | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HIP2101IBT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.2V | - | -55°C~150°C TJ | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 9V~14V | DUAL | GULL WING | 240 | 1 | 12V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | Non-Inverting | 10ns 10ns | - | Independent | 2 | 0.056 µs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.056 µs | 114V | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP3418BDR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | 0°C~150°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | 4.6V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | Non-Inverting | 16ns 11ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | 30V | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() HIP6601BCB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | Non-Inverting | 20ns 20ns | - | Synchronous | 2 | - | 0.73A | N-Channel MOSFET | - | YES | - | 15V | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC4428CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 4.5V~18V | DUAL | - | 240 | 2 | - | - | unknown | 30 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | Inverting, Non-Inverting | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC4424CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 4.5V~18V | DUAL | - | 240 | 2 | - | - | unknown | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | Non-Inverting | 28ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.1 μs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC4426BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 4.5V~18V | DUAL | - | 240 | 2 | - | - | unknown | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | Inverting | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC4425BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 4.5V~18V | DUAL | - | 240 | 2 | - | - | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | Inverting, Non-Inverting | 28ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.1 µs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.1 µs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6608IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | - | 4A | N-Channel MOSFET | 2A 2A | YES | - | 22V | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC4467BWM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | 4.5V~18V | DUAL | GULL WING | 240 | 4 | - | 1.27mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | Inverting | 14ns 13ns | NAND GATE BASED MOSFET DRIVER | Independent | 4 | 0.1 µs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | 0.1 µs | - | - | - | 2.616mm | 10.35mm | - | Non-RoHS Compliant | ||
![]() ADP3414JRZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | - | 70°C | - | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 2 | 7V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 7.5V | COMMERCIAL | 4.15V | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.086 µs | - | - | - | YES | 0.032 µs | - | 4V | 26V | 2.59mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6608CRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VQFN Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e3 | yes | Obsolete | 2 (1 Year) | 8 | - | MATTE TIN | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | unknown | 30 | 8 | S-PQCC-N8 | COMMERCIAL | - | - | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | - | 4A | N-Channel MOSFET | 2A 2A | YES | - | 22V | - | - | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() HIP2101IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.2V | - | -55°C~150°C TJ | Tube | - | no | Obsolete | 1 (Unlimited) | 8 | - | NOT SPECIFIED | 9V~14V | DUAL | GULL WING | 240 | 1 | 12V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | Non-Inverting | 10ns 10ns | - | Independent | 2 | 0.056 µs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.056 µs | 114V | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX620CWN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | High-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 18 | - | TIN LEAD | 4.5V~16.5V | DUAL | GULL WING | 245 | 4 | 5V | 1.27mm | unknown | NOT SPECIFIED | 18 | R-PDSO-G18 | COMMERCIAL | - | - | - | Non-Inverting | 1.7μs 2.5μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | 0.025A | N-Channel MOSFET | - | YES | - | - | - | - | 2.65mm | 11.55mm | 7.5mm | Non-RoHS Compliant | ||
![]() HIP4082IP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | Half-Bridge | 1V 2.5V | - | -55°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | 8.5V~15V | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-PDIP-T16 | COMMERCIAL | - | - | - | Non-Inverting | 9ns 9ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 4 | - | 1.3A | N-Channel MOSFET | 1.4A 1.3A | YES | - | 95V | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EL7104CS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 4.5V~16V | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | Non-Inverting | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.025 μs | 4A | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.025 μs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6209CBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 1.8V 3.1V | - | -10°C~125°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | 0.03 µs | 4A | N-Channel MOSFET | 2A 2A | YES | - | 33V | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FAN3228TMPX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | - | 8-MLP (3x3) | Low-Side | 0.8V 2V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | 12ns 9ns | - | Independent | 2 | - | - | N-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FAN3228CMPX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | - | 8-MLP (3x3) | Low-Side | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | 12ns 9ns | - | Independent | 2 | - | - | N-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FAN3228CMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Low-Side | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | 12ns 9ns | - | Independent | 2 | - | - | N-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant |