- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Number of Drivers
- Mounting Type
- Channel Type
- Driver Configuration
- Voltage - Supply
- Input Type
- Gate Type
Attribute column
Manufacturer
Rochester Electronics PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Analog IC - Other Type | Input Type | Input Voltage (Min) | Control Technique | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6594BCBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | - | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() UCC27221PWPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14-HTSSOP | Half-Bridge | 0.7V 2.6V | -55°C~115°C TJ | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | 3.7V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | 17ns 17ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX628CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Low-Side | 0.8V 2.4V | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | 25ns 20ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6700IRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 12-VQFN Exposed Pad | YES | - | Half-Bridge | 0.8V 2.2V | -40°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 12 | MATTE TIN | 9V~15V | QUAD | NO LEAD | 260 | 1 | 12V | 0.8mm | unknown | 30 | 12 | - | COMMERCIAL | - | - | Non-Inverting | - | - | 5ns 5ns | - | Independent | 2 | 0.095 μs | 1.4A | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.09 μs | 80V | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() MAX1614EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX | High-Side | 0.6V 2V | -40°C~150°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 5V~26V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | Single | 1 | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EL7242CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | 4.5V~16V | DUAL | - | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | - | - | Inverting, Non-Inverting | - | - | 10ns 10ns | AND GATE BASED MOSFET DRIVER | Independent | 2 | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HIP2100IR4ZT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 12-VFDFN Exposed Pad | YES | - | Half-Bridge | 4V 7V | -55°C~150°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 12 | MATTE TIN | 9V~14V | DUAL | NO LEAD | 260 | 1 | 12V | 0.5mm | - | 30 | 12 | - | COMMERCIAL | - | - | Non-Inverting | - | - | 10ns 10ns | - | Independent | 2 | 0.045 µs | 2A | - | N-Channel MOSFET | 2A 2A | YES | 0.045 µs | 114V | 0.9mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() ISL6801AB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | 1.4V 3V | -40°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | 4.5V~6.5V | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Non-Inverting | - | - | 200ns 200ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 1 | 3 μs | 0.2A | - | N-Channel MOSFET | 200mA 200mA | YES | 3 μs | 120V | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6613IRZ-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 10 | MATTE TIN | 10.8V~13.2V | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | unknown | 40 | 10 | S-PDSO-N10 | COMMERCIAL | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL6613BCBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 7V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PX3511ADDG-RA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 2 (1 Year) | 10 | MATTE TIN | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | 40 | 10 | S-PDSO-G10 | COMMERCIAL | 12V | SWITCHING CONTROLLER | Non-Inverting | 10.8V | PULSE WIDTH MODULATION | 26ns 18ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | 36V | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ADP3118JRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | 0°C~150°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | 4.15V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Non-Inverting | - | - | 25ns 20ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | YES | - | 25V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6613BECBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 7V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6594DCBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 6.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | - | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6614CBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | 10.8V~13.2V | DUAL | GULL WING | 260 | 2 | 12V | 1.27mm | - | 30 | 14 | - | COMMERCIAL | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 4 | - | 3A | - | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6614CBZA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | 10.8V~13.2V | DUAL | GULL WING | 260 | 2 | 12V | 1.27mm | - | 30 | 14 | - | COMMERCIAL | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6613BEIBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | -40°C~125°C TJ | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 7V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6612CB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6610ACBZ-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 0°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Obsolete | 2 (1 Year) | 14 | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | 14 | - | COMMERCIAL | - | - | Non-Inverting | - | - | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | 4A | - | N-Channel MOSFET | - 4A | YES | - | 36V | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX15070BEUT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | Low-Side | 2V 4.25V | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 6V~14V | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | 36ns 17ns | - | Single | 1 | - | - | - | N-Channel MOSFET | 3A 7A | - | - | - | - | - | - | ROHS3 Compliant |