- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Number of Drivers
- Mounting Type
- Channel Type
- Driver Configuration
- Voltage - Supply
- Input Type
- Gate Type
Attribute column
Manufacturer
Rochester Electronics PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature (Max.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Input Type | Input Voltage (Min) | Control Technique | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6605CR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VQFN Exposed Pad | YES | - | Half-Bridge | 1V 2V | - | 0°C~125°C TJ | Tube | - | no | Obsolete | 1 (Unlimited) | 8 | - | NOT SPECIFIED | - | 4.5V~5.5V | QUAD | NO LEAD | 240 | 1 | 5V | 0.65mm | - | 30 | 8 | S-PQCC-N8 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 8ns 8ns | - | Synchronous | 2 | - | 4A | - | N-Channel MOSFET | 2A 2A | YES | - | - | 33V | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ISL6594BCB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | - | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC4426CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | 4.5V~18V | DUAL | - | 240 | 2 | - | - | unknown | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | - | Inverting | - | - | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6613ACR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | TIN LEAD | - | 10.8V~13.2V | DUAL | NO LEAD | 240 | 1 | 12V | 0.5mm | unknown | NOT SPECIFIED | 10 | S-PDSO-N10 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | - | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ISL6613BECB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | 7V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6612BECB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | 7V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6612EIB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | - | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6613AEIB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | - | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6612BCR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | TIN LEAD | - | 7V~13.2V | DUAL | NO LEAD | 240 | 1 | 12V | 0.5mm | unknown | NOT SPECIFIED | 10 | S-PDSO-N10 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ISL6613ECB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1.68mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6613BCR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | TIN LEAD | - | 7V~13.2V | DUAL | NO LEAD | 240 | 1 | 12V | 0.5mm | - | NOT SPECIFIED | 10 | S-PDSO-N10 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | - | 36V | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() NCP5351DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | -30°C~125°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | - | 4.5V~6.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | Inverting, Non-Inverting | - | - | 8ns 14ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | 0.08 µs | 4A | - | N-Channel MOSFET | 4A 4A | YES | 0.037 µs | - | 25V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PX3511ADDG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | e3 | yes | Obsolete | 2 (1 Year) | 10 | - | MATTE TIN | - | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | 40 | 10 | S-PDSO-G10 | COMMERCIAL | 12V | - | - | - | SWITCHING CONTROLLER | Non-Inverting | 10.8V | PULSE WIDTH MODULATION | 26ns 18ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ICL7667CPA Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | 70°C | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 240 | 2 | 15V | - | - | 20 | - | R-PDIP-T8 | Not Qualified | - | 15V | COMMERCIAL | 4.5V | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 0.05 µs | - | - | - | - | YES | 0.03 µs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ICL7667CBA-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | - | 70°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 2 | - | 1.27mm | - | 20 | 8 | R-PDSO-G8 | Not Qualified | - | 15V | COMMERCIAL | 4.5V | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 0.03 µs | - | - | - | - | NO | 0.05 µs | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() UCC27221PWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14-HTSSOP | Half-Bridge | 0.7V 2.6V | - | -55°C~115°C TJ | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 3.7V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | 17ns 17ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC4421CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | 4.5V~18V | DUAL | - | 240 | 1 | 18V | 2.54mm | unknown | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | - | Inverting | - | - | 20ns 24ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.08 μs | 9A | - | IGBT, N-Channel MOSFET | 9A 9A | NO | 0.08 μs | - | - | - | - | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() FAN7362M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | 0.8V 2.9V | - | -40°C~150°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | 70ns 30ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | 0.2 µs | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | SINK | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MIC4423CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | 4.5V~18V | DUAL | - | 240 | 2 | - | - | unknown | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | - | Inverting | - | - | 28ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.1 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.1 μs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FAN73611M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | 0.8V 2.5V | - | -55°C~150°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | - | Non-Inverting | - | - | 70ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | NO | - | - | 600V | - | - | 4.9mm | 3.9mm | ROHS3 Compliant |