- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Package / Case
- Number of Drivers
- Mounting Type
- Channel Type
- Driver Configuration
- Voltage - Supply
- Input Type
- Gate Type
Attribute column
Manufacturer
Rochester Electronics PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature (Max.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6210CRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | YES | - | Half-Bridge | - | - | -10°C~125°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | 40 | 16 | S-PQCC-N16 | COMMERCIAL | - | Non-Inverting | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | 4A | - | N-Channel MOSFET | 2A 2A | YES | - | - | 36V | - | 1mm | - | - | ROHS3 Compliant | ||
![]() EL7222CS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 4.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | Inverting, Non-Inverting | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC4468CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | 4.5V~18V | DUAL | - | 240 | 4 | - | - | unknown | 30 | 14 | - | COMMERCIAL | - | Non-Inverting | 14ns 13ns | AND GATE BASED MOSFET DRIVER | Independent | 4 | 0.1 μs | 1.2A | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | 0.1 μs | - | - | - | 5.588mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() NCP5359AMNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad | - | 8-DFN (2x2) | Half-Bridge | 1V 2V | - | 0°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10V~13.2V | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 16ns 15ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | - | - | - | 30V | - | - | - | - | ROHS3 Compliant | ||
![]() MIC4427BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 4.5V~18V | DUAL | - | 240 | 2 | - | - | unknown | 30 | 8 | R-PDIP-T8 | Not Qualified | - | Non-Inverting | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NCP3418BMNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | Half-Bridge | 0.8V 2V | - | 0°C~150°C TJ | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 10 | - | MATTE TIN | 4.6V~13.2V | DUAL | NO LEAD | 260 | 1 | 12V | 0.5mm | - | 40 | 10 | S-XDSO-N10 | COMMERCIAL | - | Non-Inverting | 16ns 11ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | 30V | - | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ADP3418JR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | 85°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 4.15V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | OTHER | - | - | - | Synchronous | 2 | - | - | 12V | - | - | YES | - | - | 30V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() FAN5009M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.5V | - | 0°C~125°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | 10V~13.5V | DUAL | GULL WING | 260 | 1 | 12V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | Inverting, Non-Inverting | 40ns 20ns | - | Synchronous | 2 | 0.065 µs | - | 12V | N-Channel MOSFET | - | YES | 0.04 µs | - | 15V | - | 1.75mm | 4.9mm | 3.91mm | ROHS3 Compliant | ||
![]() NCP5351MNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | - | 10-DFN (3x3) | Half-Bridge | 0.8V 2V | - | -30°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~6.5V | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | 8ns 14ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 4A 4A | - | - | - | 25V | - | - | - | - | ROHS3 Compliant | ||
![]() NCP3418DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | 0°C~150°C TJ | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 4.6V~13.2V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 18ns 10ns | - | Synchronous | 2 | 0.06 μs | - | - | N-Channel MOSFET | - | YES | 0.06 μs | - | 30V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() FAN73832M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 1.2V 2.9V | - | -40°C~150°C TJ | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | 15V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 50ns 30ns | - | Synchronous | 2 | 0.73 µs | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | - | UNDER VOLTAGE | 600V | SOURCE SINK | 1.8mm | - | 3.95mm | ROHS3 Compliant | ||
![]() ISL6605CB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 1V 2V | - | 0°C~125°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | - | 4A | - | N-Channel MOSFET | 2A 2A | YES | - | - | 33V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() HIP6604BCR-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | YES | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | no | Obsolete | 1 (Unlimited) | 16 | - | NOT SPECIFIED | 10.8V~13.2V | QUAD | NO LEAD | 240 | 1 | 12V | 0.65mm | unknown | NOT SPECIFIED | 16 | S-PQCC-N16 | COMMERCIAL | - | Non-Inverting | 20ns 20ns | - | Synchronous | 2 | - | 0.73A | - | N-Channel MOSFET | - | YES | - | - | 15V | - | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() CS8312YN8 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | - | - | -40°C~150°C TJ | Tube | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | 7V~10V | DUAL | - | - | 1 | - | 2.54mm | - | - | 8 | R-PDIP-T8 | COMMERCIAL | - | Non-Inverting | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | 30 µs | 0.005A | - | IGBT, N-Channel MOSFET | - | - | 30 µs | TRANSIENT | - | SINK | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() MC33151DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.6V | - | -40°C~150°C TJ | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 6.5V~18V | DUAL | GULL WING | 240 | 2 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Inverting | 31ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.1 μs | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | NO | 0.1 μs | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP5355DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | 0°C~125°C TJ | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 8V~14V | DUAL | GULL WING | 240 | 1 | 12V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Inverting, Non-Inverting | 15ns 15ns | - | Synchronous | 2 | 0.06 µs | 2A | 12V | N-Channel MOSFET | 2A 2A | YES | 0.055 µs | - | 26V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL6700IB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.2V | - | -40°C~125°C TJ | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | 9V~15V | DUAL | GULL WING | 240 | 1 | 12V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | Non-Inverting | 5ns 5ns | - | Independent | 2 | 0.095 μs | 1.4A | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.09 μs | - | 80V | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC4429CT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-5 | NO | - | Low-Side | 0.8V 2.4V | - | 0°C~150°C TJ | Tube | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | TIN LEAD | 4.5V~18V | - | - | 240 | 1 | - | - | unknown | 30 | 3 | R-PSFM-T5 | Not Qualified | - | Inverting | 12ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.075 μs | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.075 μs | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NCP5358MNTXG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (4x4) | Half-Bridge | 1V 2V | - | 0°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 10V~13.2V | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 16ns 11ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | - | - | - | - | 30V | - | - | - | - | ROHS3 Compliant | ||
![]() FAN7171MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side | 0.8V 2.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | - | NOT SPECIFIED | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | Non-Inverting | 25ns 15ns | HALF BRIDGE BASED MOSFET DRIVER | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 4A 4A | YES | - | - | 600V | - | - | 4.9mm | 3.9mm | ROHS3 Compliant |