- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Package / Case
- Applications
- Function
- Interface
- Mounting Type
- Voltage - Supply
- Operating Temperature
- Output Configuration
Attribute column
Manufacturer
Rochester Electronics PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Function | Interface | Output Configuration | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA6565VR-TLM-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOP | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LB11861JA-AH Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LB11620GP-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-VFQFN | 24-VCT (3.5x3.5) | -30°C~100°C TA | Tray | - | Last Time Buy | 1 (Unlimited) | General Purpose | 4.5V~5.5V 8V~17V | Controller - Commutation, Direction Management | PWM | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LV8094CT-TE-L-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFBGA, WLBGA | 8-WLP (1.7x0.9) | -30°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | General Purpose | 2.2V~3.3V | Driver - Fully Integrated, Control and Power Stage | I2C | Half Bridge (2) | 300mA | 2.2V~3.3V | Piezo | - | - | ROHS3 Compliant | ||
![]() LA6245P-CL-TLM-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 36-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | 36-HSOP-R | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LV8048CS-TE-L-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-UFBGA, WLBGA | 36-WLP (2.87x2.47) | -20°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Camera | 2.7V~5.5V | Driver - Fully Integrated, Control and Power Stage | Serial | Half Bridge (12) | - | 2.7V~5.5V | Brushed DC | Bipolar | 1 ~ 1/256 | ROHS3 Compliant | ||
![]() LB1991V-MPB-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 24-LSSOP (0.220, 5.60mm Width) | 24-SSOP | - | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LA6548NH-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | 28-HSOP-H | - | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LV8850GA-AH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-TFSOP (0.220, 5.60mm Width) | 36-TSSOP | -40°C~95°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | General Purpose | 4V~16V | Controller - Commutation, Direction Management | Parallel, PWM | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LA6548NH-TE-L-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | 28-HSOP-H | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LV8138V-MPB-H Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | 30-SSOP | -40°C~105°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 9.5V~16.5V | Controller - Commutation, Direction Management | Parallel, PWM | - | - | - | Brushless DC (BLDC) | - | - | Non-RoHS Compliant | ||
![]() LB11988V-MPB-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 24-LSOP (0.220, 5.60mm Width) | 24-SSOP-J | -30°C~75°C TA | Tube | - | Obsolete | 3 (168 Hours) | Fan Motor Driver | 7V~22V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (3) | 1.3A | 5V~22V | Brushless DC (BLDC) | - | - | Non-RoHS Compliant | ||
![]() LV8713T-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24-TSSOP | -20°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 2.7V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 800mA | 4V~16V | - | Bipolar | - | ROHS3 Compliant | ||
![]() LV8127T-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-TFSOP (0.220, 5.60mm Width) | 36-TSSOP | -30°C~100°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 12V~18V | Controller - Commutation, Direction Management | Parallel, PWM | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() SCV33033DWR2G Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | General Purpose | 10V~30V | Controller - Commutation, Direction Management | Analog | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | Non-RoHS Compliant | ||
![]() LV8773Z-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LC898113-TBM-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | Last Time Buy | 4 (72 Hours) | Image Stabilization | 2.7V~3.6V | Driver - Fully Integrated, Control and Power Stage | I2C, SPI | Half Bridge (8) | 400mA | 2.5V~5.5V | - | Bipolar | - | ROHS3 Compliant | ||
![]() TLE8201RAUMA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | PG-DSO-36 | -40°C~150°C TJ | Tape & Reel (TR) | SPT® | Obsolete | 3 (168 Hours) | Automotive | 4.75V~5.5V | Driver - Fully Integrated, Control and Power Stage | SPI | Half Bridge (6), High Side (5) | - | 5V~40V | Brushed DC | - | - | Non-RoHS Compliant | ||
![]() STK672-600A Rochester Electronics, LLC | In Stock | - | - | - | - | - | 0°C~105°C TC | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 2.2A | 10V~42V | - | Unipolar | 1, 1/2 | Non-RoHS Compliant | ||
![]() STK672-732A-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 19-SSIP Formed Leads | - | 0°C~105°C TC | Tape & Box (TB) | - | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 2.2A | 10V~42V | - | Unipolar | 1, 1/2 | ROHS3 Compliant |