- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Package / Case
- Applications
- Function
- Interface
- Mounting Type
- Voltage - Supply
- Operating Temperature
- Output Configuration
Attribute column
Manufacturer
Rochester Electronics PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Function | Interface | Output Configuration | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPIC0108BDWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) Exposed Pad | 20-SO PowerPad | -40°C~150°C TJ | Tube | Obsolete | 3 (168 Hours) | General Purpose | 6V~18V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | - | 6V~18V | Brushed DC | - | - | Non-RoHS Compliant | ||
![]() MC33039D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | Obsolete | 3 (168 Hours) | General Purpose | 5.5V~9V | Controller - Speed | Parallel | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | Non-RoHS Compliant | ||
![]() LV8732V-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOPK | -20°C~85°C TA | Tube | Obsolete | 3 (168 Hours) | General Purpose | 0V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 2A | 9V~32V | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8 | ROHS3 Compliant | ||
![]() LB11669MC-BH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-SOP (0.154, 3.90mm Width) | 10-SOIC | -30°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | Fan Motor Driver | 5.95V~6.65V | Driver - Fully Integrated, Control and Power Stage | On/Off | Low Side (2) | 400mA | 30V | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LB11961V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | -30°C~90°C TA | Tube | Obsolete | 3 (168 Hours) | Fan Motor Driver | 4.5V~16V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 1A | 4.5V~16V | Brushed DC | - | - | ROHS3 Compliant | ||
![]() LV8063FA-BH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-Micro | -30°C~95°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | Fan Motor Driver | 2.2V~6V | Driver - Fully Integrated, Control and Power Stage | PWM | Half Bridge (2) | 700mA | 2.2V~6V | Brushed DC | - | - | ROHS3 Compliant | ||
![]() TLE42062GXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | PG-DSO-14 | -40°C~150°C TJ | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | Automotive | 8V~18V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 800mA | 8V~18V | Servo DC | - | - | ROHS3 Compliant | ||
![]() LB11961RM-MPB-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 14-LSSOP (0.173, 4.40mm Width) + 2 Heat Tabs | 14-HSSOP | -30°C~90°C TA | Tube | Obsolete | 3 (168 Hours) | Fan Motor Driver | 4.5V~16V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 1A | 4.5V~16V | Brushed DC | - | - | Non-RoHS Compliant | ||
![]() LB11685VH-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LSOP (0.220, 5.60mm Width) + 2 Heat Tabs | 28-HSOP | -40°C~150°C TJ | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | General Purpose | 4.5V~18V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (3) | 1.2A | 4.5V~18V | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LV8062FA-AH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-Micro | -30°C~95°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | Fan Motor Driver | 2.2V~6V | Driver - Fully Integrated, Control and Power Stage | PWM | Half Bridge (2) | 700mA | 2.2V~6V | Brushed DC | - | - | ROHS3 Compliant | ||
![]() LB11850VA-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-LSSOP (0.173, 4.40mm Width) | 24-SSOP | -30°C~95°C TA | Tube | Obsolete | 3 (168 Hours) | Fan Controller | 4.5V~5.5V 5.5V~16V | Controller - Speed | PWM | Pre-Driver - Half Bridge (2) | - | - | Brushed DC | - | - | ROHS3 Compliant | ||
![]() LB1948MC-ZH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | 10-MFPSK | -20°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | General Purpose | 2.5V~16V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 800mA | 2.5V~16V | Brushed DC | Bipolar | - | ROHS3 Compliant | ||
![]() LB11852FV-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | 20-SSOPJ | -30°C~95°C TA | Tube | Obsolete | 3 (168 Hours) | Fan Controller | 4.5V~5.5V 5.5V~16V | Controller - Speed | PWM | Pre-Driver - Half Bridge (2) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LB1860M-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOP (0.173, 4.40mm Width) | 14-MFPS | -30°C~80°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | General Purpose | 6.4V~7V | Driver - Fully Integrated, Control and Power Stage | Parallel | Low Side (2) | 1.5A | 12V 24V | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LB11852FV-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | 20-SSOPJ | -30°C~95°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | Fan Controller | 4.5V~5.5V 5.5V~16V | Controller - Speed | PWM | Pre-Driver - Half Bridge (2) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LB1973JA-ZH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | -20°C~85°C TA | Tape & Box (TB) | Obsolete | 3 (168 Hours) | Camera | 1.8V~7.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | - | 1.8V~7.5V | - | Bipolar | - | ROHS3 Compliant | ||
![]() LB1941T-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -20°C~75°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | Camera | 2.5V~10V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 600mA | 2.5V~10V | Voice Coil Motor | - | - | ROHS3 Compliant | ||
![]() LB1845L-E Rochester Electronics, LLC | In Stock | - | - | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | 28-DIP | - | Tube | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LB11873-TRM-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | 36-HSOP | -20°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | Polygonal Mirror | 9.5V~28V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (3) | 1.8A | 9.5V~28V | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LV8413GP-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN | 16-VCT (2.6x2.6) | -30°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | Camera | 2.5V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 400mA | 2.5V~5.5V | Brushed DC | Bipolar | - | ROHS3 Compliant |