- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Package / Case
- Applications
- Function
- Interface
- Mounting Type
- Voltage - Supply
- Operating Temperature
- Output Configuration
Attribute column
Manufacturer
Rochester Electronics PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Function | Interface | Output Configuration | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV8075LP-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN | 16-VCT (2.6x2.6) | -30°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | General Purpose | 2.5V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 500mA | 2.5V~5.5V | Brushed DC | - | - | ROHS3 Compliant | ||
![]() LV8760T-MPB-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOPJ | -20°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 3V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 3A | 9V~35V | Brushed DC | - | - | Non-RoHS Compliant | ||
![]() LB1940U-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV8111V-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOPK | -25°C~80°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Polygonal Mirror | 10V~35V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (3) | 2.5A | 10V~35V | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LB1838JM-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | 14-MFPS | -40°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | Battery Powered | 2.5V~9V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 1A | 1.8V~9V | - | Bipolar | - | ROHS3 Compliant | ||
![]() LB11923V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) | 44-SSOP | -20°C~80°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 4.4V~7V | Controller - Commutation, Direction Management | PWM | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LB11899J-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOPJ | -20°C~75°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 4V~6V | Driver - Fully Integrated, Control and Power Stage | Parallel, PWM | Half Bridge (8) | 200mA | 8V~16V 8V~28V | Brushless DC (BLDC), Brushed DC | - | - | ROHS3 Compliant | ||
![]() LB11822-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 30-SDIP (0.400, 10.16mm) | 30-PDIP | -20°C~80°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 9.5V~28V | Driver - Fully Integrated, Control and Power Stage | PWM | Half Bridge (3) | 3.1A | 9.5V~28V | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LV8402V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | -20°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 2.8V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 1.4A | 1.5V~15V | Brushed DC | - | - | ROHS3 Compliant | ||
![]() A4975SB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-PowerDIP (0.300, 7.62mm) | 16-DIP | -20°C~150°C TJ | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 4.5V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 1.5A | 5V~50V | - | Bipolar | 1, 1/2, 1/4, 1/8 | ROHS3 Compliant | ||
![]() SS30-TE-L-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-WFQFN | 20-VCT (3x3) | -30°C~95°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Fan Motor Driver | 2.2V~6V | Driver - Fully Integrated, Control and Power Stage | PWM | Half Bridge (3) | 700mA | 2.2V~6V | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LB11948T-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 30-TSSOP (0.220, 5.60mm Width) | 30-TSSOP | -20°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 3V~15V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 400mA | 3V~15V | - | Bipolar | - | ROHS3 Compliant | ||
![]() LB11988H-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | 28-HSOP-HC | -30°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Fan Motor Driver | 7V~22V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (3) | 1.3A | 5V~22V | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LB1838M-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | MFP14S | -20°C~75°C TA | Tape & Box (TB) | - | Obsolete | 3 (168 Hours) | Battery Powered | 2.5V~9V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 1A | 1.8V~9V | - | Bipolar | - | ROHS3 Compliant | ||
![]() LV8800V-MPB-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | -30°C~95°C TA | Tube | - | Obsolete | 3 (168 Hours) | Fan Motor Driver | 2.2V~6V | Driver - Fully Integrated, Control and Power Stage | PWM | Half Bridge (3) | 700mA | 2.2V~6V | Brushless DC (BLDC) | - | - | Non-RoHS Compliant | ||
![]() BTN7930S Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-7 | PG-TO220-7-12 | -40°C~150°C TJ | Tube | NovalithIC™ | Obsolete | 3 (168 Hours) | General Purpose | 8V~18V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge | 32A | 8V~18V | Brushed DC | - | - | ROHS3 Compliant | ||
![]() LB11693H-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | 36-HSOP-R | -30°C~100°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | General Purpose | 9.5V~28V | Driver - Fully Integrated, Control and Power Stage | PWM | Half Bridge (3) | 1.8A | 9.5V~28V | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LV8746V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOPK | -20°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | General Purpose | 0V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 1A | 9V~35V | - | Bipolar | 1, 1/2, 1/4 | ROHS3 Compliant | ||
![]() TLE7189FXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | PG-VQFN-48-4 | -40°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Automotive | 5.5V~28V | Controller - Commutation, Direction Management | Parallel | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC), Brushed DC | - | - | ROHS3 Compliant | ||
![]() MPC17529EPR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN-EP (4x4) | -20°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | Battery Powered | 2.7V~5.6V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 700mA | 2V~6.8V | Brushed DC | Bipolar | - | ROHS3 Compliant |