- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Package / Case
- Applications
- Function
- Interface
- Mounting Type
- Voltage - Supply
- Operating Temperature
- Output Configuration
Attribute column
Manufacturer
Rochester Electronics PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Function | Interface | Output Configuration | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC898111AXB-MH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-UFBGA, WLCSP | 48-WLCSP (3.2x2.6) | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | Image Stabilization | 2.6V~3.6V | Driver - Fully Integrated, Control and Power Stage | I2C, SPI | Half Bridge (4) | 220mA | 2.6V~3.6V | - | - | - | ROHS3 Compliant | ||
![]() LB1989-MPB-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-SOP (0.220, 5.60mm Width) + 2 Heat Tabs | 28-HSOP | - | Tube | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LB11697V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | 30-SSOP | -20°C~100°C TA | Tube | Obsolete | 3 (168 Hours) | General Purpose | 4.5V~5.5V 8V~17V | Controller - Commutation, Direction Management | PWM | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LB1945H-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | 28-HSOP-H | -20°C~90°C TA | Tube | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 800mA | 10V~28V | - | Bipolar | - | ROHS3 Compliant | ||
![]() LB11693H-TRM-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | 36-HSOP-R | -30°C~100°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | General Purpose | 9.5V~28V | Driver - Fully Integrated, Control and Power Stage | PWM | Half Bridge (3) | 1.8A | 9.5V~28V | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() STK672-401C-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 19-SSIP Formed Leads | 19-SIP | 150°C TJ | Tube | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 2A | 10V~45V | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | ROHS3 Compliant | ||
![]() LV8734VZ-TLM-H Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOPK | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | General Purpose | 0V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 1.5A | 9V~32V | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8 | Non-RoHS Compliant | ||
![]() LB11867FV-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | -30°C~95°C TA | Tube | Obsolete | 3 (168 Hours) | Fan Controller | 5.5V~16V | Controller - Commutation, Direction Management | Parallel | Pre-Driver - Half Bridge (2) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant | ||
![]() LB11651-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-SIP Exposed Tab, Formed Leads | 14-SIPHZ | -20°C~85°C TA | Tube | Obsolete | 3 (168 Hours) | General Purpose | 3V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel, PWM | Half Bridge (2) | 3A | 8V~28V | Brushed DC | Bipolar | - | ROHS3 Compliant | ||
![]() TPIC43T02DA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 38-TSSOP (0.240, 6.10mm Width) | 38-TSSOP | 0°C~150°C TJ | Tube | Obsolete | 1 (Unlimited) | General Purpose | 18V~28V | Controller - Commutation, Direction Management | Serial | Pre-Driver - Half Bridge (3) | - | - | Brushless DC (BLDC) | - | - | Non-RoHS Compliant | ||
![]() UC2638DWTR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | -25°C~85°C TA | Tape & Reel (TR) | Obsolete | 2 (1 Year) | General Purpose | 10V~36V | Controller - Commutation, Direction Management | Parallel | Pre-Driver - Half Bridge (2) | - | - | Brushed DC | - | - | ROHS3 Compliant | ||
![]() LB11847-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | 28-HDIP | -20°C~85°C TA | Tube | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 1.5A | 10V~45V | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | ROHS3 Compliant | ||
![]() LB1980JH-S-TLM-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | 28-HSOP-H | -30°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | Automotive | 4.5V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (3) | 1.3A | 5V~22V | Brushless DC (BLDC) | - | - | Non-RoHS Compliant | ||
![]() STK672-600B-E Rochester Electronics, LLC | In Stock | - | - | Through Hole | 19-SSIP Formed Leads | 19-SIP | 0°C~105°C TC | Tube | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 2.2A | 10V~42V | - | Unipolar | 1, 1/2 | Non-RoHS Compliant | ||
![]() STK672-120-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | 150°C TJ | Bulk | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 3A | 10V~42V | - | Unipolar | 1, 1/2 | ROHS3 Compliant | ||
![]() STK681-352-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 19-SSIP Formed Leads | - | -20°C~105°C TC | Bulk | Obsolete | 3 (168 Hours) | General Purpose | 0V~5.5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 4.6A | 18V~29V | Brushed DC | - | - | ROHS3 Compliant | ||
![]() STK672-070-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 15-SIP Formed Leads | 15-SIP | 150°C TJ | Bulk | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 1.7A | 10V~45V | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | ROHS3 Compliant | ||
![]() LV8729V-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOPK | -30°C~85°C TA | Tube | Obsolete | 3 (168 Hours) | General Purpose | 0V~5V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (4) | 1.8A | 9V~32V | - | Bipolar | 1 ~ 1/128 | ROHS3 Compliant | ||
![]() STK672-210-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | 150°C TJ | Bulk | Obsolete | 3 (168 Hours) | General Purpose | 4.75V~5.25V | Driver - Fully Integrated, Control and Power Stage | Parallel | Half Bridge (2) | 1.6A | 10V~45V | - | Unipolar | 1, 1/2 | ROHS3 Compliant | ||
![]() LB11867FV-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16-SSOP | -30°C~95°C TA | Tube | Obsolete | 3 (168 Hours) | Fan Controller | 5.5V~16V | Controller - Commutation, Direction Management | Parallel | Pre-Driver - Half Bridge (2) | - | - | Brushless DC (BLDC) | - | - | ROHS3 Compliant |