- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Automotive | ECCN (US) | EU RoHS | HTS | Lead Shape | Mounting | PCB changed | PPAP | Standard Package Name | Supplier Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX690AESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 4.65V | 1 | 140ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() DS1818R-10-U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | EconoReset | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | - | 20 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 3.3V | 1 | 100ms Minimum | - | 2.92mm | - | Non-RoHS Compliant | ||
![]() MAX6386XS29D1-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active Low | 2.93V | 1 | 1ms Minimum | - | 2.025mm | - | Non-RoHS Compliant | ||
![]() CAT706RVI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() CAT803RSDI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MAX6377XR26-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.65mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 2.63V | 1 | 20μs Typical Propagation Delay | - | 2mm | - | Non-RoHS Compliant | ||
![]() MAX824SEXK T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-70-5 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active High/Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MAX6386LT22D3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-WFDFN | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | - | - | e4 | no | Obsolete | 1 (Unlimited) | 6 | Simple Reset/Power-On Reset | GOLD | - | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-XDSO-N6 | - | 5.5V | 1V | 1 | NO | Active Low | 2.19V | 1 | 140ms Minimum | 0.8mm | - | - | ROHS3 Compliant | ||
![]() MAX6389XS33D1-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 4 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | COMMERCIAL | 5.5V | 1V | 2 | YES | Active Low | 3.3V Adj | 2 | 1ms Minimum | 1.1mm | - | - | Non-RoHS Compliant | ||
![]() MAX6326XR29-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 2.93V | 1 | 100ms Minimum | - | 2mm | - | Non-RoHS Compliant | ||
![]() MAX6389XS33D2-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | COMMERCIAL | 5.5V | 1V | 2 | YES | Active Low | 3.3V Adj | 2 | 20ms Minimum | 1.1mm | - | - | Non-RoHS Compliant | ||
![]() MAX6320PUK29DY-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 5 | Simple Reset/Power-On Reset | TIN LEAD | WATCH DOG TIMER; MANUAL RESET INPUT | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active Low | 2.93V | 1 | 1.12s Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6735AKAYHD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 0.8V | 1 | YES | Active Low | 1.313V 2.188V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() MAX6315US43D3-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3.3V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active Low | 4.3V | 1 | 140ms Minimum | - | 2.92mm | - | Non-RoHS Compliant | ||
![]() MAX6759UTZD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | - | 6V | 1V | 1 | YES | Active Low | 2.5V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX804SESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Battery Backup Circuit | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | Open Drain, Open Drain | 8 | R-PDSO-G8 | - | - | - | 1 | NO | Active High/Active Low | 2.925V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX6385XS46D3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active High | 4.63V | 1 | 140ms Minimum | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX802TEPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Battery Backup Circuit | MATTE TIN | - | DUAL | - | 260 | 1 | - | 2.54mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | - | 5.5V | - | 1 | NO | Active Low | 3.075V | 1 | 140ms Minimum | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | ||
![]() MAX6351LTUT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | Multi-Voltage Supervisor | TIN | CAN ALSO BE OPERATED WITH 3.3V, 5V SUPPLY | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | - | 5.5V | 1V | 2 | NO | Active Low | 3.08V 4.63V | 2 | 100ms Minimum | 1.45mm | - | - | ROHS3 Compliant | ||
![]() 5962-9093201MEA Rochester Electronics | In Stock | - | - | - | - | - | - | No | EAR99 | Not Compliant | 8542.39.00.01 | Through Hole | Through Hole | 16 | No | DIP | CDIP | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |