- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM1060ARUCS0804 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | - | -40°C~85°C TA | Tube | Super Sequencer® | - | - | Obsolete | 3 (168 Hours) | - | Sequencer | - | - | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | - | - | - | - | Adjustable/Selectable | 7 | - | - | - | - | Non-RoHS Compliant | ||
![]() CAT1163WI-30-T3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active High/Active Low | 3V | 1 | 130ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() TPS3836J25DBVTG4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 2.25V | 1 | 10ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() TPS3306-25DG4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.25V 2.93V | 2 | 70ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MAX6727KAZGD3 Rochester Electronics, LLC | In Stock | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | 8 | R-PDSO-G8 | 5.5V | INDUSTRIAL | 0.8V | 3 | POWER SUPPLY MANAGEMENT CIRCUIT | YES | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | Non-RoHS Compliant | ||
![]() MAX6723UTLTD3 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() UCC3946N Rochester Electronics, LLC | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | 0°C~70°C TA | Tube | - | - | - | Last Time Buy | 3 (168 Hours) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | 160ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MAX6728KASDD3 Rochester Electronics, LLC | In Stock | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | e4 | no | Obsolete | 3 (168 Hours) | 6 | - | NICKEL PALLADIUM GOLD | RESET THRESHOLD VOLTAGE ARE 2.925V AND 0.788V; MANUAL RESET INPUT | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | - | 6 | R-PDSO-G6 | 5.5V | INDUSTRIAL | 0.8V | 3 | POWER SUPPLY MANAGEMENT CIRCUIT | NO | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | Non-RoHS Compliant | ||
![]() TPS3600D50PWR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 4.4V | 1 | 60ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MAX6741XKYDD3 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX6740XKZWD3 Rochester Electronics, LLC | In Stock | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 5 | - | TIN | VCC1 & VCC2 RESET THRESHOLD IS 2.313V & 1.665V AND ADJUSTABLE THRESHOLD IS DOWN TO 0.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | - | 5 | R-PDSO-G5 | 5.5V | INDUSTRIAL | 1.2V | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | 1.1mm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() MAX6740XKSHD3 Rochester Electronics, LLC | In Stock | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 5 | - | TIN | VCC1 & VCC2 RESET THRESHOLD IS 2.925V & 1.313V AND ADJUSTABLE THRESHOLD IS DOWN TO 0.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | - | 5 | R-PDSO-G5 | 5.5V | INDUSTRIAL | 1.2V | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | 1.1mm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() UC3903N Rochester Electronics, LLC | In Stock | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18-PDIP | - | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 4 | Adjustable/Selectable | - | - | - | ROHS3 Compliant | ||
![]() MAX6741XKSDD3 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX6732UTZWD3 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MXD1812XR46 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX6312UK43D3 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | 0°C~70°C TA | - | - | - | - | Obsolete | 3 (168 Hours) | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 4.3V Adj | 2 | 140ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() TPS3610T50PWG4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Battery Backup Circuit | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | Push-Pull, Totem Pole | 14 | - | 5.5V | - | - | 2 | - | YES | Active Low | 2.4V | 1 | 60ms Minimum | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() TLC7705IPWG4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High/Active Low | 4.55V | 1 | 1.1ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() LM3702YDTP-220/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 9-UFBGA | - | 9-μSMD (1.34x1.36) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.2V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant |