- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Boundary Scan | Low Power Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX820RCPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | - | 260 | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Push-Pull, Push-Pull | 16 | - | - | 5.5V | 2.75V | 1 | NO | Active High/Active Low | 2.61V | 1 | 140ms Minimum | - | - | 4.572mm | - | 7.62mm | ROHS3 Compliant | ||
![]() CAT809JSDI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | NICKEL PALLADIUM GOLD | RESET THRESHOLD VOLTAGE IS 4.00V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 4V | 1 | 140ms Minimum | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX812LEUS-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | -40°C~85°C TA | Tape & Reel (TR) | - | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | NOT SPECIFIED | - | DUAL | GULL WING | 225 | 1 | 5V | - | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | COMMERCIAL | 5.5V | - | 1 | NO | Active High | 4.63V | 1 | 140ms Minimum | - | - | - | 2.92mm | - | Non-RoHS Compliant | ||
![]() CAT824LTDI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | 3V | 1 | NO | Active High/Active Low | 4.63V | 1 | 140ms Minimum | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() CAT810STBI-T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active High | 2.93V | 1 | 140ms Minimum | - | - | - | 2.92mm | - | ROHS3 Compliant | ||
![]() CAT811LTBI-T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | COMMERCIAL | 5.5V | - | 1 | YES | Active Low | 4.63V | 1 | 140ms Minimum | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() CAT810RTBI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active High | 2.63V | 1 | 140ms Minimum | - | - | - | 2.92mm | - | ROHS3 Compliant | ||
![]() ISL8701IBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 2 (1 Year) | 14 | - | Sequencer | MATTE TIN | - | DUAL | GULL WING | 260 | - | 12V | 1.27mm | - | 30 | Open Drain or Open Collector | 14 | - | COMMERCIAL | - | 2.5V | - | - | Active High/Active Low | - | 4 | Adjustable/Selectable | NO | NO | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX6346XR43 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.3V | 1 | 100ms Minimum | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6312EUK46D3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 5 | - | Multi-Voltage Supervisor | NOT SPECIFIED | RESET THRESHOLD VOLTAGE IS 4.63V; MANUAL RESET INPUT | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active High | 4.63V Adj | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6302CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | ADJUSTABLE WATCHDOG TIMEOUT, OPEN-DRAIN OUTPUT | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | YES | Active High | Adjustable/Selectable | 1 | 2.8ms Minimum | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6827LUT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | 1V | 2 | YES | Active High | 4.63V Adj | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6348XR33 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 3.3V | 1 | 100ms Minimum | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() MXD1817UR22 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active High | 2.18V | 1 | 100ms Minimum | - | - | - | 2.92mm | - | ROHS3 Compliant | ||
![]() ADM698ARZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | Push-Pull, Push-Pull | 16 | - | COMMERCIAL | 5.5V | 3V | 1 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | - | 2.65mm | - | 7.6mm | ROHS3 Compliant | ||
![]() MXD1817XR23 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active High | 2.31V | 1 | 100ms Minimum | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6773BTALD2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Regulator/Supervisor | MATTE TIN | RESET THRESHOLD VOLTAGE IS 4.625V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | S-PDSO-N8 | COMMERCIAL | 72V | 4V | 1 | YES | Active Low | 4.625V Adj | 1 | 8.75ms Minimum | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6795TPTD4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-WQFN Exposed Pad | YES | -40°C~125°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Regulator/Supervisor | TIN | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | QUAD | NO LEAD | 260 | 1 | 14V | 0.65mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 20 | S-XQCC-N20 | - | 72V | 5V | 1 | NO | Active Low | 3.053V Adj | 1 | 140ms Minimum | - | - | 0.8mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MAX709RCPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | 2.63 RESET THESHOLD VOLTAGE | DUAL | - | 245 | 1 | 3V | 2.54mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | 5.5V | 1V | 1 | NO | Active Low | 2.63V | 1 | 140ms Minimum | - | - | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6830VFUT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | 1V | 2 | NO | Active High | 1.05V 1.58V | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant |