- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM1818-R22AKSZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 2.18V | 1 | 100ms Minimum | - | 2mm | - | ROHS3 Compliant | ||
![]() ADM1816-R23ARTZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 2.31V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() SG6518SZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 16 | Multi-Voltage Supervisor | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | unknown | - | Open Drain or Open Collector | 16 | R-PDSO-G16 | - | 15V | 4V | 4 | YES | - | 5V 12V Adj Adj | 4 | - | 1.753mm | 9.906mm | 3.899mm | ROHS3 Compliant | ||
![]() ADM1816-5ARTZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 3.06V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM1818-20ART-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 2.55V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1817-5ART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active High | 3.06V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1815-5ARTZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 3.06V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM1816-20ART-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 2.55V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1816-5ART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 3.06V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() LM3705XCBP-308 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 9-VFBGA | YES | -40°C~85°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 9 | Simple Reset/Power-On Reset | TIN LEAD | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | unknown | 40 | Push-Pull, Totem Pole | 9 | S-PBGA-B9 | - | 5.5V | - | 1 | NO | Active High | 3.08V | 1 | 140ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() ADM1815-10AKS-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 2.88V | 1 | 100ms Minimum | - | 2mm | - | Non-RoHS Compliant | ||
![]() ADM6320CW33ARJZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | 5.5V | 1V | 1 | NO | Active Low | 3.3V | 1 | 140ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM1811-10AKS-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 4.35V | 1 | 100ms Minimum | - | 2mm | - | Non-RoHS Compliant | ||
![]() ADM812TART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | - | unknown | 30 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active High | 3.08V | 1 | 140ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1812-5AKS-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active High | 4.62V | 1 | 100ms Minimum | - | 2mm | - | Non-RoHS Compliant | ||
![]() ADM823TYRJ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.15V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 3.6V | - | 1 | NO | Active Low | 3.08V | 1 | 140ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM6318CZ28ARJ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | unknown | 30 | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | - | 5.5V | 1V | 1 | NO | Active High/Active Low | 2.8V | 1 | 140ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM6316CY46ARJ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 5.5V | 1V | 1 | NO | Active Low | 4.63V | 1 | 140ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6316MUK47BY-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | Simple Reset/Power-On Reset | TIN LEAD | WATCH DOG TIMER; MANUAL RESET INPUT | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | Bidirectional | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active Low | 4.7V | 1 | 20ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() DS1233D-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | EconoReset | e0 | no | Obsolete | 3 (168 Hours) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | BOTTOM | - | 240 | 1 | 5V | - | - | 20 | Open Drain or Open Collector | 3 | O-PBCY-T3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.625V | 1 | 250ms Minimum | - | - | - | Non-RoHS Compliant |