- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1233A-10 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | EconoReset | e0 | no | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | BOTTOM | - | 240 | 1 | 5V | - | - | 20 | Open Drain or Open Collector | 3 | O-PBCY-T3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 2.88V | 1 | 250ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() ADM810SART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active High | 2.93V | 1 | 140ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM809SARTZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM810ZAKSZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active High | 2.32V | 1 | 140ms Minimum | - | 2mm | - | ROHS3 Compliant | ||
![]() SG6510SY1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | Multi-Voltage Supervisor | - | - | DUAL | GULL WING | - | 1 | 12V | 1.27mm | - | - | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 15V | 4V | 1 | NO | - | 3.3V 5V 12V | 3 | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() ADM809TAKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | NO | Active Low | 3.08V | 1 | 140ms Minimum | - | 2mm | - | Non-RoHS Compliant | ||
![]() ADM8616VCYAKSZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3.6V | - | unknown | 40 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active Low | 1.58V | 1 | 140ms Minimum | - | 2mm | - | ROHS3 Compliant | ||
![]() ADM6326-24ARTZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | RESET THRESHOLD VOLTAGE IS 2.4 V | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | 1V | 1 | NO | Active Low | 2.4V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM6346-40ARTZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | RESET THRESHOLD VOLTAGE IS 3.0 V | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | 1V | 1 | NO | Active Low | 4V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM6346-43ARTZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | RESET THRESHOLD VOLTAGE IS 4.3 V | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | 1V | 1 | NO | Active Low | 4.3V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM6346-38ARTZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | RESET THRESHOLD VOLTAGE IS 3.8 V | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | 1V | 1 | NO | Active Low | 3.8V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM1232ARM-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | Open Drain, Push-Pull | 8 | S-PDSO-G8 | - | 5.5V | 4.5V | 1 | YES | Active High/Active Low | Adjustable/Selectable | 1 | 250ms Minimum | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX6382XR44D6-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active High | 4.38V | 1 | 560ms Minimum | - | 2mm | - | Non-RoHS Compliant | ||
![]() MAX6385XS22D3-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 2 | NO | Active High | 2.19V | 1 | 140ms Minimum | - | 2mm | - | Non-RoHS Compliant | ||
![]() ADM6315-44D3ARTRL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active Low | 4.39V | 1 | 140ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6382XR44D5-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active High | 4.38V | 1 | 280ms Minimum | - | 2mm | - | Non-RoHS Compliant | ||
![]() MAX6372KA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Watchdog Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 2.5V | 1 | NO | Active Low | - | 1 | Adjustable/Selectable | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6468XS26D1 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 0.8V | 3 | YES | Active Low | 2.625V | 1 | 1ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6390XS26D4-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | 5.5V | 1V | 2 | NO | Active Low | 2.63V | 1 | 1.12s Minimum | - | 2mm | - | Non-RoHS Compliant | ||
![]() MAX6333UR25D3-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 2.5V | 1 | 100ms Minimum | - | 2.92mm | - | Non-RoHS Compliant |