- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXD1812XR44 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active High | 4.37V | 1 | 100ms Minimum | - | 2mm | - | ROHS3 Compliant | ||
![]() MXD1816XR23 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 2.31V | 1 | 100ms Minimum | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6315US31D4-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3.3V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active Low | 3.08V | 1 | 1.12s Minimum | - | 2.92mm | - | Non-RoHS Compliant | ||
![]() ADM693AARW-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 220 | 1 | 4.5V | - | unknown | 30 | Open Drain, Push-Pull | 16 | - | - | 5.5V | - | 1 | NO | Active High/Active Low | 4.4V | 1 | 140ms Minimum | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() X5043S8-2.7AT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | RESET THRESHOLD VOLTAGE IS 2.62V; SELECTABLE WATCHDOG TIMER, POWER ON RESET | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | 2.7V | 1 | YES | Active Low | 2.92V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM698AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 220 | 1 | 5V | - | unknown | 30 | Push-Pull, Push-Pull | 16 | - | COMMERCIAL | 5.5V | 3V | 1 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 2.65mm | - | 7.6mm | Non-RoHS Compliant | ||
![]() ADM708TANZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Simple Reset/Power-On Reset | MATTE TIN | MANUAL RESET OPTION | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | unknown | NOT APPLICABLE | Push-Pull, Push-Pull | 8 | R-PDIP-T8 | - | 5.5V | - | 1 | NO | Active High/Active Low | 3.08V | 1 | 160ms Minimum | 5.33mm | 9.88mm | 7.62mm | ROHS3 Compliant | ||
![]() MAX6322HPUK29A-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | MANUAL RESET INPUT | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | Open Drain, Push-Pull | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active High/Active Low | 2.93V | 1 | 1ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() X40415V8I-B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | - | 2 | YES | Active High | 1.3V 2.6V | 2 | Adjustable/Selectable | - | 4.4mm | 3mm | Non-RoHS Compliant | ||
![]() MAX6306UK31D3-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | 0°C~70°C TA | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 5 | - | Multi-Voltage Supervisor | TIN LEAD | RESET THRESHOLD VOLTAGE IS 3.08V; MANUAL RESET INPUT | DUAL | GULL WING | 245 | 1 | - | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active Low | 3.08V Adj | 2 | 140ms Minimum | 1.45mm | - | - | Non-RoHS Compliant | ||
![]() MAX810REUR-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | NO | Active High | 2.63V | 1 | 140ms Minimum | - | 2.92mm | - | Non-RoHS Compliant | ||
![]() DS1232LPSN-2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | Open Drain, Push-Pull | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 4.5V | 1 | NO | Active High/Active Low | 4.37V 4.62V | 1 | Adjustable/Selectable | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM709MAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT APPLICABLE | 1 | 3V | - | unknown | NOT APPLICABLE | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.4V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6743XKZWD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 5.5V | 1.2V | 1 | YES | Active Low | 1.665V 2.313V Adj | 3 | 150ms Minimum | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() ADM699AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Push-Pull, Push-Pull | 16 | - | COMMERCIAL | 5.5V | 3V | 1 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 2.65mm | - | 7.6mm | Non-RoHS Compliant | ||
![]() ADM706SAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT APPLICABLE | 1 | 3.3V | - | unknown | NOT APPLICABLE | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 3V | 1 | NO | Active Low | 2.93V | 1 | 160ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6724AUTSYD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | RESET THRESHOLD VOLTAGE ARE 2.925V AND 2.188V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | 0.8V | 3 | YES | Active Low | 2.188V 2.925V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX16035LLB46 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFDFN | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | - | Battery Backup Circuit | GOLD | - | DUAL | NO LEAD | 260 | 1 | - | 0.4mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 10 | - | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.63V | 1 | 140ms Minimum | 0.8mm | 2mm | 2mm | ROHS3 Compliant | ||
![]() ADM693AARN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 4.5V | - | unknown | 30 | Open Drain, Push-Pull | 16 | - | - | 5.5V | - | 1 | NO | Active High/Active Low | 4.4V | 1 | 140ms Minimum | - | 9.9mm | 4.9mm | Non-RoHS Compliant | ||
![]() ADM695AQ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Battery Backup Circuit | TIN LEAD | RESET CONTROL | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Open Drain, Push-Pull | 16 | - | - | 5.5V | 4.75V | 1 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 5.08mm | - | 7.62mm | Non-RoHS Compliant |