- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1233DZ-10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | -40°C~85°C TA | Tube | EconoReset | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 2.3mm | - | 20 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 4.375V | 1 | 250ms Minimum | - | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() MAX6302EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | ADJUSTABLE WATCHDOG TIMEOUT, OPEN-DRAIN OUTPUT | DUAL | - | 245 | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | - | - | 1 | YES | Active High | Adjustable/Selectable | 1 | 2.8ms Minimum | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6338MUB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.5mm | - | NOT SPECIFIED | Open Drain or Open Collector | 10 | S-PDSO-G10 | - | 5.5V | - | 2.5V | 4 | YES | Active Low | 3V 5V Adj -5V | 4 | <1ms Minimum | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() DS1236-10 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | MicroManager | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Battery Backup Circuit | MATTE TIN | PUSHBUTTON RESET INPUT | DUAL | - | 260 | 1 | 5V | 2.54mm | unknown | 30 | Open Drain, Push-Pull | 16 | - | COMMERCIAL | - | - | - | 2 | NO | Active High/Active Low | 4.37V | 1 | 25ms Minimum | 4.572mm | - | 7.62mm | ROHS3 Compliant | ||
![]() X5165PI Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | - | 4.5V | 1 | YES | Active High | 4.38V | 1 | 100ms Minimum | 5.334mm | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX817LCSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 4.75V | - | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | - | 1 | NO | Active Low | 4.65V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM8699ARN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 3V | 1 | NO | Active Low | 4.65V | 1 | 140ms Minimum | 2.59mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICL7665AEPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | - | 240 | 1 | 5V | - | unknown | 20 | Open Drain or Open Collector | 8 | R-PDIP-T8 | Not Qualified | 16V | - | 2V | 2 | NO | Active High | Adjustable/Selectable | 2 | <1ms Minimum | - | 9.375mm | - | Non-RoHS Compliant | ||
![]() MAX8212CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | - | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | COMMERCIAL | - | - | 2.2V | 1 | YES | Active High | Adjustable/Selectable | 1 | <1ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX690ACSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1V | 1 | NO | Active Low | 4.65V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() X5325S8I-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | - | 2.7V | 1 | YES | Active High | 2.63V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM1069AST Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | YES | - | - | - | -40°C~85°C | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | Sequencer | TIN LEAD | - | QUAD | GULL WING | 240 | 1 | - | - | - | 30 | Programmable | 32 | S-PQFP-G32 | - | - | - | - | 8 | YES | - | 8 Selectable Threshold Combinations | 8 | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() MAX793TESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3.3V | - | - | NOT SPECIFIED | Open Drain, Push-Pull | 16 | - | COMMERCIAL | 5.5V | - | - | 2 | NO | Active High/Active Low | 3.075V | 1 | 140ms Minimum | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() LM810M3-4.00/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | 1V | 1 | NO | Active High | 4V | 1 | 140ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MIC706SM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | WATCHDOG TIMER, MANUAL RESET INPUT | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | - | 2 | NO | Active Low | 2.93V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() LM810M3-2.63/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1V | 1 | NO | Active High | 2.63V | 1 | 140ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM709SAN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | 240 | 1 | 3V | 2.54mm | - | 30 | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | INDUSTRIAL | - | 1 | NO | Active Low | - | 1 | 140ms Minimum | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS1813-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | - | -40°C~85°C TA | Bulk | EconoReset | e0 | no | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | BOTTOM | - | 240 | 1 | 5V | - | unknown | 20 | Open Drain or Open Collector | 3 | O-XBCY-T3 | - | 5.5V | - | - | 1 | NO | Active Low | 4.62V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() NCP302LSN38T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5-TSOP | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 3.8V | 1 | Adjustable/Selectable | - | - | - | Non-RoHS Compliant | ||
![]() ILC5062AIC44X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | - | -30°C~80°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2V | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | 1 | NO | Active Low | 4.4V | 1 | - | - | 2mm | - | ROHS3 Compliant |