- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC708RM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | WATCHDOG TIMER, MANUAL RESET INPUT | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Complementary | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | - | 2 | NO | Active High/Active Low | 2.63V | 1 | 140ms Minimum | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC707M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | WATCHDOG TIMER, MANUAL RESET INPUT | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Complementary | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | - | 2 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC33164D-3R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | yes | Obsolete | 3 (168 Hours) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 2.4V | - | unknown | 30 | Open Drain or Open Collector | 8 | R-PDSO-G8 | COMMERCIAL | - | - | 1V | 1 | NO | Active Low | 2.71V | 1 | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM1816-R22ART-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 220 | 1 | 5V | 0.95mm | - | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | INDUSTRIAL | - | 1 | NO | Active Low | - | 1 | 100ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() CAT863MTBI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 4.38V | 1 | 140ms Minimum | - | - | ROHS3 Compliant | ||
![]() MC34164SN-5T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | - | 0°C~70°C TA | Tape & Reel (TR) | e0 | yes | Obsolete | 3 (168 Hours) | 5 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 2.4V | 0.95mm | - | 30 | Open Drain or Open Collector | 5 | R-PDSO-G5 | COMMERCIAL | - | - | 1V | 1 | NO | Active Low | 4.33V | 1 | - | 3mm | - | Non-RoHS Compliant | ||
![]() ADM1817-R23ART-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 220 | 1 | 5V | 0.95mm | - | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | INDUSTRIAL | - | 1 | NO | Active High | - | 1 | 100ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1812-5ARTZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 4.62V | 1 | 100ms Minimum | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM1818-20AKSZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.55V | 1 | 100ms Minimum | 2mm | - | ROHS3 Compliant | ||
![]() ADM6711TAKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 4 | Simple Reset/Power-On Reset | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | unknown | - | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | - | - | 1 | NO | Active Low | 3.08V | 1 | 140ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() ADM1818-10AKSZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.88V | 1 | 100ms Minimum | 2mm | - | ROHS3 Compliant | ||
![]() MC34164P-5RAG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | 0°C~70°C TA | Tape & Reel (TR) | e3 | no | Obsolete | 3 (168 Hours) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | BOTTOM | - | NOT SPECIFIED | 1 | 2.4V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | O-PBCY-T3 | COMMERCIAL | - | - | 1V | 1 | NO | Active Low | 4.33V | 1 | - | - | - | ROHS3 Compliant | ||
![]() ADM1818-R23ART-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.31V | 1 | 100ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1811-10ARTZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 4.35V | 1 | 100ms Minimum | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM1818-5AKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~105°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 3.06V | 1 | 100ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() CAT803TSDI-T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | - | SC-70 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | ROHS3 Compliant | ||
![]() ADM1818-5AKSZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 3.06V | 1 | 100ms Minimum | 2mm | - | ROHS3 Compliant | ||
![]() ADM1813-5AKS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 4.62V | 1 | 100ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() ADM1817-20ARTZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 2.55V | 1 | 100ms Minimum | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM1816-10ARTZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.88V | 1 | 100ms Minimum | 2.9mm | - | ROHS3 Compliant |