- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM809ZAKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.32V | 1 | 140ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() ADM810MAKS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | RESET THRESHOLD VOLTAGE IS 4.38V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | AUTOMOTIVE | - | 1 | NO | Active High | - | 1 | 140ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() ADM810SAKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 2.93V | 1 | 140ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() ADM810ZART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 2.32V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() CAT813ZI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 4.65V | 1 | 140ms Minimum | - | - | ROHS3 Compliant | ||
![]() ADM809SAKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.93V | 1 | 140ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() ADM6322C46ARJ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | unknown | 30 | Open Drain, Push-Pull | 5 | R-PDSO-G5 | - | 5.5V | - | 1V | 1 | NO | Active High/Active Low | 4.63V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM809LAKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 4.63V | 1 | 140ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() CAT1025WI-30-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | NICKEL PALLADIUM GOLD | RESET THRESHOLD VOLTAGE IS 3.075V; MANUAL RESET INPUT | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | - | 2.7V | 1 | NO | Active High/Active Low | 3V | 1 | 130ms Minimum | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ADM810SAKS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | RESET THRESHOLD VOLTAGE IS 2.93V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | AUTOMOTIVE | - | 1 | NO | Active High | - | 1 | 140ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() KA75450ZTA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | -25°C~85°C TA | Tape & Box (TB) | e3 | yes | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | - | BOTTOM | - | NOT APPLICABLE | 1 | 5.25V | - | unknown | NOT APPLICABLE | Open Drain or Open Collector | 3 | O-PBCY-T3 | COMMERCIAL | - | - | - | 1 | NO | Active Low | 4.5V | 1 | - | - | - | ROHS3 Compliant | ||
![]() KA75290ZTA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | -25°C~85°C TA | Tape & Box (TB) | e3 | yes | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | - | BOTTOM | - | NOT APPLICABLE | 1 | 5.25V | - | unknown | NOT APPLICABLE | Open Drain or Open Collector | 3 | O-PBCY-T3 | COMMERCIAL | - | - | - | 1 | NO | Active Low | 2.9V | 1 | - | - | - | ROHS3 Compliant | ||
![]() KA75250ZBU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | -25°C~85°C TA | Bulk | e3 | yes | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | - | BOTTOM | - | NOT APPLICABLE | 1 | 5.25V | - | - | NOT APPLICABLE | Open Drain or Open Collector | 3 | O-PBCY-T3 | COMMERCIAL | - | - | - | 1 | NO | Active Low | 2.5V | 1 | - | - | - | ROHS3 Compliant | ||
![]() NCP803SN463T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TJ | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | unknown | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | - | 1 | NO | Active Low | 4.63V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX809RTR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | -40°C~105°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | Non-RoHS Compliant | ||
![]() CAT812JTBI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | - | SOT-143 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 4V | 1 | 140ms Minimum | - | - | ROHS3 Compliant | ||
![]() MCP810M3-2.93/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 40 | - | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | - | 1 | NO | Active High | 2.93V | 1 | 140ms Minimum | 2.92mm | - | ROHS3 Compliant | ||
![]() MC34164P-3RP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | 0°C~70°C TA | Tape & Box (TB) | e0 | no | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | BOTTOM | WIRE | 240 | 1 | 2.4V | - | unknown | 30 | Open Drain or Open Collector | 3 | O-PBCY-W3 | COMMERCIAL | - | - | 1V | 1 | NO | Active Low | 2.71V | 1 | - | - | - | Non-RoHS Compliant | ||
![]() NCP305LSQ45T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | - | SC-82AB | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 4.5V | 1 | - | - | - | Non-RoHS Compliant | ||
![]() CAX810TTBI-T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 3.08V | 1 | 140ms Minimum | - | - | ROHS3 Compliant |