- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MAX6383XR29D5-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | 1V | 1 | NO | Active Low | 2.93V | 1 | 280ms Minimum | - | 2mm | Non-RoHS Compliant | ||
![]() MAX6387XS25D3-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | COMMERCIAL | 5.5V | 1V | 2 | YES | Active Low | 2.5V | 2 | 140ms Minimum | 1.1mm | - | Non-RoHS Compliant | ||
MAX6381XR23D6-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active Low | 2.31V | 1 | 560ms Minimum | - | 2mm | Non-RoHS Compliant | ||
MAX6381XR27D3-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active Low | 2.7V | 1 | 140ms Minimum | - | 2mm | Non-RoHS Compliant | ||
![]() ADM8616RCYAKSZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | NICKEL PALLADIUM GOLD | RESET THRESHOLD VOLTAGE IS 2.63 V | DUAL | GULL WING | 260 | 1 | 3.6V | - | unknown | 40 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active Low | 2.63V | 1 | 140ms Minimum | - | 2mm | ROHS3 Compliant | ||
![]() ADM6328-30ARTZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | RESET THRESHOLD VOLTAGE IS 3.0 V | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | 1V | 1 | NO | Active Low | 3V | 1 | 100ms Minimum | - | 2.9mm | ROHS3 Compliant | ||
![]() MAX6385XS17D3-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 2 | NO | Active High | 1.67V | 1 | 140ms Minimum | - | 2mm | Non-RoHS Compliant | ||
![]() MAX6389XS46D3-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | 5.5V | 1V | 2 | NO | Active Low | 4.63V | 2 | 140ms Minimum | 1.1mm | - | Non-RoHS Compliant | ||
![]() MAX6388XS29D1-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | COMMERCIAL | 5.5V | 1V | 2 | YES | Active High | 2.93V | 2 | 1ms Minimum | 1.1mm | - | Non-RoHS Compliant | ||
MAX6381XR26D4-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active Low | 2.63V | 1 | 1.12s Minimum | - | 2mm | Non-RoHS Compliant | ||
![]() MAX6333UR23D2-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 2.3V | 1 | 20ms Minimum | - | 2.92mm | Non-RoHS Compliant | ||
MAX6348XR35-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.65mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 3.5V | 1 | 100ms Minimum | - | 2mm | Non-RoHS Compliant | ||
MAX6833HXRD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 3.6V | 0.85V | 1 | YES | Active High | 1.313V | 1 | 140ms Minimum | - | 2mm | ROHS3 Compliant | ||
![]() MAX6348UR42-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.2V | 1 | 100ms Minimum | - | 2.92mm | Non-RoHS Compliant | ||
MAX6327XR30-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active High | 3V | 1 | 100ms Minimum | - | 2mm | Non-RoHS Compliant | ||
![]() MAX6390XS46D4-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | 5.5V | 1V | 2 | NO | Active Low | 4.63V | 1 | 1.12s Minimum | - | 2mm | Non-RoHS Compliant | ||
MAX6834GXRD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | COMMERCIAL | 3.6V | 0.55V | 1 | NO | Active Low | 1.11V | 1 | 140ms Minimum | - | 2mm | ROHS3 Compliant | ||
![]() MAX6326UR31-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 3.08V | 1 | 100ms Minimum | - | 2.92mm | Non-RoHS Compliant | ||
![]() MAX6373KA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | - | SOT-23-8 | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | Adjustable/Selectable | - | - | Non-RoHS Compliant | ||
![]() ADM6315-46D1ARTRL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN LEAD | RESET THRESHOLD VOLTAGE IS 4.3V; MANUAL RESET INPUT | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active Low | 4.63V | 1 | 1ms Minimum | - | 2.9mm | Non-RoHS Compliant |