- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6309UK27D1-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | - | 1V | 1 | - | NO | Active Low | 2.7V | 2 | 1ms Minimum | 1.45mm | - | - | Non-RoHS Compliant | ||
![]() ICL7665SAIBA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 16V | - | 1.8V | 2 | - | YES | Active High | Adjustable/Selectable | 2 | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6335US16D3-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | - | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active High | 1.6V | 1 | 100ms Minimum | - | 2.92mm | - | Non-RoHS Compliant | ||
![]() MAX6309UK46D4-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | - | 1V | 1 | - | NO | Active Low | 4.63V | 2 | 1.12s Minimum | 1.45mm | - | - | Non-RoHS Compliant | ||
![]() MAX6800UR29D3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 0.78V | 1 | - | NO | Active High | 2.93V | 1 | 100ms Minimum | - | 2.92mm | - | ROHS3 Compliant | ||
![]() ADM706SAR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | - | unknown | 30 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 3V | 1 | - | NO | Active Low | 2.93V | 1 | 160ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6757UTWD3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 125°C | -40°C | - | - | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | - | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | - | 6 | R-PDSO-G6 | - | 6V | AUTOMOTIVE | 1V | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6743XKSDD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 5 | - | Multi-Voltage Supervisor | TIN | VCC1 & VCC2 RESET THRESHOLD IS 2.925V & 0.788V AND ADJUSTABLE THRESHOLD IS DOWN TO 0.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 5.5V | - | 1.2V | 1 | - | YES | Active Low | 0.788V 2.925V Adj | 3 | 150ms Minimum | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() ADM696AQ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Push-Pull, Push-Pull | 16 | - | - | 5.5V | - | 3V | 1 | - | NO | Active High/Active Low | 1.3V | 1 | 35ms Minimum | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() ICL7665BCSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 10V | - | 1.8V | 2 | - | NO | Active High | Adjustable/Selectable | 2 | <1ms Minimum | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6736XKWGD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | 5.5V | - | - | 1 | - | YES | Active Low | 1.11V 1.665V | 2 | 150ms Minimum | 1.1mm | - | - | ROHS3 Compliant | ||
![]() DS1834DS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | EconoReset | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Multi-Voltage Supervisor | TIN LEAD | PUSHBUTTON RESET | DUAL | GULL WING | 245 | 1 | 3.3V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | - | 2 | - | NO | Active High | 3.3V 5V | 2 | 200ms Minimum | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM706RAR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3V | - | unknown | 30 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 2.7V | 1 | - | NO | Active Low | 2.63V | 1 | 160ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM706RAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 3V | - | unknown | 40 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 2.7V | 1 | - | NO | Active Low | 2.63V | 1 | 160ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6724AUTSVD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | RESET THRESHOLD VOLTAGE ARE 2.925V AND 1.575V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 0.8V | 3 | - | YES | Active Low | 1.575V 2.925V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() ADM690AAN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | - | 5.5V | - | 1V | 3 | - | NO | Active Low | 4.65V | 1 | 140ms Minimum | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX16039PLA46 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WFDFN | - | 8-uDFN (2x2) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 4.63V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MAX6320PUK30BX-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | WATCH DOG TIMER; MANUAL RESET INPUT | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | - | 1V | 1 | - | NO | Active Low | 3V | 1 | 20ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6729KAZGD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 0.8V | 3 | - | NO | Active Low | 1.11V 2.313V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6724AUTRVD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | RESET THRESHOLD VOLTAGE ARE 2.625V AND 1.575V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 0.8V | 3 | - | YES | Active Low | 1.575V 2.625V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant |