- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX802SEPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Battery Backup Circuit | MATTE TIN | - | DUAL | - | 260 | 1 | - | 2.54mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | - | 5.5V | - | 1 | NO | Active Low | 2.925V | 1 | 140ms Minimum | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | ||
![]() MAX791CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | Battery Backup Circuit | TIN LEAD | - | DUAL | - | 245 | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 16 | - | - | 5.5V | - | 1 | NO | Active Low | 4.65V | 1 | 140ms Minimum | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() ADM695AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | Battery Backup Circuit | TIN LEAD | RESET CONTROL | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | Open Drain, Push-Pull | 16 | - | - | 5.5V | 4.75V | 1 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 5.33mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() DS1239-10 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | MicroManager | e3 | yes | Obsolete | 3 (168 Hours) | 16 | Battery Backup Circuit | MATTE TIN | PUSHBUTTON RESET OPTION | DUAL | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Open Drain or Open Collector | 16 | - | COMMERCIAL | 5.5V | 4.5V | 1 | NO | Active Low | 4.37V | 1 | 25ms Minimum | 4.572mm | - | 7.62mm | ROHS3 Compliant | ||
![]() X5045S8I-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | 2.7V | 1 | YES | Active High | 2.62V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS1239S-10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 0°C~70°C TA | Tube | MicroManager | e3 | yes | Obsolete | 3 (168 Hours) | 16 | Battery Backup Circuit | MATTE TIN | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 16 | - | COMMERCIAL | 5.5V | 4.5V | 1 | NO | Active Low | 4.37V | 1 | 25ms Minimum | 2.68mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MAX820MEPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Push-Pull, Push-Pull | 16 | - | - | 5.5V | 2.75V | 1 | NO | Active High/Active Low | 4.37V | 1 | 140ms Minimum | 4.572mm | - | 7.62mm | ROHS3 Compliant | ||
![]() DS1238AS-10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 0°C~70°C TA | Tube | MicroManager | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Battery Backup Circuit | TIN | PUSHBUTTON RESET INPUT | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 16 | - | - | 5.5V | 4.75V | 1 | NO | Active High/Active Low | 4.37V | 1 | 40ms Minimum | 2.68mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MAX704SESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | - | - | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | - | - | 1 | NO | Active Low | 2.925V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() X5045P-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | 2.7V | 1 | YES | Active High | 2.62V | 1 | 100ms Minimum | 4.32mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() ADM694AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | Battery Backup Circuit | TIN LEAD | RESET CONTROL | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | - | 5.5V | 4.75V | 1 | NO | Active Low | 4.65V | 1 | 140ms Minimum | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() X5045S8I Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | 4.5V | 1 | YES | Active High | 4.38V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM695AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | Battery Backup Circuit | TIN LEAD | RESET CONTROL | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Open Drain, Push-Pull | 16 | - | - | 5.5V | 4.75V | 1 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() ADM693AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | Battery Backup Circuit | TIN LEAD | RESET CONTROL | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | Open Drain, Push-Pull | 16 | - | - | 5.5V | 4.5V | 1 | NO | Active High/Active Low | 4.4V | 1 | 35ms Minimum | 5.33mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() DS1238-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | MicroManager | e3 | yes | Obsolete | 3 (168 Hours) | 16 | Battery Backup Circuit | MATTE TIN | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Open Drain, Push-Pull | 16 | - | COMMERCIAL | 5.5V | 4.75V | 1 | NO | Active High/Active Low | 4.62V | 1 | 40ms Minimum | 4.572mm | - | 7.62mm | ROHS3 Compliant | ||
![]() AD5100YRQZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | 16-SSOP (0.154, 3.90mm Width) | YES | -40°C~125°C | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 16 | System Manager | MATTE TIN | ALSO OPERATES WITH 3 TO 30 SUPPLY | DUAL | GULL WING | 260 | 1 | 12V | 0.635mm | - | 40 | Push-Pull, Totem Pole | 16 | R-PDSO-G16 | - | 30V | 6V | 4 | YES | Active Low | Adjustable/Selectable | 4 | 60μs Typical | 1.7526mm | - | 3.9116mm | ROHS3 Compliant | ||
![]() ADM8695ARW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 220 | 1 | 5V | - | unknown | 30 | Push-Pull, Push-Pull | 16 | - | - | 5.5V | 4.75V | 2 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() DS1706SEPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | MicroMonitor™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | MATTE TIN | PUSHBUTTON RESET OPTION | DUAL | - | 260 | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | - | 5.5V | - | 1 | NO | Active Low | 2.93V | 1 | 130ms Minimum | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | ||
![]() ADM697AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Push-Pull, Push-Pull | 16 | - | - | 5.5V | 3V | 1 | NO | Active High/Active Low | 1.3V | 1 | 35ms Minimum | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MAX805SEPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Battery Backup Circuit | MATTE TIN | - | DUAL | - | 260 | 1 | - | 2.54mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | - | 1 | NO | Active High | 2.925V | 1 | 140ms Minimum | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant |