- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6739XKSD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 5.5V | - | - | 1 | - | YES | Active Low | 2.925V Adj | 2 | 150ms Minimum | 1.1mm | - | - | ROHS3 Compliant | ||
![]() MAX6729KATGD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~85°C TA | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 0.8V | 3 | - | YES | Active Low | 1.11V 3.075V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6324HUT23 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | Watchdog Circuit | TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active Low | 2.32V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6750KA16 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | TIN | RESET THRESHOLD VOLTAGE IS 1.575V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active Low | 1.575V Adj | 2 | Adjustable/Selectable | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6752KA23 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~125°C TA | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | - | 1 | - | YES | Active Low | 2.313V | 1 | Adjustable/Selectable | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6750KA26 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active Low | 2.625V Adj | 2 | Adjustable/Selectable | 1.45mm | - | - | ROHS3 Compliant | ||
![]() DS4510U-10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | Open Drain or Open Collector | 10 | - | - | 5.5V | - | 2.7V | 1 | - | YES | Active Low | 4.375V | 1 | Adjustable/Selectable | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX1232CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET INPUT | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 20 | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | - | 4.5V | 1 | - | NO | Active High/Active Low | 4.37V 4.62V | 1 | 250ms Minimum | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6324CUT29-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | Watchdog Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active Low | 2.93V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6323DUT29-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 6 | Watchdog Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active Low | 2.93V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6324EUT46-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | Watchdog Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active Low | 4.63V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6323DUT46-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | Watchdog Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active Low | 4.63V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6729KASDD3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 85°C | -40°C | - | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | 5.5V | INDUSTRIAL | 0.8V | 3 | POWER SUPPLY MANAGEMENT CIRCUIT | YES | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() ADM6710AARJZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | Multi-Voltage Supervisor | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | - | 5.5V | - | 1.2V | 1 | - | YES | Active Low | 2.19V 2.93V 4.38V Adj | 4 | 140ms Minimum | - | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() MAX6729KASVD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~85°C TA | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 0.8V | 3 | - | YES | Active Low | 1.575V 2.925V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() DS1707EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | Push-Pull, Push-Pull | 8 | S-PDSO-G8 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active High/Active Low | 4.65V | 1 | 130ms Minimum | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX6729KASHD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~85°C TA | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 0.8V | 3 | - | YES | Active Low | 1.313V 2.925V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() DS1819BR-20-U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 3 (168 Hours) | 5 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active High/Active Low | 2.625V | 1 | 140ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() DS1819BR-10-U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 3 (168 Hours) | 5 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active High/Active Low | 2.925V | 1 | 140ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6363HUT31-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active High | 3.08V | 1 | 150ms Minimum | - | - | - | Non-RoHS Compliant |