- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6397VATA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Regulator/Supervisor | MATTE TIN | - | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | S-XDSO-N8 | - | 72V | 5.5V | 1 | YES | Active Low | 1.575V | 1 | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() X4045S8I-4.5A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | 4.5V | 1 | YES | Active High | 4.62V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6803US44D3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 0.78V | 1 | NO | Active High | 4.38V | 1 | 100ms Minimum | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MAX16035LLB46 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFDFN | YES | - | -40°C~85°C TA | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | Battery Backup Circuit | GOLD | - | DUAL | NO LEAD | 260 | 1 | - | 0.4mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 10 | - | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.63V | 1 | 140ms Minimum | 0.8mm | 2mm | 2mm | ROHS3 Compliant | ||
![]() MAX6803US26D3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 0.78V | 1 | NO | Active High | 2.63V | 1 | 100ms Minimum | - | 2.92mm | - | ROHS3 Compliant | ||
![]() X5043P-4.5A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | 4.5V | 1 | YES | Active Low | 4.62V | 1 | 100ms Minimum | 4.32mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() ADM8699ARW-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 220 | 1 | 5V | - | unknown | 30 | Push-Pull, Push-Pull | 16 | - | COMMERCIAL | 5.5V | 3V | 1 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 2.65mm | - | 7.6mm | Non-RoHS Compliant | ||
![]() MAX6729KARVD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | -40°C~85°C TA | - | - | e4 | no | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 0.8V | 3 | YES | Active Low | 1.575V 2.625V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX707CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Push-Pull, Push-Pull | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | 1V | 2 | YES | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS1813-15 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | -40°C~85°C TA | Bulk | EconoReset | e0 | no | Obsolete | 3 (168 Hours) | 3 | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | BOTTOM | - | 240 | 1 | 5V | - | - | 20 | Open Drain or Open Collector | 3 | O-XBCY-T3 | - | 5.5V | - | 1 | NO | Active Low | 4.13V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() MAX6324HUT23 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | Watchdog Circuit | TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 2.32V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6702ALKA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 1.2V | 3 | YES | Active High | 4.63V Adj Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() DS1816-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | -40°C~85°C TA | Bulk | EconoReset | e0 | no | Obsolete | 3 (168 Hours) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | BOTTOM | - | 240 | 1 | 3.3V | - | unknown | 20 | Open Drain or Open Collector | 3 | O-PBCY-T3 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 3.06V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() MAX6827SUT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | 1V | 2 | YES | Active High | 2.93V Adj | 2 | 140ms Minimum | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6351SVUT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | - | - | e3 | no | Obsolete | 3 (168 Hours) | 6 | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | - | 5.5V | - | 2 | NO | Active Low | 1.58V 2.93V | 2 | 100ms Minimum | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6339AUT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 2.5V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | - | 5.5V | 1V | 4 | YES | Active Low | 2.19V 2.93V 4.38V Adj | 4 | 140ms Minimum | - | 2.9mm | 1.625mm | Non-RoHS Compliant | ||
![]() MAX6451UT26L Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | - | - | - | - | Obsolete | 1 (Unlimited) | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 2.63V Adj | 2 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MAX6828ZUT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~125°C TA | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | 1V | 2 | YES | Active Low | 2.32V Adj | 2 | 140ms Minimum | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6302CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | ADJUSTABLE WATCHDOG TIMEOUT, OPEN-DRAIN OUTPUT | DUAL | - | 245 | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | - | 1 | YES | Active High | Adjustable/Selectable | 1 | 2.8ms Minimum | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6702AZKA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 1.2V | 3 | YES | Active High | 2.32V Adj Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant |