- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6397YATA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Regulator/Supervisor | MATTE TIN | RESET THRESHOLD VOLTAGE IS 2.5V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | S-XDSO-N8 | - | 72V | 5.5V | 1 | YES | Active Low | 2.188V | 1 | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6792TPWD2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-WQFN Exposed Pad | YES | -40°C~125°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Regulator/Supervisor | TIN | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | QUAD | NO LEAD | 260 | 1 | 14V | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 20 | - | - | - | 5V | 2 | NO | Active Low | 1.665V Adj | 2 | 8.75ms Minimum | 0.8mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MAX6386XS23D3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active Low | 2.31V | 1 | 140ms Minimum | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6702RKA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | -40°C~125°C TA | - | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 1.2V | 1 | NO | Active High | 2.63V Adj Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6768TALD2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Regulator/Supervisor | MATTE TIN | RESET THRESHOLD VOLTAGE IS 4.625V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | S-PDSO-N8 | - | 72V | 4V | 1 | YES | Active Low | 4.625V Adj | 1 | 8.75ms Minimum | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6729KAZGD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 0.8V | 3 | YES | Active Low | 1.11V 2.313V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX699CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | WATCHDOG TIMER | DUAL | - | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | 3V | 1 | NO | Active Low | 4.65V | 1 | 140ms Minimum | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6755UKZD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 5 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 6V | 1V | 1 | YES | Active High | 2.5V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() DS1232LPSN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 16 | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | Open Drain, Push-Pull | 16 | - | COMMERCIAL | 5.5V | 4.5V | 1 | NO | Active High/Active Low | 4.37V 4.62V | 1 | Adjustable/Selectable | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MAX6864UK18D3S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 5.5V | - | 1 | NO | Active Low | 1.8V | 1 | 150ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6761TAZWD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | MATTE TIN | - | DUAL | NO LEAD | 260 | 1 | 3.6V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | S-XDSO-N8 | - | 6V | 1.4V | 2 | YES | Active Low | 1.8V 2.5V | 2 | 100ms Minimum | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() X5043PI-2.7A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | 2.7V | 1 | YES | Active Low | 2.92V | 1 | 100ms Minimum | 4.32mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6351UVUT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | - | 5.5V | 1V | 2 | NO | Active Low | 1.58V 2.78V | 2 | 100ms Minimum | 1.45mm | - | - | ROHS3 Compliant | ||
![]() X5045PI-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | 2.7V | 1 | YES | Active High | 2.62V | 1 | 100ms Minimum | 4.32mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6729KAZED3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | -40°C~85°C TA | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 0.8V | 3 | YES | Active Low | 0.833V 2.313V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() X5325S8I Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | 4.5V | 1 | YES | Active High | 4.38V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6447UK29L Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | - | - | e0 | no | Obsolete | 3 (168 Hours) | 5 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | 1V | 1 | YES | Active Low | 2.925V | 1 | 140ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6386LT46D3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-WFDFN | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Simple Reset/Power-On Reset | GOLD | - | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-XDSO-N6 | - | 5.5V | 1V | 1 | NO | Active Low | 4.63V | 1 | 140ms Minimum | 0.8mm | - | - | ROHS3 Compliant | ||
![]() X5043PI-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | 2.7V | 1 | YES | Active Low | 2.62V | 1 | 100ms Minimum | 4.32mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6706ALKA T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | NO | Active High | 4.63V Adj | 2 | 140ms Minimum | 1.45mm | - | - | ROHS3 Compliant |