- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT859FTBI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 4.2V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() CAT863STBI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MIC706N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | Simple Reset/Power-On Reset | TIN LEAD | WATCHDOG TIMER, MANUAL RESET INPUT | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 30 | - | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | - | - | 2 | NO | Active Low | 4.4V | 1 | 140ms Minimum | 4.699mm | 9.779mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM803TAKS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | unknown | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 3.08V | 1 | 140ms Minimum | - | 2mm | - | Non-RoHS Compliant | ||
![]() ADM1817-5ARTZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 3.06V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM1817-5ARTZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 3.06V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM1812-10ARTZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 4.35V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() CAT130019SWI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 3 (168 Hours) | 8 | Simple Reset/Power-On Reset | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | 40 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 2.5V | 1 | NO | Active Low | 2.93V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MIC706RN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | Simple Reset/Power-On Reset | TIN LEAD | WATCHDOG TIMER, MANUAL RESET INPUT | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 30 | - | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | - | - | 2 | NO | Active Low | 2.63V | 1 | 140ms Minimum | 4.699mm | 9.779mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM1088AKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 6 | Sequencer | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | - | 3.6V | AUTOMOTIVE | 2.25V | 1 | YES | Active Low | - | 1 | Adjustable/Selectable | - | 2mm | - | Non-RoHS Compliant | ||
![]() ADM1818-20AKSZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.55V | 1 | 100ms Minimum | - | 2mm | - | ROHS3 Compliant | ||
![]() ADM1816-R23ARTZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.31V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() NCV33164D-3R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~125°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.68V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ADM1815-R23ARTZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.31V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM1813-5ART-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 4.62V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1815-R23ART-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.31V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1811-10ART-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 4.35V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1817-20ART-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 2.55V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1815-20ART-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.55V | 1 | 100ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() CAT1832L-G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | -40°C~85°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High/Active Low | 2.55V 2.88V | 1 | Adjustable/Selectable | - | - | - | ROHS3 Compliant |