- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM823LYRJ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 4.75V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 5.5V | - | 4.75V | 1 | NO | Active Low | 4.63V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1816-R23ART-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.31V | 1 | 100ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM811SART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | - | unknown | 30 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | - | 1V | 1 | NO | Active Low | 2.93V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM825TYRJ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.15V | 0.95mm | unknown | 30 | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | - | 3.6V | - | - | 1 | NO | Active High/Active Low | 3.08V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM811LART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | - | 1V | 1 | NO | Active Low | 4.63V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM6318CY46ARJ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | unknown | 30 | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | - | 5.5V | - | 1V | 1 | NO | Active High/Active Low | 4.63V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM810SART-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | RESET THRESHOLD VOLTAGE IS 2.93V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | - | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | AUTOMOTIVE | - | 1 | NO | Active High | - | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM809MAKS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | RESET THRESHOLD VOLTAGE IS 4.38V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | AUTOMOTIVE | - | 1 | NO | Active Low | - | 1 | 140ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() ADM825MYRJ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 4.5V | 0.95mm | unknown | 30 | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | - | 5.5V | - | 4.5V | 1 | NO | Active High/Active Low | 4.38V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM810JAKSZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 4V | 1 | 140ms Minimum | 2mm | - | ROHS3 Compliant | ||
![]() ADM810RART-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | RESET THRESHOLD VOLTAGE IS 2.63V | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | - | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | AUTOMOTIVE | - | 1 | NO | Active High | - | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM809-5LARTZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~150°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 4.63V | 1 | 140ms Minimum | 2.9mm | - | ROHS3 Compliant | ||
![]() MIC1832M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | MANUAL RESET INPUT | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Open Drain or Open Collector | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 4.5V | 1 | NO | Active High/Active Low | 2.55V 2.88V | 1 | 250ms Minimum | - | 3.8735mm | Non-RoHS Compliant | ||
![]() ADM810RAKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 2.63V | 1 | 140ms Minimum | 2mm | - | Non-RoHS Compliant | ||
![]() ADM809ZAKSZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active Low | 2.32V | 1 | 140ms Minimum | 2mm | - | ROHS3 Compliant | ||
![]() ADM810TART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 3.08V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM810MART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 4.38V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM810LART-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 4.63V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM810LART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 4.63V | 1 | 140ms Minimum | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM810TAKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | - | 1 | NO | Active High | 3.08V | 1 | 140ms Minimum | 2mm | - | Non-RoHS Compliant |