- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6726AKASYD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | RESET THRESHOLD VOLTAGE ARE 2.925V AND 2.188V; MANUAL RESET INPUT | DUAL | GULL WING | 260 | 1 | - | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Push-Pull | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 0.8V | 3 | YES | Active High/Active Low | 2.188V 2.925V Adj | 3 | 140ms Minimum | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() ADM706AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 4.4V | 1 | 160ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() ADM802LARN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 1V | 3 | NO | Active Low | 4.65V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() X40035V14-CT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 1V 2.9V 4.6V | 3 | Adjustable/Selectable | - | - | - | Non-RoHS Compliant | ||
![]() MAX16033PLB23 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFDFN | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 10 | - | Battery Backup Circuit | NOT SPECIFIED | - | DUAL | NO LEAD | 260 | 1 | - | 0.4mm | - | 30 | Open Drain or Open Collector | 10 | - | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 2.32V | 1 | 140ms Minimum | 0.8mm | 2mm | 2mm | ROHS3 Compliant | ||
![]() DS1831 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Multi-Voltage Supervisor | TIN LEAD | POWER-ON-RESET | DUAL | - | 240 | 1 | 3.3V | - | - | 20 | Open Drain or Open Collector | 16 | R-PDIP-T16 | COMMERCIAL | 5.5V | 1V | 4 | NO | Active Low | 3.3V 5V Adj Adj | 4 | 10ms; 100ms; 1,000ms Minimum | - | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS1831B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Multi-Voltage Supervisor | TIN LEAD | POWER-ON-RESET | DUAL | - | 240 | 1 | 3.3V | - | - | 20 | Open Drain or Open Collector | 16 | R-PDIP-T16 | COMMERCIAL | 5.5V | 1V | 4 | NO | Active Low | 3.3V 5V Adj Adj | 4 | 10ms; 100ms; 1,000ms Minimum | - | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM802MARN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | 1V | 3 | NO | Active Low | 4.4V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM8697AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | Push-Pull, Push-Pull | 16 | - | - | 5.5V | 3V | 1 | YES | Active High/Active Low | 1.3V | 1 | 35ms Minimum | 5.33mm | 20.07mm | 7.62mm | Non-RoHS Compliant | ||
![]() X5168PZ-4.5A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 4.63V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() DS1831E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | - | 240 | 1 | 2.5V | - | - | 20 | Open Drain or Open Collector | 16 | R-PDIP-T16 | COMMERCIAL | 5.5V | 1V | 4 | NO | Active Low | 2.5V 3.3V Adj Adj | 4 | 10ms; 100ms; 1,000ms Minimum | - | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6338JUB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.5mm | - | NOT SPECIFIED | Open Drain or Open Collector | 10 | S-PDSO-G10 | - | 5.5V | 2.5V | 4 | NO | Active Low | 1.8V 2.5V 3.3V 5V | 4 | <1ms Minimum | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ADM696ANZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | -40°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | - | Push-Pull, Push-Pull | - | - | - | - | - | - | - | Active High/Active Low | 1.3V | 1 | 35ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MAX801NEPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Battery Backup Circuit | MATTE TIN | WATCHDOG TIMER, BATTERY-BACKUP MODE | DUAL | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | - | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | - | 1 | NO | Active High/Active Low | 4.575V | 1 | 140ms Minimum | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | ||
![]() DS1819AR-20-U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 3 (168 Hours) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 3.3V | 1 | 140ms Minimum | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM8690ANZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Battery Backup Circuit | MATTE TIN | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | - | 5.5V | 4.75V | 2 | NO | Active Low | 4.65V | 1 | 35ms Minimum | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() ICL7665CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 16V | 1.8V | 2 | NO | Active High | Adjustable/Selectable | 2 | <1ms Minimum | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD5100YRQZ-0 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | -40°C~125°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | System Manager | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 4 | 60μs Typical | - | - | - | ROHS3 Compliant | ||
![]() MAX804SEPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Battery Backup Circuit | MATTE TIN | - | DUAL | - | 260 | 1 | - | 2.54mm | - | NOT SPECIFIED | Open Drain, Open Drain | 8 | R-PDIP-T8 | - | - | - | 1 | NO | Active High/Active Low | 2.925V | 1 | 140ms Minimum | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | ||
![]() MAX709TCPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | 3.08 RESET THESHOLD VOLTAGE | DUAL | - | 245 | 1 | 3.3V | 2.54mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | 5.5V | 1V | 1 | NO | Active Low | 3.08V | 1 | 140ms Minimum | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant |