- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Boundary Scan | Low Power Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6453UT46S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | RESET THRESHOLD VOLTAGE IS 4.63V; MANUAL RESET INPUT | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | 1V | 1 | YES | Active Low | 4.625V Adj | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6354SYUK Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | - | - | e3 | no | Obsolete | 3 (168 Hours) | 5 | - | Multi-Voltage Supervisor | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 5.5V | - | 2 | NO | Active Low | 2.19V 2.93V | 2 | 100ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX811TEUS-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DS1819AR-5-U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 3.075V | 1 | 140ms Minimum | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() DS1708REUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | Push-Pull, Push-Pull | 8 | S-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | NO | Active High/Active Low | 2.63V | 1 | 130ms Minimum | - | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() DS1814AR-5-U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active Low | 4.625V | 1 | 140ms Minimum | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX6453UT16S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | RESET THRESHOLD VOLTAGE IS 1.58V; MANUAL RESET INPUT | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | 1V | 1 | YES | Active Low | 1.58V Adj | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() ADM1232AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | Open Drain, Push-Pull | 8 | R-PDIP-T8 | - | 5.5V | 4.5V | 1 | NO | Active High/Active Low | Adjustable/Selectable | 1 | 250ms Minimum | - | - | 5.33mm | 9.27mm | 7.62mm | Non-RoHS Compliant | ||
![]() ISL8704AIBZ-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 2 (1 Year) | 14 | - | Sequencer | MATTE TIN | - | DUAL | GULL WING | 260 | - | 12V | 1.27mm | - | 40 | Open Drain or Open Collector | 14 | - | COMMERCIAL | - | 3.3V | - | - | Active High/Active Low | - | 4 | Adjustable/Selectable | NO | NO | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() DS1233MS-55 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | EconoReset | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | - | - | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.625V | 1 | 200ms Minimum | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS1819CR-5-U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | - | 1 | NO | Active High/Active Low | 3.075V | 1 | 140ms Minimum | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX8211CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | - | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | - | 2.2V | 1 | YES | Active Low | Adjustable/Selectable | 1 | <1ms Minimum | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6323FUT46 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~125°C TA | - | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | Watchdog Circuit | TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.63V | 1 | 100ms Minimum | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6360MSUT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | CAN ALSO BE OPERATED WITH 3.3V, 5V SUPPLY | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | - | 5.5V | 1V | 2 | NO | Active Low | 2.93V 4.38V | 2 | 100ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() ADM708RAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | MANUAL RESET OPTION | DUAL | GULL WING | 240 | 1 | - | - | unknown | 30 | Push-Pull, Push-Pull | 8 | R-PDSO-G8 | - | 5.5V | 2.7V | 1 | NO | Active High/Active Low | 2.63V | 1 | 160ms Minimum | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS4510U-15 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.5mm | unknown | 20 | Open Drain or Open Collector | 10 | - | - | 5.5V | 2.7V | 1 | YES | Active Low | 4.125V | 1 | Adjustable/Selectable | - | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX6712TEXS T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6741XKVHD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 5 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | 5.5V | - | 1 | YES | Active Low | 1.313V 1.575V | 2 | 150ms Minimum | - | - | 1.1mm | - | - | ROHS3 Compliant | ||
![]() MAX6376XR31 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active High | 3.08V | 1 | 20μs Typical Propagation Delay | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6739XKZD3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 5 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 5.5V | - | 1 | YES | Active Low | 2.313V Adj | 2 | 150ms Minimum | - | - | 1.1mm | - | - | ROHS3 Compliant |