- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Boundary Scan | Low Power Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6825RUK T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 1.5V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | - | - | 1 | - | NO | Active High/Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6830YHUT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | -40°C~125°C TA | - | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active High | 1.313V 2.19V | 2 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6826VUT Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 125°C | -40°C | - | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | - | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | - | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | AUTOMOTIVE | 1V | 2 | POWER SUPPLY MANAGEMENT CIRCUIT | YES | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() ADM691AARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 4.75V | 0.65mm | unknown | 30 | Open Drain, Push-Pull | 16 | - | - | 5.5V | - | - | 1 | - | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | - | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX6830VFUT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1V | 2 | - | NO | Active High | 1.05V 1.58V | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6315US29D2-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | e0 | yes | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3.3V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | 5.5V | - | 1V | 1 | - | NO | Active Low | 2.93V | 1 | 20ms Minimum | - | - | - | 2.92mm | - | Non-RoHS Compliant | ||
![]() ISL8700IBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 14 | - | Sequencer | MATTE TIN | - | DUAL | GULL WING | 260 | - | 12V | 1.27mm | - | 30 | Open Drain or Open Collector | 14 | - | COMMERCIAL | - | - | 2.5V | - | - | - | Active High/Active Low | - | 4 | Adjustable/Selectable | NO | NO | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ADM708AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | unknown | - | Push-Pull, Push-Pull | - | - | - | - | - | - | - | - | - | Active High/Active Low | 4.4V | 1 | 160ms Minimum | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX6306UK30D2 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | Multi-Voltage Supervisor | MATTE TIN | RESET THRESHOLD VOLTAGE IS 3V; MANUAL RESET INPUT | DUAL | GULL WING | 260 | 1 | - | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | COMMERCIAL | 5.5V | - | 1V | 1 | - | NO | Active Low | 3V Adj | 2 | 20ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6735AKALTD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~125°C TA | - | e4 | no | Obsolete | 1 (Unlimited) | 8 | - | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 0.8V | 1 | - | YES | Active Low | 3.075V 4.625V Adj | 3 | 140ms Minimum | - | - | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() MAX6830YDUT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1V | 2 | - | NO | Active High | 0.788V 2.19V | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6830YDUT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1V | 2 | - | NO | Active High | 0.788V 2.19V | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6830SHUT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1V | 2 | - | NO | Active High | 1.313V 2.93V | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6826MUT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1V | 2 | - | YES | Active Low | 4.38V Adj | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6827ZUT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1V | 2 | - | YES | Active High | 2.32V Adj | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX813LCSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | - | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | - | 2 | - | YES | Active High | 4.65V | 1 | 140ms Minimum | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6774BTALD2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Regulator/Supervisor | MATTE TIN | RESET THRESHOLD VOLTAGE IS 4.625V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | S-PDSO-N8 | - | 72V | - | 4V | 1 | - | YES | Active Low | 4.625V Adj | 1 | 8.75ms Minimum | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6826ZUT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Obsolete | 1 (Unlimited) | 6 | - | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1V | 2 | - | YES | Active Low | 2.32V Adj | 2 | 140ms Minimum | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6774TAYD4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | -40°C~125°C TA | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Regulator/Supervisor | MATTE TIN | - | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | S-PDSO-N8 | - | 72V | - | 4V | 1 | - | YES | Active Low | 2.188V Adj | 1 | 140ms Minimum | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL88708IP829Z Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | - | Active High/Active Low | 2.92V | 1 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant |