- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6397WATA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Regulator/Supervisor | MATTE TIN | - | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | S-XDSO-N8 | - | 72V | 5.5V | 1 | YES | Active Low | 1.653V | 1 | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6773BTALD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Regulator/Supervisor | MATTE TIN | RESET THRESHOLD VOLTAGE IS 4.625V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | S-XDSO-N8 | - | 72V | 4V | 1 | YES | Active Low | 4.625V Adj | 1 | 35ms Minimum | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6774TALD2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Regulator/Supervisor | MATTE TIN | RESET THRESHOLD VOLTAGE IS 4.625V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | S-PDSO-N8 | - | 72V | 4V | 1 | YES | Active Low | 4.625V Adj | 1 | 8.75ms Minimum | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6773TASD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Regulator/Supervisor | MATTE TIN | RESET THRESHOLD VOLTAGE IS 2.888V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | S-XDSO-N8 | - | 72V | 4V | 1 | YES | Active Low | 2.888V Adj | 1 | 35ms Minimum | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MXD1817XR26 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active High | 2.55V | 1 | 100ms Minimum | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX16040PLA46 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WFDFN | YES | - | -40°C~85°C TA | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Battery Backup Circuit | GOLD | - | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | S-XDSO-N8 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.63V | 1 | 140ms Minimum | 0.8mm | 2mm | 2mm | ROHS3 Compliant | ||
![]() TPS3610U18PWR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | Battery Backup Circuit | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 14 | - | - | 5.5V | - | 2 | YES | Active Low | 1.6V | 1 | 60ms Minimum | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ADM9690ARN-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Watchdog Circuit | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 4.3V | 1 | NO | Active Low | 4.31V | 1 | 10ms, 50ms Typical | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX16034LLB44 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFDFN | - | 10-μDFN (2x2) | -40°C~85°C | - | - | - | - | Obsolete | 1 (Unlimited) | - | Power Supply Monitor | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 4.38V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() DS1232SN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 16 | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 245 | 1 | 5V | - | - | NOT SPECIFIED | Open Drain, Push-Pull | 16 | - | - | 5.5V | 4.5V | 1 | NO | Active High/Active Low | 4.37V 4.62V | 1 | Adjustable/Selectable | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MAX6770TALD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WDFN Exposed Pad | YES | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Regulator/Supervisor | MATTE TIN | RESET THRESHOLD VOLTAGE IS 4.625V | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | S-PDSO-N8 | - | 72V | 4V | 1 | YES | Active Low | 1.147V Adj | 1 | 35ms Minimum | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6365LKA46-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | - | SOT-23-8 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 4.63V | 1 | 150ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() MAX16035PLB46 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFDFN | - | 10-μDFN (2x2) | -40°C~85°C | - | - | - | - | Obsolete | 1 (Unlimited) | - | Power Supply Monitor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 4.63V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MAX6450UT46L T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | Multi-Voltage Supervisor | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | 1V | 1 | YES | Active Low | 4.625V Adj | 2 | 140ms Minimum | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6803US29D3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 4 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 0.78V | 1 | NO | Active High | 2.93V | 1 | 100ms Minimum | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MAX6324FUT46 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 6 | Watchdog Circuit | TIN | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.63V | 1 | 100ms Minimum | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MXD1817UR23 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | - | 1 | NO | Active High | 2.31V | 1 | 100ms Minimum | - | 2.92mm | - | ROHS3 Compliant | ||
![]() X5083S8-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | 2.7V | 1 | YES | Active Low | 2.63V | 1 | 100ms Minimum | - | 4.9022mm | - | Non-RoHS Compliant | ||
![]() ADM6339OARJZ-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 2.93V 4.38V Adj -4.38V | 4 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() MAX6339IUT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 2.5V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | - | 5.5V | 1V | 4 | YES | Active Low | 1.58V 2.19V 2.93V 4.38V | 4 | 140ms Minimum | - | 2.9mm | 1.625mm | Non-RoHS Compliant |