- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM8699AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 30 | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | 3V | 1 | NO | Active Low | 4.65V | 1 | 140ms Minimum | 4.57mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6386LT28D7 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-WFDFN | YES | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Simple Reset/Power-On Reset | GOLD | - | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-N6 | - | 5.5V | 1V | 1 | NO | Active Low | 2.8V | 1 | 1.2s Minimum | 0.8mm | - | - | ROHS3 Compliant | ||
![]() MAX705CSA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 1V | 2 | YES | Active Low | 4.65V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICL7665ACPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | - | 240 | 1 | 5V | - | - | 20 | Open Drain or Open Collector | 8 | R-PDIP-T8 | Not Qualified | 16V | 2V | 2 | NO | Active High | Adjustable/Selectable | 2 | <1ms Minimum | - | 9.375mm | - | Non-RoHS Compliant | ||
![]() MIC707N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | WATCHDOG TIMER, MANUAL RESET INPUT | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 30 | Complementary | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | - | 2 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 4.699mm | 9.779mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX6384XS23D3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active Low | 2.31V | 1 | 140ms Minimum | - | 2mm | - | ROHS3 Compliant | ||
![]() ADM1232ARW-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Open Drain, Push-Pull | 16 | - | - | 5.5V | 4.5V | 1 | NO | Active High/Active Low | Adjustable/Selectable | 1 | 250ms Minimum | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() CAT1163WI30 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | - | 3V | - | - | 40 | Open Drain or Open Collector | 8 | R-PDSO-G8 | COMMERCIAL | 6V | 2.7V | - | - | Active High/Active Low | 3V | 1 | 130ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X5083V8I-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | 5.5V | 2.7V | 1 | YES | Active Low | 2.63V | 1 | 100ms Minimum | - | 4.4mm | 3mm | Non-RoHS Compliant | ||
![]() X5323PI Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | - | no | Obsolete | 3 (168 Hours) | 8 | - | Simple Reset/Power-On Reset | NOT SPECIFIED | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | 4.5V | 1 | YES | Active Low | 4.38V | 1 | 100ms Minimum | 5.33mm | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS1708SESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 245 | 1 | 3.3V | - | - | NOT SPECIFIED | Push-Pull, Push-Pull | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | NO | Active High/Active Low | 2.93V | 1 | 130ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() X5045V14I-4.5A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 14 | - | - | 5.5V | 4.5V | 1 | YES | Active High | 4.62V | 1 | 100ms Minimum | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() DS1233D-10 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | EconoReset | e0 | no | Obsolete | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | BOTTOM | - | 240 | 1 | 5V | - | - | 20 | Open Drain or Open Collector | 3 | O-PBCY-T3 | Not Qualified | 5.5V | - | 1 | NO | Active Low | 4.375V | 1 | 250ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X5323S8I-2.7A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | 2.7V | 1 | YES | Active Low | 2.92V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() X5328S8I-2.7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | WATCHDOG TIMER, POWER-ON RESET CONTROL, SUPPLY VOLTAGE SUPERVISION | DUAL | GULL WING | 240 | 1 | 5V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | 5.5V | 2.7V | 1 | YES | Active Low | 2.63V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() CAT1161WI-28-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | NICKEL PALLADIUM GOLD | RESET THRESHOLD VOLTAGES ARE 2.925V; MANUAL RESET INPUT | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | Open Drain or Open Collector | 8 | R-PDSO-G8 | COMMERCIAL | 6V | 2.7V | 1 | NO | Active High/Active Low | 2.85V | 1 | 130ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DS1706LESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 1 | NO | Active High | 4.65V | 1 | 130ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6793TPTD3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-WQFN Exposed Pad | YES | -40°C~125°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Regulator/Supervisor | TIN | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | QUAD | NO LEAD | 260 | 1 | 14V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 20 | - | - | - | 5V | 2 | NO | Active Low | 3.053V Adj | 2 | 35ms Minimum | 0.8mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MAX693ACPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | TIN LEAD | - | DUAL | - | 245 | 1 | 4.5V | 2.54mm | - | NOT SPECIFIED | Push-Pull, Push-Pull | 16 | - | Not Qualified | 5.5V | - | 1 | YES | Active High/Active Low | 4.4V | 1 | 140ms Minimum | 4.572mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MAX691ACWE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 0°C~70°C TA | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 16 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 4.75V | - | - | NOT SPECIFIED | Push-Pull, Push-Pull | 16 | - | COMMERCIAL | 5.5V | - | 1 | YES | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 2.65mm | - | 7.5mm | Non-RoHS Compliant |