- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1818-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | EconoReset | e0 | no | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | BOTTOM | - | 240 | 1 | 3.3V | - | unknown | 20 | Open Drain or Open Collector | 3 | O-XBCY-T3 | - | 5.5V | - | 1 | NO | Active Low | 3.06V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() MAX693CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | TIN LEAD | - | DUAL | - | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Push-Pull, Push-Pull | 16 | - | Not Qualified | 5.5V | 4.5V | 1 | NO | Active High/Active Low | 4.4V | 1 | 35ms Minimum | 4.572mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MAX792SCPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 16 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | Push-Pull, Push-Pull | 16 | - | - | 5.5V | 2.75V | 1 | NO | Active High/Active Low | 2.91V | 1 | 140ms Minimum | 4.572mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MAX792RCPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C TA | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 16 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | - | 245 | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | Push-Pull, Push-Pull | 16 | - | - | 5.5V | 2.75V | 1 | NO | Active High/Active Low | 2.61V | 1 | 140ms Minimum | 4.572mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MAX703ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.65V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICL7665AESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 16V | 2V | 2 | NO | Active High | Adjustable/Selectable | 2 | <1ms Minimum | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS1231S-20 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 16 | - | COMMERCIAL | 5.5V | 4.5V | 1 | NO | Active High/Active Low | 4.37V 4.62V | 1 | 150ms Minimum | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() DS1810-10 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | EconoReset | e0 | no | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | BOTTOM | - | 240 | 1 | 5V | - | - | 20 | Push-Pull, Totem Pole | 3 | O-PBCY-T3 | - | 5.5V | - | 1 | NO | Active Low | 4.37V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() DS1708EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | Push-Pull, Push-Pull | 8 | S-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | NO | Active High/Active Low | 4.4V | 1 | 130ms Minimum | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() DS1706TESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 245 | 1 | 5V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 1 | NO | Active Low | 3.08V | 1 | 130ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6304CUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | ADJUSTABLE WATCHDOG TIMEOUT, PUSH-PULL OUTPUT | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | S-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | YES | Active High | Adjustable/Selectable | 1 | 2.8ms Minimum | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX792SCSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 5V | - | - | NOT SPECIFIED | Push-Pull, Push-Pull | 16 | - | - | 5.5V | 2.75V | 1 | NO | Active High/Active Low | 2.91V | 1 | 140ms Minimum | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS1708SEUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | Push-Pull, Push-Pull | 8 | S-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | NO | Active High/Active Low | 2.93V | 1 | 130ms Minimum | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX793TCSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3.3V | - | - | NOT SPECIFIED | Open Drain, Push-Pull | 16 | - | COMMERCIAL | 5.5V | - | 2 | NO | Active High/Active Low | 3.09V | 1 | 140ms Minimum | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX8213BCSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Multi-Voltage Supervisor | TIN LEAD | 4 PRECISION VOLTAGE COMPARATOR FOR UNDERVOLTAGE/OVERVOLTAGE MONITORING | DUAL | GULL WING | 245 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 16 | R-PDSO-G16 | - | 11V | 2.7V | 5 | NO | Active Low | 5Adjustable Threshold Voltages | 5 | <1ms Minimum | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS1706EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | PUSHBUTTON RESET OPTION | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 20 | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | - | 5.5V | - | 1 | NO | Active Low | 4.4V | 1 | 130ms Minimum | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX815LESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 4.75V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | - | 5.5V | - | 1 | NO | Active Low | 4.7V | 1 | 140ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6377XR24-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | COMMERCIAL | 5.5V | 1V | 1 | NO | Active Low | 2.4V | 1 | 20μs Typical Propagation Delay | - | 2mm | - | Non-RoHS Compliant | ||
![]() DS1836AS-10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | MicroManager | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Battery Backup Circuit | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3.3V | - | - | NOT SPECIFIED | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1 | NO | Active Low | 4.37V | 1 | 200ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC34164D-005 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | NOT SPECIFIED | - | - | - | - | - | - | - | unknown | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 4.33V | 1 | - | - | - | - | Non-RoHS Compliant |