- Number of Voltages Monitored
- RoHS
- Type
- Operating Temperature
- Reset Timeout
- Packaging
- Mounting Type
- Series
- Package / Case
- Part Status
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Rochester Electronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Operating Mode | Adjustable Threshold | Clock Frequency | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Memory Width | Parallel/Serial | Programming Voltage | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM1818-10AKS-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | - | NO | - | Active Low | 2.88V | 1 | 100ms Minimum | - | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() CAT140089SWI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | Simple Reset/Power-On Reset | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | 40 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 2.5V | - | SYNCHRONOUS | - | - | Active Low | 2.93V | 1 | 140ms Minimum | 1 | SERIAL | 3V | 5ms | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CAT140089MWI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 2.5V | - | SYNCHRONOUS | - | 0.4MHz | Active Low | 4.38V | 1 | 140ms Minimum | 1 | SERIAL | 5V | 5ms | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ADM1815-5AKS-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | - | NO | - | Active Low | 3.06V | 1 | 100ms Minimum | - | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() ADM812SART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | - | unknown | 30 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | - | NO | - | Active High | 2.93V | 1 | 140ms Minimum | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM812LART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | - | NO | - | Active High | 4.63V | 1 | 140ms Minimum | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM812MART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | - | NO | - | Active High | 4.38V | 1 | 140ms Minimum | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM1811-5AKS-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | - | NO | - | Active Low | 4.62V | 1 | 100ms Minimum | - | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() ADM1810-5ART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~105°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | - | NO | - | Active Low | 4.62V | 1 | 100ms Minimum | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM825RYRJ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 2.7V | 0.95mm | unknown | 30 | Push-Pull, Push-Pull | 5 | R-PDSO-G5 | - | 3.6V | 2.7V | 1 | - | NO | - | Active High/Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM809-5LAKSZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~150°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | - | NO | - | Active Low | 4.63V | 1 | 140ms Minimum | - | - | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() ADM809ZART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~125°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.95mm | - | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | - | NO | - | Active Low | 2.32V | 1 | 140ms Minimum | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM811-3TART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3.3V | - | unknown | 30 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 5.5V | 1V | 1 | - | NO | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() ADM810MAKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | - | NO | - | Active High | 4.38V | 1 | 140ms Minimum | - | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() KA75420ZTA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -25°C~85°C TA | Tape & Box (TB) | e3 | yes | Obsolete | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | - | BOTTOM | - | NOT APPLICABLE | 1 | 5.25V | - | unknown | NOT APPLICABLE | Open Drain or Open Collector | 3 | O-PBCY-T3 | COMMERCIAL | - | - | 1 | - | NO | - | Active Low | 4.2V | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADM809JAKS-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 1 | - | NO | - | Active Low | 4V | 1 | 140ms Minimum | - | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() MAX6383LT25D3 T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-WFDFN | YES | -40°C~125°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Simple Reset/Power-On Reset | GOLD | - | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-N6 | - | 5.5V | 1V | 1 | - | NO | - | Active Low | 2.5V | 1 | 140ms Minimum | - | - | - | - | 0.8mm | - | - | ROHS3 Compliant | ||
![]() ADM6326-23ARTZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | RESET THRESHOLD VOLTAGE IS 2.32 V | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | 1V | 1 | - | NO | - | Active Low | 2.32V | 1 | 100ms Minimum | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM6346-35ARTZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | RESET THRESHOLD VOLTAGE IS 3.5 V | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | 1V | 1 | - | NO | - | Active Low | 3.5V | 1 | 100ms Minimum | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ADM6346-39ARTZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | RESET THRESHOLD VOLTAGE IS 3.9 V | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | 1V | 1 | - | NO | - | Active Low | 3.9V | 1 | 100ms Minimum | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant |