- Surface Mount
- Terminal Position
- Input Voltage-Nom
- Number of Functions
- Pin Count
- Width
- Length
- Pbfree Code
- JESD-30 Code
- Control Technique
- Peak Reflow Temperature (Cel)
- Control Mode
Attribute column
Manufacturer
Rochester Electronics PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Capacitor application | Capacitors features | Capacitors series | Case - inch | Case - mm | Color key/ body | Conform to the norm | Dielectric strength | Gross weight | Gross Weight | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Key shape | Kind of capacitor | Maximum current | Moisture Sensitivity Levels | Mounting | Mounting hole size | Number of contacts in group/ number of groups (total contacts) | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Switching scheme | SwitchingFrequency | Transport packaging size/quantity | Type of adapter for programmers | Type of capacitor | Voltage-Output 1 | Operating temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Dielectric | Input Voltage-Nom | Contact resistance | Temperature Grade | Insulation resistance | Analog IC - Other Type | Quiescent Current | Switch type | Voltage - Output 2 | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Voltage - Output 3 | Operating temperature range | Switcher Configuration | Switching voltage | Switching Frequency-Max | Backlight type | Saturation Current | Operating voltage | Diameter | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP3907SQ-BJXIX/NOPB Rochester Electronics | In Stock | - | - | Surface Mount | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 2.1 MHz | - | - | - | 1.2 V | - | Tape & Reel | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 30 µA | - | 3.3 V | - | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | No | Contains Lead | ||
![]() UC2844BD1R2G Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | 25 V | 12 V | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | 15 V | - | OTHER | - | SWITCHING CONTROLLER | - | - | - | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 1.75 mm | - | - | SINGLE | - | 275 kHz | - | 1 | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() FSCQ0565RTYDTU Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 5 | - | - | - | - | - | red/ black | - | 1500 (50 Hz, 1 min.) V | - | 2.28 | ROCHESTER ELECTRONICS INC | 23 V | 10 V | circle type C (concave) | - | 3 (6) A | - | - | Φ14.4 mm | 2 / 1 (2P) | ≥10000 | 85 °C | -25 °C | - | PLASTIC/EPOXY | - | , | RECTANGULAR | FLANGE MOUNT | Active | TO-220F | - | Yes | ON-OFF, SPST | - | 42*28*18.5/3000 | - | - | - | - | - | - | e3 | Yes | - | MATTE TIN | - | - | RESONANT CONTROL TECHNIQUE ALSO AVAILABLE | - | - | ZIG-ZAG | THROUGH-HOLE | NOT APPLICABLE | 1 | - | 19 (without key) mm | unknown | NOT APPLICABLE | 3 | R-PZFM-T5 | - | - | - | 18 V | ≤50 mΩ | OTHER | ≥100 (500 V, 1 min.) MΩ MΩ | SWITCHING REGULATOR | - | KCD5 series key switch | - | CURRENT-MODE | 11.2 A | PULSE WIDTH MODULATION | - | - | -25…+85 °C | SINGLE | 125 / 250 (AC) V | 22 kHz | none | NOT APPLICABLE | - | 16.3 mm | - | - | - | - | ||
![]() UC3843ADR2 Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 14 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 30 V | 8.2 V | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | No | - | - | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | - | unknown | 30 | 14 | R-PDSO-G14 | - | - | - | 15 V | - | COMMERCIAL | - | SWITCHING CONTROLLER | - | - | - | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 1.75 mm | - | - | SINGLE | - | 500 kHz | - | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() MIC3172BM Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 40 V | 3 V | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.24 V | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | No | - | - | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | 5 V | - | INDUSTRIAL | - | SWITCHING REGULATOR | - | - | - | CURRENT-MODE | 3.5 A | PULSE WIDTH MODULATION | 1.73 mm | - | - | SINGLE | - | 115 kHz | - | 1 | - | - | 4.93 mm | 3.94 mm | - | - | ||
![]() SG6932DZ Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 20 V | 11 V | - | - | - | NOT APPLICABLE | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | LEAD FREE, PLASTIC, DIP-16 | RECTANGULAR | IN-LINE | Active | DIP | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | MATTE TIN | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | - | - | - | 15 V | - | AUTOMOTIVE | - | POWER FACTOR CONTROLLER | - | - | - | CURRENT-MODE | - | PULSE WIDTH MODULATION | 5.334 mm | - | - | BOOST | - | 68 kHz | - | - | - | - | 19.177 mm | 7.62 mm | - | - | ||
![]() EL7551CU Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | No | - | - | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | COMMERCIAL | - | 5 V | - | INDUSTRIAL | - | SWITCHING REGULATOR | - | - | - | CURRENT-MODE | 2 A | PULSE WIDTH MODULATION | - | - | - | BUCK | - | 1200 kHz | - | 3 | - | - | - | - | - | - | ||
![]() LM2576SX-ADJ Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 5 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 40 V | 8 V | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TO-263 | TO-263, 5 PIN | RECTANGULAR | SMALL OUTLINE | Active | D2PAK | - | No | - | - | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | - | - | - | SINGLE | GULL WING | 235 | 1 | 1.7 mm | - | unknown | 30 | 4 | R-PSSO-G5 | - | - | - | 12 V | - | AUTOMOTIVE | - | SWITCHING REGULATOR | - | - | - | VOLTAGE-MODE | 7.5 A | PULSE WIDTH MODULATION | 4.8 mm | - | - | BUCK | - | 63 kHz | - | 3 | - | - | 10.16 mm | 8.635 mm | - | - | ||
![]() NCP1397ADR2G Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 20 V | 10.3 V | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SOIC-16 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | MATTE TIN | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | 12 V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | RESONANT CONTROL | 1.75 mm | - | - | PUSH-PULL | - | 560 kHz | - | NOT SPECIFIED | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() MC34063AM Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 40 V | 3 V | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | EIAJ, PLASTIC, SO-8 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | unknown | 40 | 8 | R-PDSO-G8 | - | COMMERCIAL | - | 5 V | - | COMMERCIAL | - | SWITCHING REGULATOR | - | - | - | VOLTAGE-MODE | 1.5 A | PULSE WIDTH MODULATION | 2.25 mm | - | - | BOOST | - | 100 kHz | - | NOT SPECIFIED | - | - | 5.3 mm | 5.275 mm | - | - | ||
![]() MC34262P Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 8 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 30 V | 9 V | - | - | - | - | - | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | RECTANGULAR | IN-LINE | Active | DIP | - | No | - | - | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | - | 12 V | - | OTHER | - | POWER FACTOR CONTROLLER | - | - | - | CURRENT-MODE | 0.5 A | PULSE WIDTH MODULATION | 4.45 mm | - | - | SINGLE | - | - | - | NOT SPECIFIED | - | - | 9.78 mm | 7.62 mm | - | - | ||
![]() UC3844N Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 8 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | 25 V | 11.5 V | - | - | - | - | - | - | - | - | 70 °C | - | 5 V | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | - | - | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | - | unknown | 30 | 8 | R-PDIP-T8 | - | - | - | 15 V | - | COMMERCIAL | - | SWITCHING CONTROLLER | - | - | - | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 5.08 mm | - | - | SINGLE | - | 500 kHz | - | NOT SPECIFIED | - | - | 9.59 mm | 7.62 mm | - | - | ||
![]() FSBH0170NY Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 8 | - | - | KGM | 1210 | 3225 | - | - | - | 0.055 g | - | ROCHESTER ELECTRONICS LLC | 22 V | 9 V | - | MLCC | - | - | SMD | - | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | GREEN, MS-001BA, DIP-8 | RECTANGULAR | IN-LINE | Active | DIP | - | Yes | - | - | - | - | ceramic | - | -55...125°C | - | ±5% | e3 | Yes | - | MATTE TIN | - | - | - | - | 0.1µF | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | X7R | 15 V | - | INDUSTRIAL | - | SWITCHING CONTROLLER | - | - | - | CURRENT-MODE | 0.9 A | PULSE WIDTH MODULATION | 5.08 mm | - | - | SINGLE | - | 106 kHz | - | NOT APPLICABLE | 100V | - | 9.415 mm | 7.62 mm | - | - | ||
![]() LM5118MHX/NOPB Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 75 V | 3 V | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | HSSOP | ROHS COMPLIANT, TSSOP-20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Active | TSSOP | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | MATTE TIN | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | unknown | 40 | 20 | R-PDSO-G20 | - | - | - | 48 V | - | AUTOMOTIVE | - | SWITCHING CONTROLLER | - | - | - | CURRENT-MODE | - | PULSE WIDTH MODULATION | - | - | - | PUSH-PULL | - | 575 kHz | - | 1 | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() UCC2803N Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 8 | - | - | KGM | 0402 | 1005 | - | - | - | 0.009 g | - | ROCHESTER ELECTRONICS LLC | 12 V | 4 V | - | MLCC | - | - | SMD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | GREEN, PLASTIC, DIP-8 | RECTANGULAR | IN-LINE | Active | DIP | - | Yes | - | - | - | - | ceramic | - | -55...125°C | - | ±1% | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | - | - | - | 0.1nF | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | C0G (NP0) | 10 V | - | INDUSTRIAL | - | SWITCHING CONTROLLER | - | - | - | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 5.08 mm | - | - | SINGLE | - | 1000 kHz | - | NOT SPECIFIED | 25V | - | 9.81 mm | 7.62 mm | - | - | ||
![]() UC3866N Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 16 | automobile electronics | flexible terminations | KAF | 1206 | 3216 | - | AEC Q200 | - | 0.03 g | - | ROCHESTER ELECTRONICS LLC | 20 V | 11.5 V | - | MLCC | - | - | SMD | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | GREEN, PLASTIC, DIP-16 | RECTANGULAR | IN-LINE | Active | DIP | - | Yes | - | - | - | - | ceramic | - | -55...125°C | - | ±10% | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | - | - | - | 1nF | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | - | - | X7R | 12 V | - | COMMERCIAL | - | SWITCHING CONTROLLER | - | - | - | VOLTAGE-MODE | 1.5 A | RESONANT CONTROL | 5.08 mm | - | - | SINGLE | - | 1000 kHz | - | NOT SPECIFIED | 50V | - | 19.305 mm | 7.62 mm | - | - | ||
![]() LM1524J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8839XEREE Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL7930BMX Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | - | - | - | 0.5 g | - | ROCHESTER ELECTRONICS INC | 20 V | 13 V | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | - | - | - | extension module | - | - | - | - | - | e3 | Yes | - | MATTE TIN | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | 14 V | - | AUTOMOTIVE | - | POWER FACTOR CONTROLLER | - | - | - | VOLTAGE-MODE | 0.5 A | PULSE WIDTH MODULATION | 1.75 mm | - | - | BOOST | - | 350 kHz | - | 1 | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() KA5H0165RN Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | 8 | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 28 V | 9.4 V | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP-8 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | MATTE TIN | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT APPLICABLE | 1 | 2.54 mm | - | unknown | NOT APPLICABLE | 8 | R-PDIP-T8 | - | COMMERCIAL | - | 14 V | - | OTHER | - | SWITCHING REGULATOR | - | - | - | CURRENT-MODE | 4 A | PULSE WIDTH MODULATION | 5.08 mm | - | - | SINGLE | - | 100 kHz | - | NOT APPLICABLE | - | - | 9.2 mm | 7.62 mm | - | - |