- JESD-30 Code
- Surface Mount
- Temperature Grade
- Width
- Length
- Packaging
- Pin Count
- Terminal Position
- Terminal Pitch
- Number of Functions
- Part Status
- Pbfree Code
Attribute column
Manufacturer
Rochester Electronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Operating Mode | Adjustable Threshold | Organization | Memory Width | Differential Output | Neg Supply Voltage-Nom (Vsup) | Memory Density | Input Characteristics | Interface IC Type | Driver Number of Bits | Telecom IC Type | Receiver Number of Bits | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Built-in Protections | Neg Supply Voltage-Min (Vsup) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2401 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | 85°C | -40°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 3 | Silicon Serial Number | TIN LEAD | PCB, Network Node, Equipment Identification/Registration | - | BOTTOM | - | 240 | 1 | 5V | - | - | 20 | 3 | O-PBCY-T3 | COMMERCIAL | 6V | INDUSTRIAL | 2.8V | - | ASYNCHRONOUS | - | 64X1 | 1 | - | - | 64 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HA4201CB96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | Crosspoint Switch | TIN LEAD | Video | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | 5.5V | COMMERCIAL | 4.5V | 1 | - | - | - | - | - | -5V | - | - | - | - | - | - | 85 dB | -5.5V | - | - | - | - | -4.5V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX4838AELT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-WFDFN | YES | - | 85°C | -40°C | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Overvoltage Protection Controller | GOLD | Cell Phones, Digital Cameras, Media Players | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | 6 | R-XDSO-N6 | - | 28V | INDUSTRIAL | 1.2V | 1 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 1.5mm | 1mm | ROHS3 Compliant | ||
![]() MAX4844ELT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-WFDFN | YES | - | 85°C | -40°C | Tape & Reel (TR) | e4 | no | Obsolete | 1 (Unlimited) | 6 | Overvoltage Protection Controller | GOLD | Cell Phones, Digital Cameras, Media Players | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | 6 | R-XDSO-N6 | - | 28V | INDUSTRIAL | 1.2V | 1 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 1.5mm | 1mm | ROHS3 Compliant | ||
![]() MAX4838AEXT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | 85°C | -40°C | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Overvoltage Protection Controller | NICKEL PALLADIUM GOLD | Cell Phones, Digital Cameras, Media Players | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | 6 | R-PDSO-G6 | - | 28V | INDUSTRIAL | 1.2V | 1 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() MAX4893BETB T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | YES | - | 85°C | -40°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Overvoltage Protection Controller | MATTE TIN | Cell Phones, Digital Cameras, Media Players | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | unknown | NOT SPECIFIED | 10 | S-PDSO-N10 | - | 28V | INDUSTRIAL | 1.2V | 1 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX4505EUK Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | 85°C | -40°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 5 | Overvoltage Protection | TIN LEAD | Control Systems | - | DUAL | GULL WING | 240 | 1 | 12V | 0.95mm | unknown | 20 | 5 | R-PDSO-G5 | COMMERCIAL | 36V | INDUSTRIAL | 9V | 1 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | Non-RoHS Compliant | ||
![]() HA4344BCB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tube | - | no | Obsolete | 1 (Unlimited) | 16 | Crosspoint Switch | NOT SPECIFIED | Video | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | R-PDSO-G16 | COMMERCIAL | - | COMMERCIAL | - | 4 | - | - | - | - | - | -5V | - | - | - | - | - | - | 70 dB | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC44BS374T1AEF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 70°C | - | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 16 | NTSC/PAL Modulator | TIN | Audio/Video, VCR's, Set-Top Boxes | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | unknown | 40 | 16 | R-PDSO-G16 | COMMERCIAL | 5.5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DS2188S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 70°C | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | - | DUAL | GULL WING | 245 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | PCM JITTER ATTENUATOR | - | - | - | - | - | - | - | - | 2.68mm | 10.335mm | 7.51mm | Non-RoHS Compliant | ||
![]() NBSG16VSBAHTBG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LBGA, FCBGA | YES | GENERAL PURPOSE | 85°C | -40°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 16 | Transceiver | - | Instrumentation | NECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.465V | BOTTOM | BALL | - | 1 | 2.5V | 1mm | - | - | 16 | S-PBGA-B16 | COMMERCIAL | 3.465V | INDUSTRIAL | 2.375V | - | - | - | - | - | YES | - | - | DIFFERENTIAL | - | 1 | - | 1 | - | - | 0.145 ns | - | 0.145 ns | - | - | 1.4mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() NBSG16MNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | YES | GENERAL PURPOSE | 85°C | -40°C | Tape & Reel (TR) | e0 | yes | Obsolete | 3 (168 Hours) | 16 | Transceiver | TIN LEAD | Instrumentation | NECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.465V | QUAD | NO LEAD | 240 | 1 | 2.5V | 0.5mm | - | 30 | 16 | S-XQCC-N16 | COMMERCIAL | 3.465V | INDUSTRIAL | 2.375V | - | - | - | - | - | YES | - | - | DIFFERENTIAL | - | 1 | - | 1 | - | - | 0.145 ns | - | 0.145 ns | - | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() NBSG16BA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LBGA, FCBGA | YES | GENERAL PURPOSE | 85°C | -40°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 16 | Transceiver | TIN LEAD | Instrumentation | NECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.465V | BOTTOM | BALL | 240 | 1 | 2.5V | 1mm | - | 30 | 16 | S-PBGA-B16 | COMMERCIAL | 3.465V | INDUSTRIAL | 2.375V | - | - | - | - | - | YES | - | - | DIFFERENTIAL | - | 1 | - | 1 | - | - | 0.145 ns | - | 0.145 ns | - | - | 1.4mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() AD53522JSQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP Exposed Pad | YES | - | 70°C | - | Tray | - | - | Obsolete | 3 (168 Hours) | 100 | - | NOT SPECIFIED | - | - | QUAD | GULL WING | - | 1 | 10.5V | 0.5mm | - | - | 100 | S-PQFP-G100 | COMMERCIAL | 10.605V | COMMERCIAL | 10.395V | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | -4.5V | - | OVER CURRENT; OVER VOLTAGE | - | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() NBSG16BAR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LBGA, FCBGA | YES | GENERAL PURPOSE | 85°C | -40°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 16 | Transceiver | TIN LEAD | Instrumentation | NECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.465V | BOTTOM | BALL | 240 | 1 | 2.5V | 1mm | - | 30 | 16 | S-PBGA-B16 | COMMERCIAL | 3.465V | INDUSTRIAL | 2.375V | - | - | - | - | - | YES | - | - | DIFFERENTIAL | - | 1 | - | 1 | - | - | 0.145 ns | - | 0.145 ns | - | - | 1.4mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() DS3163 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 400-BBGA | YES | - | 70°C | - | Tray | e0 | no | Obsolete | 3 (168 Hours) | 400 | PHY Transceiver | TIN LEAD | Testing Equipment | - | BOTTOM | BALL | 240 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 400 | S-PBGA-B400 | COMMERCIAL | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 27mm | 27mm | Non-RoHS Compliant | ||
![]() CS2082EDWR20 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 85°C | -40°C | Tape & Reel (TR) | e0 | no | Obsolete | 2 (1 Year) | 20 | Dual Airbag Deployment ASIC | TIN LEAD | - | - | - | GULL WING | 240 | 1 | - | 1.27mm | unknown | 30 | 20 | R-PDSO-G20 | COMMERCIAL | 5.25V | INDUSTRIAL | 4.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | Non-RoHS Compliant | ||
![]() NBSG16VSMN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | YES | GENERAL PURPOSE | 85°C | -40°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 16 | Transceiver | TIN LEAD | Instrumentation | NECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.465V | QUAD | NO LEAD | 240 | 1 | 2.5V | 0.5mm | - | 30 | 16 | S-XQCC-N16 | COMMERCIAL | 3.465V | INDUSTRIAL | 2.375V | - | - | - | - | - | YES | - | - | DIFFERENTIAL | - | 1 | - | 1 | - | - | 0.18 ns | - | 0.18 ns | - | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MPC184VFB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 252-BGA | YES | - | 70°C | - | - | e0 | yes | Obsolete | 3 (168 Hours) | 252 | Security Processor | TIN LEAD | - | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | 220 | - | 1.5V | 1.27mm | - | 30 | 252 | S-PBGA-B252 | - | 1.65V | COMMERCIAL | 1.35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9mm | 21mm | 21mm | Non-RoHS Compliant | ||
![]() DS3184 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 400-BBGA | YES | - | 70°C | - | Tray | e0 | no | Obsolete | 3 (168 Hours) | 400 | Framer | TIN LEAD | Data Transport | - | BOTTOM | BALL | 240 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 400 | S-PBGA-B400 | COMMERCIAL | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 27mm | 27mm | Non-RoHS Compliant |