- Common Mode Transient Immunity (Min)
- Current - Peak Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay tpLH / tpHL (Max)
- Rise / Fall Time (Typ)
- RoHS Status
Attribute column
Manufacturer
Rochester Electronics Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Approval Agency | Voltage - Isolation | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Analog IC - Other Type | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Current - Output High, Low | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | Coll-Emtr Bkdn Voltage-Min | Current - Peak Output | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUM1420BRWZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~105°C | Tube | iCoupler® | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | DUAL | GULL WING | 1 | 5V | 1.27mm | unknown | 28 | R-PDSO-G28 | - | 1667Vrms | 5.5V | - | 4 | ANALOG CIRCUIT | - | - | - | 25ns 25ns Max | - | 128ns, 128ns | 75kV/μs | 8ns | 12V~18V | - | 100mA | 2.65mm | 17.9mm | ROHS3 Compliant | ||
![]() FOD3181V Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 1 | -20°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | cUL, UL, VDE | 5000Vrms | - | SINGLE | 1 | - | 1.5V | FET OUTPUT OPTOCOUPLER | 500mA 500mA | 75ns 55ns | 25mA | 500ns, 500ns | 10kV/μs | - | 10V~20V | 5V | 1.5A | - | - | ROHS3 Compliant | ||
![]() FOD3181 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 1 | -20°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | - | - | - | - | - | cUL, UL | 5000Vrms | - | SINGLE | 1 | - | 1.5V | FET OUTPUT OPTOCOUPLER | 500mA 500mA | 75ns 55ns | 25mA | 500ns, 500ns | 10kV/μs | - | 10V~20V | 5V | 1.5A | - | - | ROHS3 Compliant | ||
![]() FOD3120TSR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | -40°C~100°C | Tape & Reel (TR) | OPTOPLANAR® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UL | 5000Vrms | - | - | 1 | - | 1.5V | - | 2A 2A | 60ns 60ns | 25mA | 400ns, 400ns | 35kV/μs | 100ns | 15V~30V | - | 3A | - | - | ROHS3 Compliant | ||
![]() FOD3181TV Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 1 | -20°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | cUL, UL, VDE | 5000Vrms | - | SINGLE | 1 | - | 1.5V | FET OUTPUT OPTOCOUPLER | 500mA 500mA | 75ns 55ns | 25mA | 500ns, 500ns | 10kV/μs | - | 10V~20V | 5V | 1.5A | - | - | ROHS3 Compliant | ||
![]() FOD3120TS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UL | 5000Vrms | - | - | 1 | - | 1.5V | - | 2A 2A | 60ns 60ns | 25mA | 400ns, 400ns | 35kV/μs | 100ns | 15V~30V | - | 3A | - | - | ROHS3 Compliant |