- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Voltage - Output (Max)
- Current Transfer Ratio-Min
Attribute column
Manufacturer
Rochester Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Reach Compliance Code | Voltage - Isolation | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N37300 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 100% @ 10mA | - | - | - | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | 5300Vrms | Transistor with Base | - | - | 1 | 1.18V | DC | - | - | - | - | - | 30V | 100mA | - | - | 2μs, 2μs | 300mV | - | - | - | ROHS3 Compliant | ||
![]() H11A617C3SD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 100% @ 10mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 5300Vrms | Transistor | - | SINGLE | 1 | 1.35V | DC | - | - | 2.4μs 2.4μs | 50mA | 0.05A | 70V | - | - | 200% @ 10mA | - | 400mV | - | - | 70V | ROHS3 Compliant | ||
![]() CNY171 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 40% @ 10mA | 1 | - | - | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor with Base | - | SINGLE | 1 | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 1μs 2μs | 50mA | 0.06A | 70V | 100mA | - | 80% @ 10mA | 2μs, 3μs | 300mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() CNW139 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | 500% @ 1.6mA | 1 | 85°C | -55°C | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | TIN LEAD | UL RECOGNIZED, TTL COMPATIBLE | - | 1000Vrms | Darlington with Base | - | SINGLE | 1 | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 60mA | - | 18V | 100mA | 0.06A | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CNY173300 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 100% @ 10mA | 1 | - | - | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | 5300Vrms | Transistor with Base | - | SINGLE | 1 | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 1μs 2μs | 50mA | - | 70V | 100mA | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FODM121DR1V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 50% @ 5mA | 1 | - | - | -40°C~110°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | 3750Vrms | Transistor | - | SINGLE | 1 | 1.3V Max | DC | - | - | 3μs 3μs | 80mA | 0.05A | 80V | 50mA | - | 600% @ 5mA | - | 400mV | - | - | 80V | ROHS3 Compliant | ||
![]() MOC8102300 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 73% @ 10mA | 1 | - | - | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | 5300Vrms | Transistor | - | SINGLE | 1 | 1.15V | DC | - | - | 1μs 2μs | 50mA | - | 30V | 100mA | - | 117% @ 10mA | 2μs, 3μs | 400mV | - | 50nA | 30V | ROHS3 Compliant | ||
![]() H11AA2M Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 10% @ 10mA | 1 | - | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | unknown | 5000Vrms | Transistor with Base | - | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 10μs 10μs Max | - | 0.06A | 80V | 60mA | - | - | 10μs, 10μs (Max) | 400mV | 10% | 200nA | 30V | ROHS3 Compliant | ||
![]() 4N26300 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 20% @ 10mA | 1 | - | - | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | 5300Vrms | Transistor with Base | - | SINGLE | 1 | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 30V | 100mA | - | - | 2μs, 2μs | 500mV | 20% | 50nA | 30V | ROHS3 Compliant | ||
![]() FOD2741BT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | 100% @ 10mA | 1 | - | - | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL APPROVED | - | 5000Vrms | Transistor | - | SINGLE | 1 | 1.5V Max | DC | - | - | - | 50mA | 0.02A | 30V | - | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD2743AT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | 50% @ 1mA | 1 | - | - | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor | - | SINGLE | 1 | 1.07V | DC | - | - | - | 50mA | 0.02A | 70V | - | - | 100% @ 1mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() H11D2S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 20% @ 10mA | 1 | - | - | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor with Base | - | SINGLE | 1 | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 100mA | 0.08A | 300V | 80mA | - | - | 5μs, 5μs | 400mV | 20% | - | 300V | ROHS3 Compliant | ||
![]() H11A817B3S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 130% @ 5mA | 1 | - | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 5300Vrms | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 2.4μs 2.4μs | 50mA | 0.05A | 70V | - | - | 260% @ 5mA | - | 200mV | - | - | 70V | ROHS3 Compliant | ||
![]() CNY17F3300 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 100% @ 10mA | 1 | - | - | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | 5300Vrms | Transistor | - | SINGLE | 1 | 1.35V | DC | - | - | 1μs 2μs | 50mA | - | 70V | 100mA | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD2743CSD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 50% @ 1mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor | - | SINGLE | 1 | 1.07V | DC | - | - | - | 50mA | 0.02A | 70V | - | - | 100% @ 1mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() MCT2103S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 150% @ 10mA | 1 | - | - | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | 5300Vrms | Transistor with Base | - | SINGLE | 1 | 1.33V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 1μs 11μs | 50mA | - | 30V | 100mA | - | - | 1μs, 50μs | 400mV | 150% | 50nA | 30V | ROHS3 Compliant | ||
![]() 6N136WV Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 2500Vrms | Transistor with Base | - | SINGLE | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 1 MBps | - | 8mA | 0.025A | 20V | 25mA | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | ROHS3 Compliant | ||
![]() FOD250LT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | 15% @ 16mA | 1 | - | - | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor with Base | 25V | SINGLE | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 8mA | 0.025A | 7V | 25mA | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | ROHS3 Compliant | ||
![]() HMA124R1V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 100% @ 1mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | 3750Vrms | Transistor | - | SINGLE | 1 | 1.3V Max | DC | - | - | 3μs 3μs | 80mA | 0.05A | 80V | 50mA | - | 1200% @ 1mA | - | 400mV | - | - | 80V | ROHS3 Compliant | ||
![]() FOD2711SDV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 100% @ 10mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED, VDE APPROVED | unknown | 5000Vrms | Transistor | - | SINGLE | 1 | 1.5V Max | DC | - | - | - | 50mA | 0.02A | 30V | - | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant |