- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Voltage - Output (Max)
- Current Transfer Ratio-Min
Attribute column
Manufacturer
Rochester Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOCD208R2VM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 40% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Transistor | - | 2 | 1.25V | DC | - | 3.2μs 4.7μs | 150mA | - | 70V | 60mA | 125% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | - | ROHS3 Compliant | ||
![]() H11F2 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | MOSFET | - | 1 | 1.3V | DC | - | - | - | - | 30V | 60mA | - | 25μs, 25μs (Max) | - | - | - | - | ROHS3 Compliant | ||
![]() HCPL0730 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 2 | 1.35V | DC | - | - | 60mA | - | 7V | 20mA | 5000% @ 1.6mA | 2μs, 7μs | - | - | - | - | ROHS3 Compliant | ||
![]() HCPL0730R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 300% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Darlington | - | 2 | 1.35V | DC | - | - | 60mA | - | 7V | 20mA | 5000% @ 1.6mA | 2μs, 7μs | - | - | - | - | ROHS3 Compliant | ||
![]() FOD2742AR2V Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 100% @ 10mA | - | -25°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Transistor | - | 1 | 1.2V | DC | - | - | 50mA | - | 70V | - | 200% @ 10mA | - | 400mV | - | - | - | ROHS3 Compliant | ||
![]() PS8821-2-F3-AX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 20% @ 16mA | - | - | Tape & Reel (TR) | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Transistor | - | 2 | - | DC | - | - | 8mA | - | 7V | 20mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 6N136SV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | 8-SMD | 19% @ 16mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Transistor with Base | - | 1 | 1.45V | DC | - | - | 8mA | - | 20V | 25mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | ROHS3 Compliant | ||
![]() MOC8113300 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 3μs 14μs | - | - | 70V | 90mA | - | 4.2μs, 23μs | 400mV | - | - | - | ROHS3 Compliant | ||
![]() MOC8100VM Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 30% @ 1mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Transistor with Base | - | 1 | 1.2V | DC | - | 2μs 2μs | - | - | 30V | 60mA | - | 20μs, 20μs (Max) | 500mV | - | - | - | ROHS3 Compliant | ||
![]() H11A2 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 20% @ 10mA | 1 | -55°C~110°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | unknown | 5000Vrms | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 80V | 60mA | - | 3μs, 3μs | 400mV | 20% | 50nA | 30V | ROHS3 Compliant | ||
![]() CNX36U Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 80% @ 10mA | 1 | -40°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL APPROVED | - | 5300Vrms | Transistor with Base | SINGLE | 1 | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 100mA | - | 30V | - | 200% @ 10mA | 20μs, 20μs | 400mV | - | 50nA | 30V | ROHS3 Compliant | ||
![]() PS2503-4-A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-DIP | 100% @ 1mA | - | -55°C~100°C | Tube | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5000Vrms | Transistor | - | 4 | 1.1V | DC | - | 20μs 30μs | 30mA | - | 40V | 80mA | 400% @ 1mA | - | 250mV | - | - | - | ROHS3 Compliant | ||
![]() H11A617A3SD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 40% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 5300Vrms | Transistor | SINGLE | 1 | 1.35V | DC | - | 2.4μs 2.4μs | 50mA | 0.05A | 70V | - | 80% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() MOC213R1M Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | 3.2μs 4.7μs | 150mA | - | 30V | 60mA | - | 7.5μs, 5.7μs | 400mV | - | - | - | Non-RoHS Compliant | ||
![]() 4N37SD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | NOT SPECIFIED | - | - | 5300Vrms | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | 30V | 100mA | - | 2μs, 2μs | 300mV | - | - | - | ROHS3 Compliant | ||
![]() H11B3 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 100% @ 1mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5000Vrms | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | - | 55V | 60mA | - | 25μs, 18μs | 1V | - | - | - | ROHS3 Compliant | ||
![]() MOC8103S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 108% @ 10mA | 1 | -55°C~100°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | UL RECOGNIZED | - | 5300Vrms | Transistor | SINGLE | 1 | 1.15V | DC | - | 1μs 2μs | 50mA | - | 30V | 100mA | 173% @ 10mA | 2μs, 3μs | 400mV | - | 50nA | 30V | ROHS3 Compliant | ||
![]() HMA121ER1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | Transistor | - | 1 | 1.3V Max | DC | - | 3μs 3μs | 80mA | - | 80V | 50mA | 300% @ 5mA | - | 400mV | - | - | - | ROHS3 Compliant | ||
![]() MOC8107300 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Transistor | - | 1 | 1.15V | DC | - | 1μs 2μs | 50mA | - | 70V | 100mA | 300% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ROHS3 Compliant | ||
![]() MOC212R1M Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 50% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2500Vrms | Transistor with Base | - | 1 | 1.15V | DC | - | 3.2μs 4.7μs | 150mA | - | 30V | 60mA | - | 7.5μs, 5.7μs | 400mV | - | - | - | Non-RoHS Compliant |