- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Voltage - Output (Max)
- Current Transfer Ratio-Min
Attribute column
Manufacturer
Rochester Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Voltage - Isolation | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Bandwidth | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Consumer IC Type | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY173 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | - | - | - | - | - | 5300Vrms | Transistor with Base | - | SINGLE | 1 | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 1μs 2μs | 50mA | 0.06A | 70V | 100mA | - | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD817CW Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | - | 4μs 3μs | 50mA | 0.05A | 70V | - | - | - | 400% @ 5mA | - | 200mV | - | - | 70V | ROHS3 Compliant | ||
![]() MOC8112 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 50% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | SINGLE | 1 | 1.15V | DC | - | - | - | 3μs 14μs | - | 0.09A | 70V | 90mA | - | - | - | 4.2μs, 23μs | 400mV | 50% | 50nA | 70V | ROHS3 Compliant | ||
![]() FOD816SD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 600% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | - | - | - | unknown | - | - | - | 5000Vrms | Darlington | - | SINGLE | 1 | 1.2V | AC, DC | - | - | - | 60μs 53μs | 80mA | 0.05A | 35V | 50mA | - | - | 7500% @ 1mA | - | 1V | - | - | 35V | ROHS3 Compliant | ||
![]() FOD2711T Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | - | unknown | - | - | - | 5000Vrms | Transistor | - | SINGLE | 1 | 1.5V Max | DC | - | - | - | - | 50mA | 0.02A | 30V | - | - | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() MOC217VM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 100% @ 1mA | 1 | -40°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | 2500Vrms | Transistor with Base | - | SINGLE | 1 | 1.07V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 3.2μs 4.7μs | 150mA | 0.06A | 30V | 60mA | - | - | - | 7.5μs, 5.7μs | 400mV | 100% | 50nA | 30V | ROHS3 Compliant | ||
![]() FOD2711V Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | SINGLE | 1 | 1.5V Max | DC | - | - | - | - | 50mA | 0.02A | 30V | - | - | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() H11A5M Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | 30% @ 10mA | 1 | -55°C~110°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | - | unknown | - | - | - | 5000Vrms | Transistor with Base | - | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 0.06A | 80V | 60mA | - | - | - | 3μs, 3μs | 400mV | 30% | 50nA | 30V | ROHS3 Compliant | ||
![]() FOD2741CV Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL APPROVED, VDE APPROVED | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | SINGLE | 1 | 1.5V Max | DC | - | - | - | - | 50mA | 0.02A | 30V | - | - | - | 200% @ 10mA | - | 400mV | - | 50nA | 70V | ROHS3 Compliant | ||
![]() H11D2SR2VM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | - | - | - | - | - | - | - | 7500Vpk | Transistor with Base | - | SINGLE | 1 | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 100mA | 0.08A | 300V | 80mA | - | - | - | 5μs, 5μs | 400mV | 20% | - | 300V | ROHS3 Compliant | ||
![]() HCPL2730 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 300% @ 1.6mA | 2 | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | unknown | - | - | - | 2500Vrms | Darlington | - | - | 2 | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 0.1 MBps | - | - | 60mA | - | 7V | 20mA | - | 0.06A | - | 300ns, 5μs | - | - | - | - | Non-RoHS Compliant | ||
![]() HCPL2531 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 19% @ 16mA | 2 | -55°C~100°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | OPEN COLLECTOR, UL RECOGNIZED | - | - | - | - | - | - | - | - | 2500Vrms | Transistor | - | - | 2 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 1 MBps | - | - | 8mA | - | 20V | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | Non-RoHS Compliant | ||
![]() HCPL2530V Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 7% @ 16mA | 2 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | - | - | unknown | - | - | - | 2500Vrms | Transistor | - | - | 2 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 1 MBps | - | - | 8mA | - | 20V | 25mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | ROHS3 Compliant | ||
![]() FOD270L Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 400% @ 500μA | 1 | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | - | unknown | - | - | - | 5000Vrms | Darlington with Base | - | SINGLE | 1 | 1.35V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 60mA | 0.02A | 7V | 20mA | - | - | 7000% @ 500μA | 3μs, 50μs | - | - | - | - | ROHS3 Compliant | ||
![]() FOD053LR1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 15% @ 16mA | 2 | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | - | unknown | - | - | - | 2500Vrms | Transistor | - | - | 2 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 8mA | - | 7V | 25mA | - | - | 50% @ 16mA | 1μs, 1μs (Max) | - | - | - | - | ROHS3 Compliant | ||
![]() 6N135 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 7% @ 16mA | 1 | -55°C~100°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | UL RECOGNIZED, TTL COMPATIBLE, OPEN COLLECTOR | - | - | - | - | unknown | - | - | - | 5000Vrms | Transistor with Base | 5V | SINGLE | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 1 MBps | - | - | 8mA | 0.025A | 20V | 25mA | - | - | 50% @ 16mA | 350ns, 350ns | - | - | - | - | Non-RoHS Compliant | ||
![]() 6N136 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | UL RECOGNIZED | - | - | - | - | unknown | - | - | - | 5000Vrms | Transistor with Base | - | SINGLE | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 1 MBps | - | - | 8mA | 0.025A | 20V | 25mA | - | - | 50% @ 16mA | 350ns, 350ns | - | - | - | - | Non-RoHS Compliant | ||
![]() 4N28 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 10% @ 10mA | 1 | -55°C~110°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | UL RECOGNIZED | - | - | - | - | unknown | - | - | - | 5000Vrms | Transistor with Base | - | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 80V | 60mA | - | - | - | 3μs, 3μs | 500mV | 10% | 50nA | 30V | Non-RoHS Compliant | ||
![]() H11AA1300W Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | 20% @ 10mA | 1 | -55°C~100°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | - | unknown | - | - | - | 5300Vrms | Transistor with Base | - | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 30V | 100mA | - | - | - | - | 400mV | 20% | 50nA | 30V | ROHS3 Compliant | ||
![]() SL5500 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | YES | 40% @ 10mA | - | -55°C~100°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | - | NOT SPECIFIED | 14 | COMMERCIAL | 5300Vrms | Transistor with Base | 2.25V | - | 1 | 1.23V | DC | - | - | 200000 kHz | - | 100mA | - | 30V | - | VIDEO AMPLIFIER | - | 300% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | ROHS3 Compliant |